This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG RZ-42PX4RV TV 106.7 cm (42") Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RZ-42PX4RV
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RZ-42PX4RV
Category TVs
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48367
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Dec 2020 14:42:02
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description LG RZ-42PX4RV TV 106.7 cm (42") Silver:
This short summary of the LG RZ-42PX4RV TV 106.7 cm (42") Silver data-sheet is auto-generated and uses the product title and the first six key specs.

LG RZ-42PX4RV, 106.7 cm (42"), 852 x 480 pixels, Plasma, Silver

Long summary description LG RZ-42PX4RV TV 106.7 cm (42") Silver:
This is an auto-generated long summary of LG RZ-42PX4RV TV 106.7 cm (42") Silver based on the first three specs of the first five spec groups.

LG RZ-42PX4RV. Display diagonal: 106.7 cm (42"), Display resolution: 852 x 480 pixels, Display technology: Plasma, Display brightness: 1500 cd/m², Native aspect ratio: 16:9. Product colour: Silver

Display
Display diagonal *
106.7 cm (42")
Display technology *
Plasma
Native aspect ratio *
16:9
Display brightness *
1500 cd/m²
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Comb filter
3D
Display resolution *
852 x 480 pixels
Audio
Audio system
SRS/BEE
Design
Product colour *
Silver
Performance
Teletext
1500 pages
Technical details
Special features
3 SCART aansluitingen, 2 tuners, 60000 uur levensduur, Intelligent Eye, Swivel Stand, XD Engine II, Film Filter
Weight & dimensions
Width (without stand)
125.2 cm
Depth (without stand)
27.1 cm
Height (without stand)
70.7 cm
Weight (without stand)
40 kg
Other features
Display
WXGA