LG P500, 8,13 cm (3.2"), 320 x 480 pixels, 3 MP, Black
LG P500. Display diagonal: 8,13 cm (3.2"), Display resolution: 320 x 480 pixels. Rear camera resolution (numeric): 3 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Battery capacity: 1500 mAh. Product colour: Black. Weight: 219 g