LG logo

LG P series P210-GAE21B Intel® Core™ i3 i3-380UM 31.8 cm (12.5") 4 GB DDR3-SDRAM 320 GB Wi-Fi 4 (802.11n) Windows 7 Home Premium White

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66899
Info modified on:
29 Jan 2025, 18:57:36
Short summary description LG P series P210-GAE21B Intel® Core™ i3 i3-380UM 31.8 cm (12.5") 4 GB DDR3-SDRAM 320 GB Wi-Fi 4 (802.11n) Windows 7 Home Premium White:

LG P series P210-GAE21B, Intel® Core™ i3, 1.33 GHz, 31.8 cm (12.5"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description LG P series P210-GAE21B Intel® Core™ i3 i3-380UM 31.8 cm (12.5") 4 GB DDR3-SDRAM 320 GB Wi-Fi 4 (802.11n) Windows 7 Home Premium White:

LG P series P210-GAE21B. Processor family: Intel® Core™ i3, Processor model: i3-380UM, Processor frequency: 1.33 GHz. Display diagonal: 31.8 cm (12.5"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Product colour: White. Weight: 1.26 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.