location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG MH6349B microwave 23 L 1200 W Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MH6349B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MH6349B
Category:
Oven that uses microwaves to cook or heat food.
Microwaves Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16066
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG MH6349B microwave 23 L 1200 W Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 23 L 1200 W Silver
  • - Grill 1400 W
  • - Reheat function
  • - Buttons, Touch Child lock
More>>>
Short summary description LG MH6349B microwave 23 L 1200 W Silver:
This short summary of the LG MH6349B microwave 23 L 1200 W Silver data-sheet is auto-generated and uses the product title and the first six key specs.

LG MH6349B, 23 L, 1200 W, Buttons, Touch, Silver

Long summary description LG MH6349B microwave 23 L 1200 W Silver:
This is an auto-generated long summary of LG MH6349B microwave 23 L 1200 W Silver based on the first three specs of the first five spec groups.

LG MH6349B. Interior capacity: 23 L, Microwave power: 1200 W, Control type: Buttons, Touch, Product colour: Silver

Features
Interior capacity *
23 L
Microwave power *
1200 W
Control type *
Buttons, Touch
Grill power
1400 W
Child lock
Yes
Product colour *
Silver
Cooking functions & programs
Grill *
Yes
Reheat function
Yes
Power
Connected load *
800 W
Weight & dimensions
Width
485 mm
Depth
385 mm
Height
280 mm
Interior dimensions (W x D x H)
332 x 341 x 200 mm
Weight
13.5 kg
Package weight
14.8 kg
Other features
Package dimensions (WxDxH)
569 x 335 x 480 mm