location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG M2350D-PZ computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M2350D-PZ
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M2350D-PZ show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29129
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:35:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG M2350D-PZ computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 58.4 cm (23")
  • - Full HD 1920 x 1080 pixels 16:9
  • - 5 ms 250 cd/m² 1000:1
  • - 56 W
More>>>
Short summary description LG M2350D-PZ computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Black:
This short summary of the LG M2350D-PZ computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG M2350D-PZ, 58.4 cm (23"), 1920 x 1080 pixels, Full HD, 3D, 5 ms, Black

Long summary description LG M2350D-PZ computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of LG M2350D-PZ computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

LG M2350D-PZ. Display diagonal: 58.4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, 3D, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Built-in speaker(s). USB hub version: 2.0. VESA mounting. Product colour: Black

Display
Display diagonal *
58.4 cm (23")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
5 ms
Supported graphics resolutions
1920 x 1080 (HD 1080)
Supported video modes
1080i, 1080p, 480i, 480p, 576i, 576p, 720p
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
5000000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
170°
Display number of colours *
16.78 million colours
Pixel pitch
0.248 x 0.248 mm
Colour gamut standard
sRGB
3D
Yes
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
RMS rated power
10 W
Design
Product colour *
Black
Certification
FCC
Ports & interfaces
USB hub version
2.0
USB Type-A downstream ports quantity
1
VGA (D-Sub) ports quantity
1
HDMI *
Yes
HDMI ports quantity
1
Headphone outputs
1
PC Audio in
Yes
HDCP
Yes
AC (power) in
Yes
SCART ports quantity
1
Component video (YPbPr/YCbCr) in
1
RS-232 ports
1
Network
Bluetooth
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
75 x 75 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Tilt angle range
-5 - 5°
LED indicators
Power
Electronic Programme Guide (EPG)
Yes
Power
Power consumption (typical) *
56 W
Power consumption (standby) *
0.5 W
Power consumption (PowerSave)
1 W
Annual energy consumption
81 kWh
Packaging content
Cables included
VGA
Remote control included
Yes
Manual
Yes
Weight & dimensions
Width (with stand)
546.7 mm
Depth (with stand)
180 mm
Height (with stand)
421.8 mm
Weight (with stand)
3.9 kg
Width (without stand)
546.7 mm
Depth (without stand)
58.5 mm
Height (without stand)
354.2 mm
Weight (without stand)
3.4 kg
Packaging data
Package width
614 mm
Package depth
126 mm
Package height
467 mm
Package weight
5.7 kg
Thin Client
Thin client installed
No
Other features
Audio system
Dolby Surround (X-Surround)
TV tuner integrated
Yes
Digital signal format system
DVB-C, DVB-T
Package dimensions (WxDxH)
614 x 126 x 467 mm
Video compression formats
DIVX
USB ports quantity
1
Energy efficiency class (old)
C
Source Testseek summary Average rating
Reviews
Updated:
2012-04-22 04:24:21
Uk has collected 2 expert reviews for LG M2350D-PZ computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
reghardware.co.uk
Updated:
2012-04-22 04:24:20
The DM2350D is the first 3D combination monitor/TV released by LG. Sharing the same passive FPR 3D panel technology as its Cinema 3D TV siblings, it’s presumably aimed at wannabe 3D PC gamers and those looking for a jack of all trades screen that’s eas...
Bottom line Overall, the LG DM2350D can be considered good value at£250 and a good deal less if you shop around. Lacking a Freeview HD tuner, its highest image clarity comes from a native 1920 x 1080 source that a PC or various AV components will oblige with. Gi...
80%
techradar.com
Updated:
2012-04-22 04:24:20
One TV screen that does the lot. That's the plan for the new LG DM2350D Cinema 3D Monitor TV.For starters, it's a Full HD PC monitor. It's also a digital TV with an integrated DVB tuner and IR remote. But the LG DM2350D 's real party piece is that it t...
Good Rich colours and decent black levels, TriDef 3D works well, Built-in TV tuner...
Bad Stereoscopic 3D viewing angles are tricky, Brightness and depth in 3D mode drop off, No HD TV support, Doesn't support Blu-ray playing through a PC...
80%
gadgetshow.channel5.com
Updated:
2012-04-22 04:24:47
The LG M2250D is a 21.5-inch LCD TV with built-in Freeview and full HD (1080p) viewing. A HDMI port lets you plug in another high-definition device such as a Blu-ray player. USB playback lets you plug in a USB stick to watch movies and share photos to...
Good The LG M2250D is a both a great entry point into full HD viewing and a good-sized TV for the bedroom that is easy to set up and offers great picture quality. Colours are bright and clear throughout. For a television you can buy for around £160, performance on the LGM2250D is most impressive, particularly when watching the latest blu-ray films. A 5ms response time helps to eliminate image blur - t...
Bad The LG M2250D is a great little TV, but it’s not quite big enough to experience high definition to the fullest. That said, we’d pick an HD TV over standard def’ any day. However we do wish there were more HDMI ports. At least one more. If used in the bedroom there isn’t enough HDMI ports to be used for more than one games console at once. And then there’s that Blu-ray player. The only option is t...
Bottom line The LG M2250D is a nice entry point into the world of bite-sized high definition viewing, more suited to the bedroom than the living room. More HDMI ports would have made it a must, but otherwise the LG M2250D performs well. LG M2250D is tagged with L...
60%
Country Distributor
United Kingdom 1 distributor(s)