location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG F4J610WS washing machine Front-load 10 kg 1400 RPM White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
F4J610WS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F4J610WS show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806098445035
Category:
Machines used for washing clothes.
Washing Machines Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10041
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:45:53
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LG F4J610WS washing machine Front-load 10 kg 1400 RPM White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Steam
  • - 6 Motion Direct Drive
  • - Inverter Direct Drive
  • - Pause & Add Items
  • - Smart ThinQ with NFC
  • - Smart Diagnosis
Long product name LG F4J610WS washing machine Front-load 10 kg 1400 RPM White :
The long product name of LG F4J610WS washing machine Front-load 10 kg 1400 RPM White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LG Steam F4J610WS 10Kg 1400 Spin Washing Machine - White
More>>>
LG F4J610WS washing machine Front-load 10 kg 1400 RPM White:
The official description of LG F4J610WS washing machine Front-load 10 kg 1400 RPM White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

99.9% Allergy Care
The allergy care cycle uses water and heat to create a super-disinfecting steam that sanitises clothing and removes up to 99.9% of allergens whilst still being gentle. Awarded the British Allergy Foundation Seal of Approval, it's the perfect choice.

Multiple Motions for a Perfect Performance
Unique to LG, 6 Motion Direct Drive technology moves the wash drum in multiple directions, giving fabrics the proper care while getting clothes ultra clean.

Long-lasting, Less Vibration, Less Noise
The Inverter Direct Drive Motor that powers our washing machines is super reliable and really quiet. Providing long-lasting performance, our machines come with a standard 10 year warranty on the motor. Nothing standard about that now, is there?

A Wise Washing Machine
With SmartThinQ™ technology your washing machine just got smarter. Easily download additional cycles to cater to your laundry needs, interact with it and access the latest innovations with the NFC Tag On feature.

Never Forget to Wash Anything
"Pause & Add Items" allows you to add the items to the wash without having to wait until the cycle finishes. Simply press ‘Pause' and wait for the cycle to stop, the door will open* within about 3 seconds** then add in your items, anything from small socks to a big jacket. Never forget a thing to wash again.

Short summary description LG F4J610WS washing machine Front-load 10 kg 1400 RPM White:
This short summary of the LG F4J610WS washing machine Front-load 10 kg 1400 RPM White data-sheet is auto-generated and uses the product title and the first six key specs.

LG F4J610WS, Front-load, 10 kg, A, 73 dB, 1400 RPM, 143 kWh

Long summary description LG F4J610WS washing machine Front-load 10 kg 1400 RPM White:
This is an auto-generated long summary of LG F4J610WS washing machine Front-load 10 kg 1400 RPM White based on the first three specs of the first five spec groups.

LG F4J610WS. Loading type: Front-load. Rated capacity: 10 kg, Spin-drying class: A, Noise level (spin): 73 dB, Noise level (wash): 55 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 143 kWh. Product colour: White. Width: 610 mm, Depth: 600 mm, Height: 850 mm

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Product colour *
White
Custom panel-ready
No
Built-in display *
Yes
Display type
LED
Display illumination
Yes
Control type *
Rotary, Touch
Door hinge *
Left
Door opening angle
150°
Door colour
Black
Reversible doors
No
Drum material
Stainless steel
Tub material
Polypropylene
Drum volume
67 L
Performance
Rated capacity *
10 kg
Maximum spin speed *
1400 RPM
Spin-drying class *
A
Noise level (spin) *
73 dB
Noise level (wash) *
55 dB
Delayed start timer *
Yes
Performance
Washing programs *
Cotton, Wool, Jeans/denim, Quick, White
Adjustable spin speed
Yes
Near Field Communication (NFC)
Yes
Ergonomics
Child lock *
Yes
Power
Energy efficiency class (old)
A+++-40%
Weight & dimensions
Width
610 mm
Depth
600 mm
Height
850 mm
Weight
67 kg
Packaging data
Package width
705 mm
Package depth
660 mm
Package height
885 mm
Package weight
70 kg
Other features
Annual energy consumption washing
143 kWh