location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG F2WV9S8P2E washing machine Front-load 8.5 kg 1200 RPM White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
F2WV9S8P2E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F2WV9S8P2E
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806098747665
Category:
Machines used for washing clothes.
Washing Machines Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8725
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 14:49:32
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LG F2WV9S8P2E washing machine Front-load 8.5 kg 1200 RPM White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding Front-load 8.5 kg 1200 RPM White
  • - Built-in display LED
  • - Cotton, Easy care, Eco, Wool, Mix, Quick, Silent, Sport, Delicate/silk
  • - Load balancing system Foam control system
  • - Self-cleaning Delayed start timer Remaining time indication Child lock
  • - Spin-drying class: B
  • - A 71 dB
  • - A 49 kWh 49 L
More>>>
Short summary description LG F2WV9S8P2E washing machine Front-load 8.5 kg 1200 RPM White:
This short summary of the LG F2WV9S8P2E washing machine Front-load 8.5 kg 1200 RPM White data-sheet is auto-generated and uses the product title and the first six key specs.

LG F2WV9S8P2E, Front-load, 8.5 kg, B, 71 dB, 1200 RPM, A

Long summary description LG F2WV9S8P2E washing machine Front-load 8.5 kg 1200 RPM White:
This is an auto-generated long summary of LG F2WV9S8P2E washing machine Front-load 8.5 kg 1200 RPM White based on the first three specs of the first five spec groups.

LG F2WV9S8P2E. Loading type: Front-load. Rated capacity: 8.5 kg, Spin-drying class: B, Noise level (spin): 71 dB, Noise level (wash): 52 dB, Maximum spin speed: 1200 RPM. Product colour: White. Width: 600 mm, Depth: 475 mm, Height: 850 mm. Energy efficiency class: A

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Product colour *
White
Custom panel-ready
No
Inverter technology
Yes
Built-in display *
Yes
Display type
LED
Display illumination
Yes
Control type *
Buttons, Rotary, Touch
Illumination colour
White
Door hinge *
Left
Door opening angle
150°
Door colour
Black
Drum material
Stainless steel
Drum volume
58 L
Motor type
Digital inverter
Viewing window
Yes
Performance
Rated capacity *
8.5 kg
Maximum spin speed *
1200 RPM
Spin-drying class *
B
Noise emission class *
A
Noise level (spin) *
71 dB
Noise level (wash) *
52 dB
Delayed start timer *
Yes
Delay start (max)
19 h
Cycle time (max)
278 min
Cycle time (quick washing program)
14 min
Washing programs *
Cotton, Easy care, Eco, Wool, Mix, Quick, Silent, Sport, Delicate/silk
Adjustable spin speed
Yes
Minimum spin speed
400 RPM
Load balancing system *
Yes
AquaStop function *
No
Performance
Foam control system *
Yes
Residual moisture
53%
Adjustable temperature
Yes
Add garment (pause) function
Yes
Left-on mode duration
10 min
Anti-Crease function
Yes
Wi-Fi controlled
Yes
Ergonomics
Child lock *
Yes
Auto diagnostic
Yes
Self-cleaning *
Yes
Remaining time indication *
Yes
Buzzer
Yes
Adjustable feet
Yes
On/off button
Yes
Power
Energy efficiency scale
A to G
Energy efficiency class *
A
Energy consumption per 100 cycles *
49 kWh
Energy consumption washing per cycle
0.74 kWh
Water consumption per cycle *
49 L
Power consumption (left-on)
0.5 W
Weight & dimensions
Width
600 mm
Depth
475 mm
Height
850 mm
Weight
60 kg
Packaging data
Package width
660 mm
Package depth
660 mm
Package height
890 mm
Package weight
64 kg