LG logo

LG QNED 86QNED819QA 2,18 m (86") 4K Ultra HD Smart TV Wi-Fi Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20708
Info modified on:
16 Jul 2024, 11:05:06
Short summary description LG QNED 86QNED819QA 2,18 m (86") 4K Ultra HD Smart TV Wi-Fi Grey:

LG QNED 86QNED819QA, 2,18 m (86"), 3840 x 2160 pixels, QNED, Smart TV, Wi-Fi, Grey

Long summary description LG QNED 86QNED819QA 2,18 m (86") 4K Ultra HD Smart TV Wi-Fi Grey:

LG QNED 86QNED819QA. Display diagonal: 2,18 m (86"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QNED, Screen shape: Flat, LED backlighting type: Edge-LED. Smart TV. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Grey

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.