Channel partners
Manufacturers
Partners
More
Country:
Language:
Malay
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25194830 data-sheets &
28648 brands
– register (free)
TV
LG 60UJ6309 TV 152,4 cm (60") 4K Ultra HD TV pintar Wi-Fi Hitam
LG 60UJ6309 TV 152,4 cm (60") 4K Ultra HD TV pintar Wi-Fi Hitam
Edit this data-sheet
Embed the product datasheet into your content.
XML product data for LG 60UJ6309
XML doc
Icecat LIVE: JS for LG 60UJ6309
Icecat Live DOC
JSON product data for LG 60UJ6309
JSON DOC
CSV product data for LG 60UJ6309
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
LG
Product name:
60UJ6309
Product code:
60UJ6309
GTIN (EAN/UPC):
8806084281579
Category:
TV
Icecat Product ID:
36784689
Data-sheet quality:
created/standardized by Icecat
Product views:
93256
Info modified on:
16 Jul 2024, 11:02:09
EU Energy Label (382 KB)
LG 60UJ6309 (Icecat)
Embed the product datasheet into your content.
XML product data for LG 60UJ6309
XML doc
Icecat LIVE: JS for LG 60UJ6309
Icecat Live DOC
JSON product data for LG 60UJ6309
JSON DOC
CSV product data for LG 60UJ6309
CSV DOC
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE