location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 50PB690V TV 127 cm (50") Full HD Smart TV Wi-Fi Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
50PB690V
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50PB690V
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806084581105
Category: TVs Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58257
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 11:59:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG 50PB690V TV 127 cm (50") Full HD Smart TV Wi-Fi Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 127 cm (50") Plasma
  • - Full HD 1920 x 1080 pixels 16:9
  • - DVB-S2, DVB-T2
  • - Smart TV
  • - Wi-Fi Ethernet LAN
  • - VESA mounting
  • - 118 W
More>>>
Short summary description LG 50PB690V TV 127 cm (50") Full HD Smart TV Wi-Fi Black:
This short summary of the LG 50PB690V TV 127 cm (50") Full HD Smart TV Wi-Fi Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG 50PB690V, 127 cm (50"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black

Long summary description LG 50PB690V TV 127 cm (50") Full HD Smart TV Wi-Fi Black:
This is an auto-generated long summary of LG 50PB690V TV 127 cm (50") Full HD Smart TV Wi-Fi Black based on the first three specs of the first five spec groups.

LG 50PB690V. Display diagonal: 127 cm (50"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: Plasma. 3D. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Display
Display diagonal *
127 cm (50")
HD type *
Full HD
Display technology *
Plasma
Native aspect ratio *
16:9
Contrast ratio (dynamic)
3000000:1
Display resolution *
1920 x 1080 pixels
Display diagonal (metric)
127 cm
TV tuner
Tuner type *
Analog & digital
Digital signal format system *
DVB-S2, DVB-T2
Smart TV
Smart TV *
Yes
Audio
Number of speakers *
2
RMS rated power *
20 W
Built-in subwoofer
No
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Design
Product colour *
Black
VESA mounting *
Yes
Ports & interfaces
HDMI version
1.4
PC in (D-Sub) *
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
3
Ports & interfaces
Component video (YPbPr/YCbCr) in
1
Composite video in
1
Digital audio optical out
1
SCART ports quantity
1
RF ports quantity
2
Common interface (CI) *
Yes
HDMI ports quantity *
2
Card reader integrated
No
Power
Power consumption (typical) *
118 W
Power consumption (standby) *
0.3 W
Weight & dimensions
Width (without stand)
1172 mm
Depth (without stand)
56 mm
Height (without stand)
701 mm
Weight (without stand)
24.9 kg
Packaging data
Package width
1314 mm
Package depth
212 mm
Package height
792 mm
Package weight
29.9 kg
Other features
3D
Yes
Built-in speaker(s)
Yes
Near Field Communication (NFC)
Yes
Annual energy consumption
172 kWh
Energy efficiency class (old)
B
Country Distributor
United Kingdom 1 distributor(s)