Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25188999 data-sheets &
28643 brands
– register (free)
TVs
LG 49UF7707 TV 124.5 cm (49") 4K Ultra HD Smart TV Wi-Fi Black
LG 49UF7707 TV 124.5 cm (49") 4K Ultra HD Smart TV Wi-Fi Black
Edit this data-sheet
Embed the product datasheet into your content
XML product data for LG 49UF7707
XML doc
Icecat LIVE: JS for LG 49UF7707
Icecat Live DOC
JSON product data for LG 49UF7707
JSON DOC
CSV product data for LG 49UF7707
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
LG
Product name:
49UF7707
Product code:
49UF7707
GTIN (EAN/UPC):
8806087402742
Category:
TVs
Icecat Product ID:
26979820
Data-sheet quality:
created/standardized by Icecat
Product views:
92120
Info modified on:
23 Oct 2024, 18:08:14
EU data-sheet (94 KB)
EU Energy Label (534 KB)
LG 49UF7707 (Icecat)
Embed the product datasheet into your content
XML product data for LG 49UF7707
XML doc
Icecat LIVE: JS for LG 49UF7707
Icecat Live DOC
JSON product data for LG 49UF7707
JSON DOC
CSV product data for LG 49UF7707
CSV DOC
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE