LG logo

LG 32QK500 computer monitor 80 cm (31.5") 2560 x 1440 pixels Quad HD LED Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73332
Info modified on:
27 May 2024, 14:37:26
Short summary description LG 32QK500 computer monitor 80 cm (31.5") 2560 x 1440 pixels Quad HD LED Black:

LG 32QK500, 80 cm (31.5"), 2560 x 1440 pixels, Quad HD, LED, 8 ms, Black

Long summary description LG 32QK500 computer monitor 80 cm (31.5") 2560 x 1440 pixels Quad HD LED Black:

LG 32QK500. Display diagonal: 80 cm (31.5"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.