LG logo

LG 31MU97Z-B computer monitor 78.7 cm (31") 4096 x 2160 pixels 4K Ultra HD LED Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40200
Info modified on:
27 May 2024, 12:22:55
Short summary description LG 31MU97Z-B computer monitor 78.7 cm (31") 4096 x 2160 pixels 4K Ultra HD LED Black:

LG 31MU97Z-B, 78.7 cm (31"), 4096 x 2160 pixels, 4K Ultra HD, LED, 5 ms, Black

Long summary description LG 31MU97Z-B computer monitor 78.7 cm (31") 4096 x 2160 pixels 4K Ultra HD LED Black:

LG 31MU97Z-B. Display diagonal: 78.7 cm (31"), Display resolution: 4096 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.