location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG Z series 15Z960-GA55K laptop Intel® Core™ i5 i5-6200U 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 512 GB SSD Windows 10 Home White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Z series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15Z960-GA55K
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
15Z960-GA55K
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5969
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG Z series 15Z960-GA55K laptop Intel® Core™ i5 i5-6200U 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 512 GB SSD Windows 10 Home White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell White
  • - Intel® Core™ i5 i5-6200U 2.3 GHz
  • - 39.6 cm (15.6") Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 8 GB DDR3L-SDRAM 1600 MHz
  • - 512 GB SSD
  • - Intel® HD Graphics 520
  • - Ethernet LAN 10,100 Mbit/s
  • - Lithium Polymer (LiPo) 40 W
  • - Windows 10 Home 64-bit
Long product name LG Z series 15Z960-GA55K laptop Intel® Core™ i5 i5-6200U 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 512 GB SSD Windows 10 Home White :
The long product name of LG Z series 15Z960-GA55K laptop Intel® Core™ i5 i5-6200U 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 512 GB SSD Windows 10 Home White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-6200U (3M Cache, 2.30 GHz), 15.6" Full HD (1920x1080) LED IPS, 8GB DDR3L, 512GB SSD, Intel HD Graphics 520, Fast Ethernet, WLAN 802.11ac, Webcam, Windows 10 Home 64-bit
More>>>
LG Z series 15Z960-GA55K laptop Intel® Core™ i5 i5-6200U 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 512 GB SSD Windows 10 Home White:
The official description of LG Z series 15Z960-GA55K laptop Intel® Core™ i5 i5-6200U 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 512 GB SSD Windows 10 Home White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Light Weight

The LG gram laptop provides size without the weight. With its innovative design, the 15.6-inch screen weighs under 1kg. So at just 2.2 pounds, gram makes it easy to take a large screen laptop anywhere you want to take it!

Big Screen

LG gram's thin-bezel, 15.6-inch, Full HD, IPS display provides a laptop with a big screen and exceptional color reproduction viewable from nearly any angle.

LG gram 15 – More Screen. Less Weight.

Experience the 2.2 pound LG gram 15.6 inch ultra-slim laptop. 6th generation Intel inside, extraordinary performance outside.

Durable Construction

The .7 inch thin LG gram is made of a magnesium alloy for a durable design that stands up to everyday life.

Performance

LG gram has 6th generation, i5 or i7, Intel Core Processor, Windows 10, and up to 8GB RAM with a 256GB SSD.

USB-C

The LG gram now features a USB-C port for added versatility in connectivity for data transfer and device charging power.

Instant Booting

Whether it's powered off or in sleep mode, with Instant Booting, LG gram starts up without any delay when the screen is opened.

Hi-Fi Audio

With the LG gram, experience hi-fi quality sound with less noise and distortion. Just plug into the headphone jack, and listen to "better than CD-quality” audio.*

Reader Mode & Movie Mode

The LG gram has advanced software allowing for customized optimal screen conditions for reading with Reader Mode or watching movies with Movie Mode.

Ergonomic and Numeric Keypad

The gram features an ergonomically designed keyboard with dedicated numeric keys to make this 15.6-inch laptop designed for both comfortable use and maximum productivity.

Honoree Award

The award-winning LG gram was a featured product at the 2016 CES. Check out all of the awards for this product, and see our entire award-winning lineup.

Short summary description LG Z series 15Z960-GA55K laptop Intel® Core™ i5 i5-6200U 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 512 GB SSD Windows 10 Home White:
This short summary of the LG Z series 15Z960-GA55K laptop Intel® Core™ i5 i5-6200U 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 512 GB SSD Windows 10 Home White data-sheet is auto-generated and uses the product title and the first six key specs.

LG Z series 15Z960-GA55K, Intel® Core™ i5, 2.3 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description LG Z series 15Z960-GA55K laptop Intel® Core™ i5 i5-6200U 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 512 GB SSD Windows 10 Home White:
This is an auto-generated long summary of LG Z series 15Z960-GA55K laptop Intel® Core™ i5 i5-6200U 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 512 GB SSD Windows 10 Home White based on the first three specs of the first five spec groups.

LG Z series 15Z960-GA55K. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Home. Product colour: White

Design
Product type *
Laptop
Product colour *
White
Form factor *
Clamshell
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Dual-screen
No
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
6th gen Intel® Core™ i5
Processor model *
i5-6200U
Processor cores
2
Processor threads
4
Processor boost frequency
2.8 GHz
Processor frequency *
2.3 GHz
System bus rate
4 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
LGA 1356 (Socket B2)
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-6200 series
Processor codename
Skylake
Bus type
QPI
Stepping
D1
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.4 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x4, 4x1
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Storage
Total storage capacity *
512 GB
Storage media *
SSD
SSD capacity
512 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card model *
Intel® HD Graphics 520
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
1916
Audio
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
1.3 MP
Network
Wi-Fi
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
Headphone outputs
1
Docking connector
No
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Full-size keyboard
Yes
Keyboard number of keys
97
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 X 24 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Processor code
SR2EY
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
88193
Conflict-Free processor
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Power
AC adapter power
40 W
AC adapter frequency
60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
358 mm
Depth
228 mm
Height
16.8 mm
Weight *
980 g
Other features
AC adapter included
Yes
3D
No
Source Testseek summary Average rating
Reviews
Updated:
2017-11-04 03:35:35
Uk has collected 22 expert reviews for LG Z series 15Z960-GA55K laptop Intel® Core™ i5 i5-6200U 39.6 cm (15.6") Full HD 8 GB DDR3L-SDRAM 512 GB SSD Windows 10 Home White and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
thunderbaylive.com
Updated:
2017-11-04 03:35:35
2017 LG gram 15.6 Review And Benchmarks!Subscribe! LG gram 15.6” Ultra-Lightweight Touchscreen Laptop Try Amazon Prime FREE for 30 Days & Support Tech of Tomorrow! Don't forget to check out the website! Check us out on Facebook! Stay updated on Twitter! T...
0%
Digitaltrends.com
Updated:
2017-11-04 03:35:35
Shopping for a laptop means balancing three priorities — performance, price, and portability. LG's first ever laptop in the US market, the LG Gram 14 , went all-in on the portability side of that triangle, at the expense of both price and power.The LG Gra...
Good Amazingly lightweight, Attractive, Large display for such a portable laptop, Great speakers...
Bad A few design quirks, Weak performance, Battery warranty is just six months, Expensive given the hardware...
50%
techadvisor.co.uk
Updated:
2017-11-04 03:35:35
There's a wave of new Windows 10 hardware on show at CES 2016 and it might come as a surprise to hear that LG has a thin Windows 10 laptop to rival the MacBook Air. Here's our LG Gram 15Z960 hands-on review. See also: Samsung Notebook 9 hands-on review...
Bottom line At 980g the LG gram 15 is crazily light for a full-size laptop and the specs are pretty decent, too. However, we're waiting to see how much it costs and the display is worryingly bendy...
0%
t3me.com
Updated:
2017-11-04 03:35:35
The LG Gram is the company's version of Apple's MacBook Air – it's designed to be thin, light and offer a fast performance. It does succeed on a majority of aspects, but just like first generation devices, it does have its flaws.When you first hold the LG...
Good Thin and light design, Great keyboard and trackpad, Excellent screen...
Bad Webcam placement, ‘Plasticky' built, Battery life could be better...
80%
pcmag.com
Updated:
2017-11-04 03:35:35
The LG gram-15Z960-A.AA52U1 ($1,099.99 as tested) is a midrange ultraportable notable for its record-setting light weight. Despite the 15-inch display, it weighs just over two pounds, lighter than many smaller laptops, without compromising the large scree...
Good Very light weight for a 15-inch laptop, Sharp, clear display with thin bezel, Good performance...
Bad Flimsy build, Keys are flat, with shallow travel and no backlighting...
Bottom line The LG gram 15 is a super lightweight laptop with fast performance and a nice 15-inch 1080p display. The build feels a bit flimsy, but the low price helps mitigate complaints...
70%
pcworld.com_techhive.com
Updated:
2017-11-04 03:35:35
The LG Gram 15 is astoundingly light. While many rival 15.6-inch laptops tip the scales at 4 pounds or more, this featherweight ultrabook weighs just under 2.2 pounds.It's an absolute delight to hold. When balanced on two hands, the Gram 15 feels like alm...
Good Insanely lightweight, Solid performance during everyday tasks...
Bad Unpleasant trackpad, Screen is dim in direct sunlight...
Bottom line The LG Gram 15 isn't perfect, but diehard ultraportable fans currently won't find any alternatives that rival its combination of low weight, large screen, and performance...
80%
greenbot.com
Updated:
2017-11-04 03:35:35
Video review...
0%
mobiletechreview.com
Updated:
2017-11-04 03:35:35
The battery story here is cheerier than with previous, smaller LG Gram laptops. The 35 Whr battery is smaller than you'd normally see on an Ultrabook, but the lower resolution display, lack of a touchscreen and good power optimizations mean that battery l...
Good A 2.16 lb, 15.6" laptop! Very attractive, nice display, good keyboard and trackpad. Did I mention how little it weighs...
Bad Keyboard isn't backlit, display lid has plenty of flex. Battery life is just OK. Color gamut a little behind the competition...
Bottom line It's rare that we review a laptop that's unlike everything else on the market. The Samsung Notebook 9 comes pretty close, and the 12" MacBook might if it weren't so small. That makes it hard to offer many points of direct comparison, or to say where the L...
70%
computershopper.com
Updated:
2017-11-04 03:35:35
If you haven't seen LG's logo on a notebook computer before here in the States, you're not alone. LG just entered the U.S. notebook market in late 2015, ramping up its laptop-maker street cred with a line of ultrabook-style laptops whose set-apart feature...
Good Incredibly lightweight for the screen size, Gorgeous IPS display, Solid performance, Enjoyable keyboard, touch-pad feel...
Bad No keyboard backlighting, touch screen, Squashed three-column number pad, Awkwardly placed Webcam, Merely average battery life...
Bottom line Almost impossibly light for its size, the Gram 15 is a peppy 1080p 15-inch ultrabook that's held back only by its battery life and some input-centric quirks. Read More...
70%
Laptopmag.com
Updated:
2017-11-04 03:35:35
The LG Gram 15 gives laptop shoppers a big 15-inch screen at a weight they'll have to hold to believe. This slim wonder weighs just 2.16 pounds, making it the lightest notebook with this size display we've ever tested. While the original 14-inch Gram look...
Good Ultralight body, Almost bezel-less display, Solid multitasking performance...
Bad Lid and deck flex, Relatively short battery life, Display wobbles...
Bottom line The LG Gram 15 is an unbelievably light big-screen notebook that packs solid performance and a great display, but its build quality could be sturdier...
70%