location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark MX617de Laser A4 1200 x 1200 DPI 47 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MX617de
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
35SC784
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646644150 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14479
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Lexmark 35SC784 user manual (11.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lexmark MX617de Laser A4 1200 x 1200 DPI 47 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Mono printing
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 47 ppm
  • - Mono copying Colour scanning Mono faxing
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 1024 MB Built-in processor 800 MHz
  • - 23.6 kg
Warranty: 4 year guarantee
Long product name Lexmark MX617de Laser A4 1200 x 1200 DPI 47 ppm :
The long product name of Lexmark MX617de Laser A4 1200 x 1200 DPI 47 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1200 x 1200 dpi, 25 - 400 %, Dual Core, 800 MHz, 60 - 120 gsm, 561 x 489 x 479 mm, 23.6 kg
More>>>
Lexmark MX617de Laser A4 1200 x 1200 DPI 47 ppm:
The official description of Lexmark MX617de Laser A4 1200 x 1200 DPI 47 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Versatility meets speed. Combines print/copy/scan/fax with faster output and more memory.

The MX617de MFP prints up to 47 pages per minute, and offers built-in Gigabit networking and advanced security features, plus mobile print capability.

Print complex documents fast

Print up to 47 pages per minute, with the first page in as little as 6.5 seconds, thanks to a powerful 800 MHz dual-core processor and 1.0GB of memory (expandable up to 3.0GB) that easily handles complex documents.

Reliable performance

Recommended for printing up to 15,000 pages per month, thanks to our state-of-the-art paper handling.

Run jobs without interruption

Add optional trays to increase input capacity to up to 2,300 sheets, so you won’t have to add paper as often.

Outstanding supplies value

Lexmark’s exclusive Unison™ Toner keeps your cost of printing low, with toner yields that provide great value at budget friendly prices.

Mobile printing

Print from mobile devices using Lexmark’s free Mobile Print app or an optional Wi-Fi adaptor.

Device monitoring

Monitor operating status and supply levels on the printer’s easy-to-use, 7.0-inch [17.8 cm] colour LCD screen or from a remote location via its web interface.

Short summary description Lexmark MX617de Laser A4 1200 x 1200 DPI 47 ppm:
This short summary of the Lexmark MX617de Laser A4 1200 x 1200 DPI 47 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark MX617de, Laser, Mono printing, 1200 x 1200 DPI, A4, Direct printing, Black, Grey

Long summary description Lexmark MX617de Laser A4 1200 x 1200 DPI 47 ppm:
This is an auto-generated long summary of Lexmark MX617de Laser A4 1200 x 1200 DPI 47 ppm based on the first three specs of the first five spec groups.

Lexmark MX617de. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying. Scanning: Colour scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Direct printing. Product colour: Black, Grey

Printing
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
47 ppm
Duplex print speed (colour, normal quality, A4/US Letter)
20 ppm
Time to first page (black, normal)
6.5 s
Copying
Duplex copying *
Yes
Copying *
Mono copying
Copy speed (black, normal quality, A4)
47 cpm
Duplex copy speed (black, US Letter)
23 ppm
Time to first copy (black, normal)
6.5 s
Copier resize
25 - 400%
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution (black)
1200 x 600 ppi
Optical scanning resolution (colour)
600 x 600 ppi
Maximum scan area
216 x 356 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CCD
Scan to
E-mail, FTP, USB
Scan speed (colour)
32 ppm
Scan speed (black)
48 ppm
Duplex scan speed (colour)
14 ppm
Duplex scan speed (black)
21 ppm
Image formats supported
JPG, TIF
Document formats supported
PDF, XPS
Fax
Faxing *
Mono faxing
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Features
Recommended duty cycle
2000 - 15000 pages per month
Maximum duty cycle *
175000 pages per month
Digital sender
No
Number of print cartridges *
1
Printing colours *
Black
Page description languages
Microsoft XPS, PCL 5e, PCL 6, PDF 1.7, PPDS, PostScript 3
Input & output capacity
Total number of input trays *
2
Total input capacity *
650 sheets
Total output capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Auto document feeder (ADF) output capacity
50 sheets
Maximum number of input trays
5
Maximum input capacity
2300 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Folio, Legal, Letter, Oficio, Statement, Universal
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
7 3/4, 9, 10, DL
Paper tray media weight
60 - 120 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB port
Yes
USB connector
USB Type-A / USB Type-B
USB 2.0 ports quantity
3
Optional connectivity
Parallel, Serial (RS-232), Wireless LAN
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Security algorithms
IPSec, LEAP, MD5, MSCHAPv2, PEAP, SNMPv3, SSL/TLS, TTLS
Network
Supported network protocols (IPv4)
TCP/IP
Supported network protocols (IPv6)
TCP/IP
Management protocols
HTTP, HTTPs (SSL/TLS), SNMPv1, SNMPv2c, SNMPv3, WINS, IGMP, BOOTP, RARP, APIPA (AutoIP), DHCP, ICMP, DNS, Bonjour, DDNS, mDNS, ARP, NTP, Telnet, Finger
Performance
Maximum internal memory
3072 MB
Card reader integrated
Yes
Internal memory *
1024 MB
Built-in processor
Yes
Processor frequency
800 MHz
Processor cores
2
Sound pressure level (printing)
55 dB
Sound pressure level (duplex printing)
54 dB
Sound pressure level (copying)
56 dB
Sound pressure level (scanning)
55 dB
Sound pressure level (quiet mode)
50 dB
Design
Product colour *
Black, Grey
Market positioning *
Business
Built-in display *
Yes
Display diagonal
17.8 cm (7")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (printing)
640 W
Power consumption (copying)
660 W
Power consumption (scanning)
35 W
Power consumption (ready)
16 W
Power consumption (sleep)
3.3 W
Power consumption (off)
0.4 W
Energy Star Typical Electricity Consumption (TEC)
2.7 kWh/week
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2008
Other operating systems supported
Yes
Operational conditions
Operating relative humidity (H-H)
8 - 80%
Operating temperature (T-T)
16 - 32 °C
Operating altitude
0 - 2896 m
Certificates
Certification
ENERGY STAR, Blue Angel RAL-UZ-171, ICES-003 Class B, BSMI Class B, VCCI Class B, US FDA, UL 60950-1, FCC Class B, cUL CAN/CSA-C22.2 60950-1, NOM, CB EN/IEC 60950-1, CB EN/IEC 60825-1, CE DoC (EN 62301 Class B, EN 62311, CE EN/IEC 60950-1, CE EN/IEC 60825-1, EN 61000-3, EN 55022 Class B, EuP, EN 55024, UL), EFTA (CE), KCC, CCC, CECP, CEL, C-tick DoC, UL-AR, KC mark, UL GS mark, EC 1275, MET-I, ISO 532B, ECMA-370, TED, GOST-R, SII, TER
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
489 mm
Depth
479 mm
Height
561 mm
Weight
23.6 kg
Packaging data
Package width
572 mm
Package depth
599 mm
Package height
673 mm
Package weight
28 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
5000 pages
Manual
Yes
Power cord included
Yes
Warranty card
Yes
Other features
Finishing option
Yes
Software CD
Yes
Documentation CD
Yes
Country Distributor
United Kingdom 1 distributor(s)