location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark CX517de Laser A4 1200 x 1200 DPI 30 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CX517de
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
28EC513
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646644075 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17860
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lexmark CX517de Laser A4 1200 x 1200 DPI 30 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 1200 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 30 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 1024 MB Built-in processor 800 MHz
  • - 28.2 kg
Warranty: 4 years
Long product name Lexmark CX517de Laser A4 1200 x 1200 DPI 30 ppm :
The long product name of Lexmark CX517de Laser A4 1200 x 1200 DPI 30 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1200 x 1200 dpi, 25 - 400 %, 215.9 x 355.6 mm, Dual Core, 800 MHz, 1024 MB, 60 - 176 gsm, 470 x 444 x 589 mm, 28.2 kg
More>>>
Lexmark CX517de Laser A4 1200 x 1200 DPI 30 ppm:
The official description of Lexmark CX517de Laser A4 1200 x 1200 DPI 30 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Versatility and professional colour with higher output capacity. Combines print/copy/scan/fax with more memory and PANTONE colour accuracy.

The CX517de delivers colour printing, copying and scanning up to 30 pages per minute. Includes Gigabit networking, advanced security and duplex scanning, plus mobile print capability.

4 year guarantee

For an added level of peace of mind, you can benefit from 4-year guarantee coverage.

Print complex documents fast

Print up to 30 pages per minute, with the first page in as little as 6.5 seconds, thanks to a powerful 800 MHz dual-core processor and 1.0GB of memory (expandable up to 3.0GB) that easily handles complex documents.

Reliable performance

Recommended for printing up to 7,000 pages per month, thanks to our state-of-the-art paper handling.

Run jobs without interruption

Add optional input trays to increase input capacity to up to 1,450 sheets, so you won’t have to add paper as often.

Outstanding supplies value

Lexmark’s exclusive Unison™ Toner keeps your cost of printing low, with toner yields that provide great value at budget friendly prices.

Mobile printing

Print from mobile devices using Lexmark’s free Mobile Print app or an optional Wi-Fi adaptor.

Device monitoring

Monitor operating status and supply levels on the printer’s easy-to-use, 7.0-inch [17.8 cm] colour LCD screen or from a remote location via its web interface.

Short summary description Lexmark CX517de Laser A4 1200 x 1200 DPI 30 ppm:
This short summary of the Lexmark CX517de Laser A4 1200 x 1200 DPI 30 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark CX517de, Laser, Colour printing, 1200 x 1200 DPI, A4, Direct printing, Grey

Long summary description Lexmark CX517de Laser A4 1200 x 1200 DPI 30 ppm:
This is an auto-generated long summary of Lexmark CX517de Laser A4 1200 x 1200 DPI 30 ppm based on the first three specs of the first five spec groups.

Lexmark CX517de. Print technology: Laser, Printing: Colour printing, Maximum resolution: 1200 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 30 ppm. Copying: Colour copying. Scanning: Colour scanning. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Direct printing. Product colour: Grey

Printing
Print resolution colour
1200 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Print speed (colour, normal quality, A4/US Letter)
30 ppm
Duplex print speed (black, normal quality, A4/US Letter)
15 ppm
Duplex print speed (colour, normal quality, A4/US Letter)
15 ppm
Time to first page (black, normal)
10.5 s
Time to first page (colour, normal)
11.5 s
Copying
Duplex copying *
Yes
Copying *
Colour copying
Copy speed (black, normal quality, A4)
30 cpm
Copy speed (colour, normal quality, A4)
30 cpm
Duplex copy speed (black, US Letter)
15 ppm
Time to first copy (black, normal)
10.8 s
Time to first copy (colour, normal)
11.6 s
Copier resize
25 - 400%
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution (black)
600 x 600 ppi
Optical scanning resolution (colour)
1200 x 600 ppi
Maximum scan area
216 x 356 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CCD
Scan to
E-mail, FTP, USB
Scan speed (colour)
30 ppm
Scan speed (black)
30 ppm
Duplex scan speed (colour)
13 ppm
Duplex scan speed (black)
13 ppm
Image formats supported
JPG, TIF
Document formats supported
PDF, XPS
Fax
Faxing *
Colour faxing
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Features
Recommended duty cycle
1500 - 7000 pages per month
Maximum duty cycle *
85000 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
Microsoft XPS, PCL 5c, PCL 6, PDF 1.7, PPDS, PostScript 3
Input & output capacity
Total number of input trays *
1
Total input capacity *
251 sheets
Total output capacity *
150 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Auto document feeder (ADF) output capacity
50 sheets
Maximum number of input trays
4
Maximum input capacity
1451 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
Non-ISO print media sizes
Executive, Folio, Legal, Letter, Oficio, Universal
JIS B-series sizes (B0...B9)
B5
Paper tray media weight
60 - 176 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB port
Yes
USB connector
USB Type-A / USB Type-B
USB 2.0 ports quantity
3
Optional connectivity
Wireless LAN
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Security algorithms
IPSec, LEAP, MD5, MSCHAPv2, PEAP, SNMPv3, SSL/TLS, TTLS
Network
Supported network protocols (IPv4)
TCP/IP IPv4, AppleTalk
Supported network protocols (IPv6)
TCP/IP IPv6, TCP, UDP
Management protocols
HTTP, HTTPs (SSL/TLS), SNMPv1, SNMPv2c, SNMPv3, WINS, IGMP, BOOTP, RARP, APIPA (AutoIP), DHCP, ICMP, DNS, DDNS, mDNS, ARP, NTP, Telnet, Finger
Network printing methods
LPR/LPD, Direct IP (Port 9100), Enhanced IP (Port 9400), FTP, TFTP, ThinPrint .print integration, Telnet, IPP 1.0, 1.1, 2.0 (Internet Printing Protocol), Microsoft Web Services WSD, Pull Printing
Authentication method
802.1x
Performance
Maximum internal memory
3072 MB
Internal memory *
1024 MB
Built-in processor
Yes
Processor frequency
800 MHz
Processor cores
2
Sound pressure level (printing)
50 dB
Sound pressure level (duplex printing)
52 dB
Sound pressure level (copying)
50 dB
Sound pressure level (scanning)
49 dB
Sound pressure level (quiet mode)
45 dB
Sound power level (standby)
16 dB
Design
Product colour *
Grey
Market positioning *
Business
Built-in display *
Yes
Display diagonal
17.8 cm (7")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (max)
640 W
Power consumption (average operating)
600 W
Power consumption (printing)
600 W
Power consumption (copying)
640 W
Power consumption (scanning)
55 W
Power consumption (ready)
35 W
Power consumption (sleep)
3.7 W
Power consumption (off)
0.5 W
Energy Star Typical Electricity Consumption (TEC)
2.9 kWh/week
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2
Other operating systems supported
HP-UX 11.11, HP-UX 11.23, HP-UX 11.31, IBM AIX 5.3, IBM AIX 6.1, IBM AIX 7.1, Novell Distributed Print Services (NDPS), Novell NetWare 5.x, Novell NetWare 6.x, Novell Open Enterprise Server, Solaris 10, Solaris 10 SPARC, Solaris 11, Solaris 11 SPARC, Solaris 9 SPARC
Operational conditions
Operating relative humidity (H-H)
8 - 80%
Operating temperature (T-T)
16 - 32 °C
Operating altitude
0 - 2896 m
Certificates
Certification
ENERGY STAR, Blue Angel RAL-UZ-171, ICES-003 Class B, BSMI Class B, VCCI Class B, US FDA, UL 60950-1, FCC Class B, cUL CAN/CSA-C22.2 60950-1, CB EN/IEC 60950-1, CB EN/IEC 60825-1, CE DoC (EN 62301 Class B, EN 62311, CE EN/IEC 60950-1, CE EN/IEC 60825-1, EN 61000-3, EN 55022 Class B, EN 55024, UL), EFTA (CE), KCC, CCC, CECP, CEL, C-tick DoC, UL-AR, KC mark, UL GS mark, EC 1275, MET-I, ISO 532B, ECMA-370, GOST-R, SII, TER
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
444 mm
Depth
589 mm
Height
470 mm
Weight
28.2 kg
Packaging data
Package width
558 mm
Package depth
645 mm
Package height
570 mm
Package weight
32.7 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
3000 pages
Included cartridge capacity (CMY)
1400 pages
Imaging unit included
Yes
Power cord included
Yes
Warranty card
Yes
Other features
Finishing option
No
Software CD
Yes
Documentation CD
Yes
Country Distributor
United Kingdom 2 distributor(s)