location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X5495 All-In-One inkjet printer Colour 4800 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X5495 All-In-One Inkjet Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
22N5027
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15295
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lexmark X5495 All-In-One inkjet printer Colour 4800 x 1200 DPI A4 :
The long product name of Lexmark X5495 All-In-One inkjet printer Colour 4800 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

X5495 All-In-One with Fax
More>>>
Lexmark X5495 All-In-One inkjet printer Colour 4800 x 1200 DPI A4:
The official description of Lexmark X5495 All-In-One inkjet printer Colour 4800 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Print
Fast! Up to 25 ppm black and 18 ppm color printing(2)
Superior quality printing up to 4800 x 1200 dpi

Fax
Standalone black and color faxing with 33.6 Kbps modem
Supports caller ID
99-speed dials save your most commonly dialed numbers
Automatic redial
Fax forward, broadcast and junk fax blocking (where applicable)

Photo Printing
Print directly from digital memory cards or PictBridge™ compatible digital cameras
Borderless photos on popular photo sizes
Scan-back proof sheet option in standalone memory card mode for selecting photos to print
Lexmark Productivity Studio software makes it easy to crop, rotate and resize photos, 1-touch color fix and red eye reduction
Apply photo effects: sepia, antique gray, antique brown, black & white
Create brilliant photos with optional 6-color printing

Copy
1-Touch PC-free copying (color or black)
Reduction/enlargement capacity from 25% - 400%; including popular photo sizes with your PC
Up to 10 cpm for color or 20 cpm for text documents(3)
1-99 copies at a time
Borderless photo copying

Scan
Flatbed scanner easily handles thick books, reports, and more
48-bit color scanner depth; 16-bit grayscale
Up to 600 x 1200 ppi optical resolution
Easily scan documents to PDF
Optical Character Recognition (OCR) software allows you to easily scan hard copy text documents into a soft copy format

Cartridge Compatibility
Black: 28¹, 28A,34 High Yield
Color: 29¹, 29A, 35 High Yield
Photo: 31

Short summary description Lexmark X5495 All-In-One inkjet printer Colour 4800 x 1200 DPI A4:
This short summary of the Lexmark X5495 All-In-One inkjet printer Colour 4800 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X5495 All-In-One Inkjet Printer, Colour, 4800 x 1200 DPI, 4, A4, 3000 pages per month, 15 ppm

Long summary description Lexmark X5495 All-In-One inkjet printer Colour 4800 x 1200 DPI A4:
This is an auto-generated long summary of Lexmark X5495 All-In-One inkjet printer Colour 4800 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Lexmark X5495 All-In-One Inkjet Printer. Colour, Number of print cartridges: 4, Maximum duty cycle: 3000 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 15 ppm

Features
Colour *
Yes
Maximum duty cycle *
3000 pages per month
Number of print cartridges *
4
Printing
Print speed (colour, draft quality, A4/US Letter)
18 ppm
Print speed (black, draft quality, A4/US Letter)
25 ppm
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
15 ppm
Print speed (colour, normal quality, A4/US Letter)
3.5 ppm
Paper handling
Standard media sizes
10 Envelope 7 3/4 Envelope 9 Envelope A4 A5 B5 Envelope C5 Envelope DL Envelope 6 3/4 Envelope A2 Baronial A6 Card B5 C6 Envelope Custom (Up to 8.5" x 17") Hagaki Card Legal Letter 4 x 6" L 2L Chokei 3 Chokei 4 Chokei 40 Kakugata 3 Kakugata 4 Kakugata 5 Kakugata 6 5 x 7" 13 x 18 cm 10 x 15 cm 10 x 20 cm 4 x 8"
Maximum print size
210 x 297 mm
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Iron-On Transfers, Labels, Photo paper, Plain paper, Transparencies
Non-ISO print media sizes
2l, Hagaki card, l, Legal
A6 Card
Yes
Kakugata sizes (3...6)
Yes
Chokei sizes (3...40)
Yes
Ports & interfaces
I/O ports
USB 2.0 Specification Hi-Speed Certified PictBridge Certified Port USB pass-through via PictBridge port
PictBridge
Yes
Design
Market positioning *
Home & office
Certification
FCC Class B, UL 60950 3rd Edition, CE Class B, CB IEC 60950 IEC 60825-1, C-tick mark Class B, CCC Class B, CSA, ICES Class B, GS (TÜV), SEMKO
System requirements
Mac compatibility
Yes
Compatible operating systems
Microsoft Windows XP Microsoft Windows XP Professional x64 Microsoft Windows Vista Apple Mac OS X (10.3.x-10.4.x Power PC) Microsoft Windows 2000 5.00.2195 or later Microsoft Windows Vista x64 Apple Mac OS X (10.4.4-10.5.x Intel, PowerPC)
Operational conditions
Operating relative humidity (H-H)
8 - 80%
Operating temperature (T-T)
16 - 32 °F
Weight & dimensions
Width
454 mm
Depth
321 mm
Height
192 mm
Weight
6.27 kg
Packaging data
Package weight
7.81 kg
Other features
Dimensions (WxDxH)
454 x 321 x 192 mm
Print technology
Inkjet
Type
Thermal Inkjet
Media types supported
Card Stock, Envelopes, Labels, Plain Paper, Transparencies, Banner (A4 or Letter), Hagaki Card, Iron-On Transfers, Photo Paper, Heavy Weight Matte Paper
Internal modem
Yes
Package dimensions (WxDxH)
566 x 399 x 264 mm