Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - CF, Memory Stick (MS), MicroSD (TransFlash), microSDHC, miniSD, miniSDHC, MMC, MMC+, MS Duo, MS PRO, MS PRO Duo, MS PRO Duo Mark 2, MS Pro-HG Duo, RS-MMC, SD, SDHC, SDXC, xD
- - USB 3.2 Gen 1 (3.1 Gen 1)
- - 5000 Mbit/s
- - White
Long product name Lexar Multi-Card 25-in-1 USB 3.0 card reader USB 3.2 Gen 1 (3.1 Gen 1) White
:
Multi-Card 25-in-1 USB 3.0 Reader
The long product name of Lexar Multi-Card 25-in-1 USB 3.0 card reader USB 3.2 Gen 1 (3.1 Gen 1) White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Multi-Card 25-in-1 USB 3.0 Reader
More>>>
Short summary description Lexar Multi-Card 25-in-1 USB 3.0 card reader USB 3.2 Gen 1 (3.1 Gen 1) White:
This short summary of the Lexar Multi-Card 25-in-1 USB 3.0 card reader USB 3.2 Gen 1 (3.1 Gen 1) White data-sheet is auto-generated and uses the product title and the first six key specs.
Lexar Multi-Card 25-in-1 USB 3.0, CF, Memory Stick (MS), MicroSD (TransFlash), microSDHC, miniSD, miniSDHC, MMC, MMC+, MS Duo, MS..., White, 5000 Mbit/s, USB 3.2 Gen 1 (3.1 Gen 1)
Long summary description Lexar Multi-Card 25-in-1 USB 3.0 card reader USB 3.2 Gen 1 (3.1 Gen 1) White:
This is an auto-generated long summary of Lexar Multi-Card 25-in-1 USB 3.0 card reader USB 3.2 Gen 1 (3.1 Gen 1) White based on the first three specs of the first five spec groups.
Lexar Multi-Card 25-in-1 USB 3.0. Compatible memory cards: CF, Memory Stick (MS), MicroSD (TransFlash), microSDHC, miniSD, miniSDHC, MMC, MMC+, MS Duo, MS..., Product colour: White, Data transfer rate: 5000 Mbit/s. Interface type: USB 3.2 Gen 1 (3.1 Gen 1)