This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne KVM-0213 KVM switch Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KVM-0213
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
590215
Category
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12821
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:13:36
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description LevelOne KVM-0213 KVM switch Black:
This short summary of the LevelOne KVM-0213 KVM switch Black data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne KVM-0213, 2048 x 1536 pixels, Black

Long summary description LevelOne KVM-0213 KVM switch Black:
This is an auto-generated long summary of LevelOne KVM-0213 KVM switch Black based on the first three specs of the first five spec groups.

LevelOne KVM-0213. Keyboard port type: PS/2, Mouse port type: PS/2, Video port type: VGA. Maximum resolution: 2048 x 1536 pixels, Scan interval: 20 s. Product colour: Black, Cable length: 1.2 m, Certification: FCC, CE. Weight: 410 g. Connectivity technology: Wired, Dimensions (WxDxH): 63 x 81 x 23.5 mm

Ports & interfaces
Number of computers controlled *
2
Keyboard port type *
PS/2
Mouse port type *
PS/2
Video port type *
VGA
Headphone outputs
3
Performance
Maximum resolution *
2048 x 1536 pixels
Scan interval
20 s
Design
Product colour *
Black
Design
Cable length
1.2 m
Certification
FCC, CE
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Weight
410 g
Other features
Connectivity technology
Wired
Dimensions (WxDxH)
63 x 81 x 23.5 mm