location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo TAB 4 10 HD Kids Case

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TAB 4 10 HD Kids Case
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZG38C01715 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191376803187 show
Category:
Protective cases for tablets such as the iPad.
Tablet Cases Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38815
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:56:58
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenovo TAB 4 10 HD Kids Case :
The long product name of Lenovo TAB 4 10 HD Kids Case. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TAB 4 10 HD Kids Case
More>>>
Short summary description Lenovo TAB 4 10 HD Kids Case:
This short summary of the Lenovo TAB 4 10 HD Kids Case data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo TAB 4 10 HD Kids Case, Bumper, Lenovo, TAB4 10, 25.4 cm (10")

Long summary description Lenovo TAB 4 10 HD Kids Case:
This is an auto-generated long summary of Lenovo TAB 4 10 HD Kids Case based on the first three specs of the first five spec groups.

Lenovo TAB 4 10 HD Kids Case. Case type: Bumper, Brand compatibility: Lenovo, Compatibility: TAB4 10, Maximum screen size: 25.4 cm (10")

Features
Compatibility *
TAB4 10
Maximum screen size *
25.4 cm (10")
Case type *
Bumper
Product main colour *
Blue
Features
Brand compatibility *
Lenovo
Protection features
Dust resistant, Scratch resistant
Packaging data
Quantity per pack
1 pc(s)
Screen protector
Yes
Country Distributor
Australia 1 distributor(s)
United Kingdom 2 distributor(s)