Lenovo logo

Lenovo ThinkCentre A60 AMD Athlon 3800+ 1 GB DDR2-SDRAM 250 GB NVIDIA GeForce 6100 Windows XP Professional Tower PC

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16710
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkCentre A60 AMD Athlon 3800+ 1 GB DDR2-SDRAM 250 GB NVIDIA GeForce 6100 Windows XP Professional Tower PC:

Lenovo ThinkCentre A60, 2 GHz, AMD Athlon, 1 GB, 250 GB, DVD±RW, Windows XP Professional

Long summary description Lenovo ThinkCentre A60 AMD Athlon 3800+ 1 GB DDR2-SDRAM 250 GB NVIDIA GeForce 6100 Windows XP Professional Tower PC:

Lenovo ThinkCentre A60. Frekuensi pemproses: 2 GHz, Keluarga pemproses: AMD Athlon, Model pemproses: 3800+. Memori dalaman: 1 GB, Jenis memori dalaman: DDR2-SDRAM. Kapasiti keseluruhan storan: 250 GB, Jenis pemacu gentian kaca: DVD±RW. Model penyesuai grafik penuh: NVIDIA GeForce 6100. Sistem operasi yang dipasang: Windows XP Professional. Bekalan Kuasa: 250 W. Jenis casis: Tower. Jenis produk: PC. Berat: 10,9 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.