location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre TS A51 P4 540-3.2G SFF Intel® Pentium® 4 0.5 GB DDR-SDRAM 80 GB Windows XP Professional PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
A
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TS ThinkCentre A51 P4 540-3.2G
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VLE7DUK
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations show
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16096
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:30:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkCentre TS A51 P4 540-3.2G SFF Intel® Pentium® 4 0.5 GB DDR-SDRAM 80 GB Windows XP Professional PC :
  • - PC 225 W
  • - Intel® Pentium® 4 3.2 GHz
  • - 0.5 GB DDR-SDRAM
  • - 80 GB DVD-ROM
  • - Intel® GMA 900
  • - Windows XP Professional
Warranty: Three year parts and labour, Onsite Repair.
Long product name Lenovo ThinkCentre TS A51 P4 540-3.2G SFF Intel® Pentium® 4 0.5 GB DDR-SDRAM 80 GB Windows XP Professional PC :
The short editorial description of Lenovo ThinkCentre TS A51 P4 540-3.2G SFF Intel® Pentium® 4 0.5 GB DDR-SDRAM 80 GB Windows XP Professional PC

TS THINKCENTRE A51 P4 540-3.2G 80GB 512MB COMBO WXPP ENET UK (P4)
More>>>
Lenovo ThinkCentre TS A51 P4 540-3.2G SFF Intel® Pentium® 4 0.5 GB DDR-SDRAM 80 GB Windows XP Professional PC:
The official marketing text of Lenovo ThinkCentre TS A51 P4 540-3.2G SFF Intel® Pentium® 4 0.5 GB DDR-SDRAM 80 GB Windows XP Professional PC as supplied by the manufacturer

The ThinkCentre A51 series is the stable platform that offers a blend of essential features and technology, including Intel Pentium 4 processors, Intel Graphics Media Accelerator 900 performance, USB 2.0 ports, numerous security features, and powerful software tools to back up and protect your data - all at an affordable price.

Short summary description Lenovo ThinkCentre TS A51 P4 540-3.2G SFF Intel® Pentium® 4 0.5 GB DDR-SDRAM 80 GB Windows XP Professional PC:
This short summary of the Lenovo ThinkCentre TS A51 P4 540-3.2G SFF Intel® Pentium® 4 0.5 GB DDR-SDRAM 80 GB Windows XP Professional PC data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre TS A51 P4 540-3.2G, 3.2 GHz, Intel® Pentium® 4, 0.5 GB, 80 GB, DVD-ROM, Windows XP Professional

Long summary description Lenovo ThinkCentre TS A51 P4 540-3.2G SFF Intel® Pentium® 4 0.5 GB DDR-SDRAM 80 GB Windows XP Professional PC:
This is an auto-generated long summary of Lenovo ThinkCentre TS A51 P4 540-3.2G SFF Intel® Pentium® 4 0.5 GB DDR-SDRAM 80 GB Windows XP Professional PC based on the first three specs of the first five spec groups.

Lenovo ThinkCentre TS A51 P4 540-3.2G. Processor frequency: 3.2 GHz, Processor family: Intel® Pentium® 4. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD-ROM. Discrete graphics card model: Intel® GMA 900. Operating system installed: Windows XP Professional. Power supply: 225 W. Chassis type: SFF. Product type: PC. Weight: 8.5 kg

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium® 4
Processor frequency *
3.2 GHz
Processor front side bus
800 MHz
Memory
Internal memory *
0.5 GB
Maximum internal memory *
2 GB
Internal memory type
DDR-SDRAM
Storage
Total storage capacity *
80 GB
Optical drive type *
DVD-ROM
Graphics
Discrete graphics card model *
Intel® GMA 900
Optical drive
DVD read speed
16x
Ports & interfaces
USB 2.0 ports quantity *
8
VGA (D-Sub) ports quantity
1
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Parallel ports quantity
1
Design
Chassis type *
SFF
Performance
Audio system
SoundMAX Cadenza
Performance
Product type *
PC
Software
Operating system installed *
Windows XP Professional
Bundled software
Lotus Notes Stand-alone Client (license), Lotus SmartSuite Millennium (license), IBM Director Agent (web deliverable), Access Program, ThinkVantage Client Security Solution, ThinkVantage Rescue and Recovery with Rapid Restore, Norton AntiVirus 2004 OEM Version, PC Doctor diagnostics
Power
Power supply *
225 W
Weight & dimensions
Width *
309 mm
Depth *
359 mm
Height *
85 mm
Weight *
8.5 kg
Packaging content
Display included *
No
Other features
Video adapter, bus
PCI Express
Storage drive type
SATA
Security features
-Power on password -Security slot (for attachment of optional cable lock) -Serial port I/O control -U-Bolt anchoring feature -Parallel port I/O control -Hard drive I/O control -Diskette I/O control -Hard disk drive password -Diskette Boot inhibit -Configuration password -Boot without keyboard or mouse
Diskette drive memory
1.44 MB
CD read speed
48x
CD write speed
48x
CD rewrite speed
32x
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet
Source Testseek summary Average rating
Reviews
Updated:
2015-02-04 05:26:07
Uk has collected 2 expert reviews for Lenovo ThinkCentre TS A51 P4 540-3.2G SFF Intel® Pentium® 4 0.5 GB DDR-SDRAM 80 GB Windows XP Professional PC and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
pcmag.com
Updated:
2015-02-04 05:26:07
The Lenovo ThinkCentre A51 Ultra Small ($1,299 direct, $899 without monitor) is a secure small form factor business desktop suited for both the small office and for enterprises. Unlike older small-sized systems, such as the Apple Mac mini), which hav...
Good Compact. Shares Ultrabay components (optical and removable hard drives) with ThinkPad line. Hardware security, including biometrics. Easy-to-service components. Internal power supply.
Bad Not very expandable. Non-removable palm rest in keyboard.
Bottom line With a compact form factor, decent pricing, and proven quality, the Lenovo ThinkCentre A51 Ultra Small should easily find a home in offices around the country...
80%
pcworld.com_techhive.com
Updated:
2015-02-04 05:26:07
Well-designed office PC takes up little space and permits easy--though limited--upgrades to extend its useful life.
Good Small footprint; well designed...
Bad Modest performer; limited expandability...
Bottom line Adequate expandability will keep this small-footprint PC on office desktops well into the future.
75%