location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre TS A51 P4 630-3G Intel® Pentium® 4 0.25 GB DDR2-SDRAM 80 GB Intel® GMA 900 Windows XP Professional Tower PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
A
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TS ThinkCentre A51 P4 630-3G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VKL7HBF
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20078
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo ThinkCentre TS A51 P4 630-3G Intel® Pentium® 4 0.25 GB DDR2-SDRAM 80 GB Intel® GMA 900 Windows XP Professional Tower PC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC 310 W
  • - Intel® Pentium® 4 630 3 GHz
  • - 0.25 GB DDR2-SDRAM
  • - 80 GB DVD-ROM
  • - Intel® GMA 900
  • - Windows XP Professional
Warranty: Three year parts and labour, Customer Carry-in.
Long product name Lenovo ThinkCentre TS A51 P4 630-3G Intel® Pentium® 4 0.25 GB DDR2-SDRAM 80 GB Intel® GMA 900 Windows XP Professional Tower PC :
The short editorial description of Lenovo ThinkCentre TS A51 P4 630-3G Intel® Pentium® 4 0.25 GB DDR2-SDRAM 80 GB Intel® GMA 900 Windows XP Professional Tower PC

TS THINKCENTRE A51 P4 630-3G 80GB 256MB DVD XPP ENET I915GV BF (P4)
More>>>
Lenovo ThinkCentre TS A51 P4 630-3G Intel® Pentium® 4 0.25 GB DDR2-SDRAM 80 GB Intel® GMA 900 Windows XP Professional Tower PC:
The official marketing text of Lenovo ThinkCentre TS A51 P4 630-3G Intel® Pentium® 4 0.25 GB DDR2-SDRAM 80 GB Intel® GMA 900 Windows XP Professional Tower PC as supplied by the manufacturer

The ThinkCentre A51 series is the stable platform that offers a blend of essential features and technology, including Intel Pentium 4 processors, Intel Graphics Media Accelerator 900 performance, USB 2.0 ports, numerous security features, and powerful software tools to back up and protect your data - all at an affordable price.

Short summary description Lenovo ThinkCentre TS A51 P4 630-3G Intel® Pentium® 4 0.25 GB DDR2-SDRAM 80 GB Intel® GMA 900 Windows XP Professional Tower PC:
This short summary of the Lenovo ThinkCentre TS A51 P4 630-3G Intel® Pentium® 4 0.25 GB DDR2-SDRAM 80 GB Intel® GMA 900 Windows XP Professional Tower PC data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre TS A51 P4 630-3G, 3 GHz, Intel® Pentium® 4, 0.25 GB, 80 GB, DVD-ROM, Windows XP Professional

Long summary description Lenovo ThinkCentre TS A51 P4 630-3G Intel® Pentium® 4 0.25 GB DDR2-SDRAM 80 GB Intel® GMA 900 Windows XP Professional Tower PC:
This is an auto-generated long summary of Lenovo ThinkCentre TS A51 P4 630-3G Intel® Pentium® 4 0.25 GB DDR2-SDRAM 80 GB Intel® GMA 900 Windows XP Professional Tower PC based on the first three specs of the first five spec groups.

Lenovo ThinkCentre TS A51 P4 630-3G. Processor frequency: 3 GHz, Processor family: Intel® Pentium® 4, Processor: 630. Internal memory: 0.25 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD-ROM. Discrete graphics card model: Intel® GMA 900. Operating system installed: Windows XP Professional. Power supply: 310 W. Chassis type: Tower. Product type: PC. Weight: 12.5 kg

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium® 4
Processor *
630
Processor number of cores
1
Processor threads
2
Processor frequency *
3 GHz
Processor socket
LGA 775 (Socket T)
Processor cache
2 MB
Processor cache type
L2
Processor front side bus
800 MHz
Bus type
FSB
FSB Parity
No
Processor lithography
90 nm
Processor operating modes
64-bit
Processor series
Intel Pentium 4 600 Series supporting Hyper-Threading Technology
Processor codename
Prescott
Thermal Design Power (TDP)
84 W
Tcase
66.6 °C
Number of Processing Die Transistors
169 M
Processing die size
135 mm²
CPU multiplier (bus/core ratio)
15
ECC supported by processor
No
Memory
Internal memory *
0.25 GB
Internal memory type
DDR2-SDRAM
Storage
Total storage capacity *
80 GB
Optical drive type *
DVD-ROM
Graphics
Discrete graphics card model *
Intel® GMA 900
Optical Drive
DVD read speed
16x
Ports & interfaces
USB 2.0 ports quantity *
6
VGA (D-Sub) ports quantity
1
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports quantity
1
Microphone in
Yes
Headphone outputs
1
Serial ports quantity
1
Parallel ports quantity
1
Design
Chassis type *
Tower
Performance
Audio system
SoundMAX Cadenza
Product type *
PC
Software
Operating system installed *
Windows XP Professional
Bundled software
Lotus Notes Stand-alone Client (license), Lotus SmartSuite Millennium edition (license), Access program, Norton AntiVirus 2005 with 90 days of virus definition upgrades, PC Doctor diagnostics, ThinkVantage Rescue & Recovery with Rapid Restore
Processor special features
Intel Wireless Display (WiDi) Technology
No
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel Clear Video HD Technology
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Idle States
No
Thermal Monitoring Technologies
No
Intel AES New Instructions
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
No
Intel Demand Based Switching
No
Intel Clear Video Technology for MID
No
Processor package size
37.5 x 37.5 mm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
27478
Intel Turbo Boost Technology
No
Intel Hyper-Threading Technology
Yes
Intel® Quick Sync Video Technology
No
Intel My WiFi Technology
No
Intel Anti-Theft Technology
No
Conflict-Free processor
No
Energy Management
Power supply *
310 W
Weight & Dimensions
Width *
178 mm
Depth *
450 mm
Height *
430 mm
Weight *
12.5 kg
Packaging Content
Display included *
No
Other features
Video adapter resolution
2048x1536 16777216 colors
Video adapter, bus
PCI Express
Hard disk drive type
SATA
Security features
-Hardfile I/O control -Parallel port I/O control -Power on password -Serial port I/O control -U-Bolt anchoring feature -Security slot (for attachment of optional cable lock) -Boot without keyboard or mouse -Boot sequence control -Diskette boot inhibit -Diskette I/O control -Configuration password
Diskette drive
1.44 MB
Networking features
Ethernet/Fast Ethernet