Lenovo logo

Lenovo IdeaCentre K330 Intel® Core™ i5 i5-2300 6 GB DDR3-SDRAM 1 TB Windows 7 Home Premium Tower PC Hitam

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82064
Info modified on:
23 Jul 2024, 21:38:55
Short summary description Lenovo IdeaCentre K330 Intel® Core™ i5 i5-2300 6 GB DDR3-SDRAM 1 TB Windows 7 Home Premium Tower PC Hitam:

Lenovo IdeaCentre K330, 2,8 GHz, Intel® Core™ i5, 6 GB, 1 TB, DVD-ROM, Windows 7 Home Premium

Long summary description Lenovo IdeaCentre K330 Intel® Core™ i5 i5-2300 6 GB DDR3-SDRAM 1 TB Windows 7 Home Premium Tower PC Hitam:

Lenovo IdeaCentre K330. Frekuensi prosesor: 2,8 GHz, Keluarga prosesor: Intel® Core™ i5, Model prosesor: i5-2300. Memori internal: 6 GB, Tipe memori internal: DDR3-SDRAM, Kecepatan memori: 1333 MHz. Total kapasitas penyimpanan: 1 TB, Pembaca kartu terintegrasi, Tipe drive optikal: DVD-ROM. Model adaptor grafis pada papan induk: Intel® HD Graphics 2000. Sistem operasi yang terpasang: Windows 7 Home Premium, Arsitektur sistem operasi: 64-bit. Tipe sasis: Tower. Jenis produk: PC. Warna produk: Hitam

Specs
Options
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.