location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad T42 PM1700 512MB 40GB US 35.8 cm (14.1") 0.5 GB DDR-SDRAM AMD Mobility Radeon 7500 Windows XP Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
T
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad T42 PM1700 512MB 40GB US
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UW24WUS
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12037
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:57:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad T42 PM1700 512MB 40GB US 35.8 cm (14.1") 0.5 GB DDR-SDRAM AMD Mobility Radeon 7500 Windows XP Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.7 GHz
  • - 35.8 cm (14.1") 1024 x 768 pixels 4:3
  • - 0.5 GB DDR-SDRAM
  • - 40 GB DVD-ROM
  • - AMD Mobility Radeon 7500
  • - 4.5 h
  • - Windows XP Professional
Warranty: Three year (system battery:one year) parts and labour, On-site Repair.
Long product name Lenovo ThinkPad T42 PM1700 512MB 40GB US 35.8 cm (14.1") 0.5 GB DDR-SDRAM AMD Mobility Radeon 7500 Windows XP Professional :
The long product name of Lenovo ThinkPad T42 PM1700 512MB 40GB US 35.8 cm (14.1") 0.5 GB DDR-SDRAM AMD Mobility Radeon 7500 Windows XP Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkPad T42 PM1700 512MB 40GB US
More>>>
Lenovo ThinkPad T42 PM1700 512MB 40GB US 35.8 cm (14.1") 0.5 GB DDR-SDRAM AMD Mobility Radeon 7500 Windows XP Professional:
The official description of Lenovo ThinkPad T42 PM1700 512MB 40GB US 35.8 cm (14.1") 0.5 GB DDR-SDRAM AMD Mobility Radeon 7500 Windows XP Professional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

In the office, on the road and anywhere in between, the ThinkPad T Series notebooks are the ideal solution for frequent travelers requiring full functionality without a heavy load.

Short summary description Lenovo ThinkPad T42 PM1700 512MB 40GB US 35.8 cm (14.1") 0.5 GB DDR-SDRAM AMD Mobility Radeon 7500 Windows XP Professional:
This short summary of the Lenovo ThinkPad T42 PM1700 512MB 40GB US 35.8 cm (14.1") 0.5 GB DDR-SDRAM AMD Mobility Radeon 7500 Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad T42 PM1700 512MB 40GB US, 1.7 GHz, 35.8 cm (14.1"), 1024 x 768 pixels, 0.5 GB, 40 GB, Windows XP Professional

Long summary description Lenovo ThinkPad T42 PM1700 512MB 40GB US 35.8 cm (14.1") 0.5 GB DDR-SDRAM AMD Mobility Radeon 7500 Windows XP Professional:
This is an auto-generated long summary of Lenovo ThinkPad T42 PM1700 512MB 40GB US 35.8 cm (14.1") 0.5 GB DDR-SDRAM AMD Mobility Radeon 7500 Windows XP Professional based on the first three specs of the first five spec groups.

Lenovo ThinkPad T42 PM1700 512MB 40GB US. Processor frequency: 1.7 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 40 GB, Optical drive type: DVD-ROM. Discrete graphics card model: AMD Mobility Radeon 7500. Operating system installed: Windows XP Professional. Weight: 2.2 kg

Display
Display diagonal *
35.8 cm (14.1")
Display resolution *
1024 x 768 pixels
Native aspect ratio
4:3
Processor
Processor manufacturer *
Intel
Processor frequency *
1.7 GHz
Processor front side bus
400 MHz
Memory
Internal memory *
0.5 GB
Internal memory type
DDR-SDRAM
Storage
Total storage capacity *
40 GB
Optical drive type *
DVD-ROM
Graphics
Discrete graphics card model *
AMD Mobility Radeon 7500
Discrete graphics card *
Yes
Maximum graphics card memory
0.032 GB
Audio
Audio system
SoundMAX
Number of built-in speakers
2
Optical drive
DVD read speed
8x
CD read speed
24x
CD write speed
24x
CD rewrite speed
24x
Network
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet/IEEE 802.11b
Ports & interfaces
USB 2.0 ports quantity *
2
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
CardBus PCMCIA slots quantity
2
Ports & interfaces
CardBus PCMCIA slot type
Type II
SmartCard slot
No
I/O ports
Expansion Bus port (for Dock II/Mini Dock or Port Replicator II)
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Parallel ports quantity
1
Keyboard
Keyboard type
Full size
Pointing device
ThinkPad UltraNav
Software
Operating system installed *
Windows XP Professional
Bundled software
Access Program, Drive Letter Access, Record Now, ThinkVantage Access Connections, ThinkVantage Rescue and Recovery with Rapid Restore, Norton AntiVirus 2004, PC-Doctor, InterVideo WinDVD Creator, Intervideo WinDVD, Adobe Acrobat Reader
Battery
Battery life (max)
4.5 h
Weight & dimensions
Weight *
2.2 kg
Hard drive
Storage drive type
ATA-100 (Enhanced IDE)
Video
Video adapter resolution
2048x1536 16777216 colors
Video adapter, bus
AGP 4X
Other features
Security features
-Hard disk drive password -Power-on password -Security Slot -Supervisor password
Infrared data port
Yes
Dimensions (WxDxH)
311 x 255 x 27 mm
Display
LCD
Battery type
6 Cell
Wake-on-Ring ready
No
TV-in port
No
Wake-on-LAN ready
Yes
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
56K V.92