Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 26630997 data-sheets &
28892 brands
– register (free)
Laptops
Lenovo ThinkPad R50e PM 735 1.7GHz 38.1 cm (15") 0.5 GB DDR-SDRAM 60 GB Windows XP Home Edition
Lenovo ThinkPad R50e PM 735 1.7GHz 38.1 cm (15") 0.5 GB DDR-SDRAM 60 GB Windows XP Home Edition
Edit this data-sheet
Embed the product datasheet into your content
XML product data for Lenovo UR0J8ND
XML doc
Icecat LIVE: JS for Lenovo UR0J8ND
Icecat Live DOC
JSON product data for Lenovo UR0J8ND
JSON DOC
CSV product data for Lenovo UR0J8ND
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Lenovo
Product family:
ThinkPad
Product series:
R
Product name:
ThinkPad R50e PM 735 1.7GHz
Product code:
UR0J8ND
Category:
Laptops
Icecat Product ID:
342704
Data-sheet quality:
created/standardized by Icecat
Product views:
40368
Info modified on:
30 Jan 2025, 19:16:58
Lenovo UR0J8ND (Icecat)
Embed the product datasheet into your content
XML product data for Lenovo UR0J8ND
XML doc
Icecat LIVE: JS for Lenovo UR0J8ND
Icecat Live DOC
JSON product data for Lenovo UR0J8ND
JSON DOC
CSV product data for Lenovo UR0J8ND
CSV DOC
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE