Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 26502252 data-sheets &
28870 brands
– register (free)
Laptops
Lenovo ThinkPad R50e PM 735 1.7GHz 38.1 cm (15") 0.5 GB DDR-SDRAM 60 GB Windows XP Home Edition
Lenovo ThinkPad R50e PM 735 1.7GHz 38.1 cm (15") 0.5 GB DDR-SDRAM 60 GB Windows XP Home Edition
Edit this data-sheet
Embed the product datasheet into your content
XML product data for Lenovo UR0J8BE
XML doc
Icecat LIVE: JS for Lenovo UR0J8BE
Icecat Live DOC
JSON product data for Lenovo UR0J8BE
JSON DOC
CSV product data for Lenovo UR0J8BE
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Lenovo
Product family:
ThinkPad
Product series:
R
Product name:
ThinkPad R50e PM 735 1.7GHz
Product code:
UR0J8BE
Category:
Laptops
Icecat Product ID:
324289
Data-sheet quality:
created/standardized by Icecat
Product views:
33588
Info modified on:
30 Jan 2025, 19:46:36
Lenovo UR0J8BE (Icecat)
Embed the product datasheet into your content
XML product data for Lenovo UR0J8BE
XML doc
Icecat LIVE: JS for Lenovo UR0J8BE
Icecat Live DOC
JSON product data for Lenovo UR0J8BE
JSON DOC
CSV product data for Lenovo UR0J8BE
CSV DOC
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE