Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 26502252 data-sheets &
28870 brands
– register (free)
Laptops
Lenovo ThinkPad R50e PM 715 1.5GHz 38.1 cm (15") 0.25 GB DDR-SDRAM 30 GB Windows XP Professional
Lenovo ThinkPad R50e PM 715 1.5GHz 38.1 cm (15") 0.25 GB DDR-SDRAM 30 GB Windows XP Professional
Edit this data-sheet
Embed the product datasheet into your content
XML product data for Lenovo UR0BJNU
XML doc
Icecat LIVE: JS for Lenovo UR0BJNU
Icecat Live DOC
JSON product data for Lenovo UR0BJNU
JSON DOC
CSV product data for Lenovo UR0BJNU
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Lenovo
Product family:
ThinkPad
Product series:
R
Product name:
ThinkPad R50e PM 715 1.5GHz
Product code:
UR0BJNU
Category:
Laptops
Icecat Product ID:
342436
Data-sheet quality:
created/standardized by Icecat
Product views:
22486
Info modified on:
30 Jan 2025, 20:04:11
Lenovo UR0BJNU (Icecat)
Embed the product datasheet into your content
XML product data for Lenovo UR0BJNU
XML doc
Icecat LIVE: JS for Lenovo UR0BJNU
Icecat Live DOC
JSON product data for Lenovo UR0BJNU
JSON DOC
CSV product data for Lenovo UR0BJNU
CSV DOC
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE