Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 26611380 data-sheets &
28892 brands
– register (free)
Laptops
Lenovo ThinkPad R52 PM 760 2.0GHz 38.1 cm (15") 0.5 GB DDR2-SDRAM 60 GB Intel® GMA 900 Windows XP Professional
Lenovo ThinkPad R52 PM 760 2.0GHz 38.1 cm (15") 0.5 GB DDR2-SDRAM 60 GB Intel® GMA 900 Windows XP Professional
Edit this data-sheet
Embed the product datasheet into your content
XML product data for Lenovo UJ56JNU
XML doc
Icecat LIVE: JS for Lenovo UJ56JNU
Icecat Live DOC
JSON product data for Lenovo UJ56JNU
JSON DOC
CSV product data for Lenovo UJ56JNU
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Lenovo
Product family:
ThinkPad
Product series:
R
Product name:
ThinkPad R52 PM 760 2.0GHz
Product code:
UJ56JNU
Category:
Laptops
Icecat Product ID:
377050
Data-sheet quality:
created/standardized by Icecat
Product views:
28311
Info modified on:
29 Jan 2025, 18:59:13
Lenovo UJ56JNU (Icecat)
Embed the product datasheet into your content
XML product data for Lenovo UJ56JNU
XML doc
Icecat LIVE: JS for Lenovo UJ56JNU
Icecat Live DOC
JSON product data for Lenovo UJ56JNU
JSON DOC
CSV product data for Lenovo UJ56JNU
CSV DOC
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE