location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo TS ThinkPad T43 Cent1800 512MB 60GB WXPP 38.1 cm (15") 0.5 GB DDR2-SDRAM AMD Mobility Radeon X300 Windows XP Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TS ThinkPad T43 Cent1800 512MB 60GB WXPP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UC3F5GE
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27878
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:57:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo TS ThinkPad T43 Cent1800 512MB 60GB WXPP 38.1 cm (15") 0.5 GB DDR2-SDRAM AMD Mobility Radeon X300 Windows XP Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.86 GHz
  • - 38.1 cm (15") 1024 x 768 pixels 4:3
  • - 0.5 GB DDR2-SDRAM
  • - 60 GB DVD-ROM
  • - AMD Mobility Radeon X300
  • - 3.7 h
  • - Windows XP Professional
Warranty: Three years parts and labor (system battery: one year).
Long product name Lenovo TS ThinkPad T43 Cent1800 512MB 60GB WXPP 38.1 cm (15") 0.5 GB DDR2-SDRAM AMD Mobility Radeon X300 Windows XP Professional :
The long product name of Lenovo TS ThinkPad T43 Cent1800 512MB 60GB WXPP 38.1 cm (15") 0.5 GB DDR2-SDRAM AMD Mobility Radeon X300 Windows XP Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TS ThinkPad T43 Cent1800 512MB 60GB WXPP
More>>>
Lenovo TS ThinkPad T43 Cent1800 512MB 60GB WXPP 38.1 cm (15") 0.5 GB DDR2-SDRAM AMD Mobility Radeon X300 Windows XP Professional:
The official description of Lenovo TS ThinkPad T43 Cent1800 512MB 60GB WXPP 38.1 cm (15") 0.5 GB DDR2-SDRAM AMD Mobility Radeon X300 Windows XP Professional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

In the office, on the road and anywhere in between, ThinkPad T Series notebooks are the ideal solution for frequent travelers requiring full functionality without a heavy load.

Short summary description Lenovo TS ThinkPad T43 Cent1800 512MB 60GB WXPP 38.1 cm (15") 0.5 GB DDR2-SDRAM AMD Mobility Radeon X300 Windows XP Professional:
This short summary of the Lenovo TS ThinkPad T43 Cent1800 512MB 60GB WXPP 38.1 cm (15") 0.5 GB DDR2-SDRAM AMD Mobility Radeon X300 Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo TS ThinkPad T43 Cent1800 512MB 60GB WXPP, 1.86 GHz, 38.1 cm (15"), 1024 x 768 pixels, 0.5 GB, 60 GB, Windows XP Professional

Long summary description Lenovo TS ThinkPad T43 Cent1800 512MB 60GB WXPP 38.1 cm (15") 0.5 GB DDR2-SDRAM AMD Mobility Radeon X300 Windows XP Professional:
This is an auto-generated long summary of Lenovo TS ThinkPad T43 Cent1800 512MB 60GB WXPP 38.1 cm (15") 0.5 GB DDR2-SDRAM AMD Mobility Radeon X300 Windows XP Professional based on the first three specs of the first five spec groups.

Lenovo TS ThinkPad T43 Cent1800 512MB 60GB WXPP. Processor frequency: 1.86 GHz. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 60 GB, Optical drive type: DVD-ROM. Discrete graphics card model: AMD Mobility Radeon X300. Operating system installed: Windows XP Professional. Weight: 2.4 kg

Display
Display diagonal *
38.1 cm (15")
Display resolution *
1024 x 768 pixels
Native aspect ratio
4:3
Processor
Processor manufacturer *
Intel
Processor frequency *
1.86 GHz
Processor front side bus
533 MHz
Memory
Internal memory *
0.5 GB
Internal memory type
DDR2-SDRAM
Storage
Total storage capacity *
60 GB
HDD speed
5400 RPM
Optical drive type *
DVD-ROM
Graphics
Discrete graphics card model *
AMD Mobility Radeon X300
Discrete graphics card *
Yes
Maximum graphics card memory
0.064 GB
Audio
Number of built-in speakers
2
Camera
Front camera
No
Optical drive
DVD read speed
8x
CD read speed
24x
CD write speed
24x
CD rewrite speed
24x
Network
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet/IEEE 802.11a/IEEE 802.11b/IEEE 802.11g/Bluetooth
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
2
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Ports & interfaces
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Parallel ports quantity
1
Keyboard
Pointing device
ThinkPad UltraNav
Software
Operating system installed *
Windows XP Professional
Bundled software
ThinkVantage Access Connections; ThinkVantage Client Security Solution; ThinkVantage Rescue Recovery, PC-Doctor, Adobe Acrobat Reader
Battery
Battery life (max)
3.7 h
Security
Fingerprint reader
Yes
Weight & dimensions
Weight *
2.4 kg
Hard drive
Storage drive type
ATA-100 (Enhanced IDE)
Video
Video adapter resolution
2048x1536 16777216 colors
Video adapter, bus
PCI Express
Other features
Infrared data port
Yes
Dimensions (WxDxH)
329 x 268 x 31 mm
Display
LCD
Battery type
6 Cell Lithium-Ion
Wake-on-Ring ready
No
TV-in port
No
Wake-on-LAN ready
No
HDD user password
Yes
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
56K V.92