location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkStation D20 Intel® Xeon® 5000 Sequence E5620 4 GB DDR3-SDRAM Windows 7 Professional Tower Workstation Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkStation
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
D
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkStation D20
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SNFD4MZ
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885600641354 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14802
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2024 20:09:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkStation D20 Intel® Xeon® 5000 Sequence E5620 4 GB DDR3-SDRAM Windows 7 Professional Tower Workstation Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Workstation Black 1060 W
  • - Intel® Xeon® 5000 Sequence E5620 2.4 GHz
  • - 4 GB DDR3-SDRAM 1066 MHz
  • - DVD-RW
  • - Windows 7 Professional
Long product name Lenovo ThinkStation D20 Intel® Xeon® 5000 Sequence E5620 4 GB DDR3-SDRAM Windows 7 Professional Tower Workstation Black :
The long product name of Lenovo ThinkStation D20 Intel® Xeon® 5000 Sequence E5620 4 GB DDR3-SDRAM Windows 7 Professional Tower Workstation Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkStation D20 - Intel Xeon E5620 (2.4 GHz), 4GB DDR3 RAM, 500GB SATA HDD, DVD-RW, Gigabit Ethernet, 1060W, 24950, Windows 7 Professional
More>>>
Lenovo ThinkStation D20 Intel® Xeon® 5000 Sequence E5620 4 GB DDR3-SDRAM Windows 7 Professional Tower Workstation Black:
The official description of Lenovo ThinkStation D20 Intel® Xeon® 5000 Sequence E5620 4 GB DDR3-SDRAM Windows 7 Professional Tower Workstation Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

From Lenovo’s exceptional engineers comes the next generation of ThinkStation®, designed exclusively for specialized professionals using graphically and computationally intensive applications. Its groundbreaking design ramps up parallel workflows, enabling professional users to quickly bring their ideas to life.

Equipped with the latest technology from Intel®, the ThinkStation delivers performance that is simply unattainable with a standard desktop PC. The ThinkStation S20 and D20's powerful and efficient Intel® Xeon® processors speed through even the toughest workloads. Sporting up to eight powerful processing cores, the new ThinkStation comes fully equipped with an on-chip memory controller and Intel® QuickPath Interconnect, allowing you to innovate faster than ever before.

The Lenovo ThinkStation has an environmentally conscious, usercentric design that ultimately results in increased productivity. In addition, the performance and quality-focused Lenovo ThinkStation supports ThinkVantage® Technologies such as Rescue and Recovery™ and Client Security Solution, providing users with superior data security.

EXTREME PERFORMANCE
- Brand-new Intel® Xeon® CPUs on both S and D series workstations deliver unmatched performance with incredible efficiency;
- ThinkStation workstations come armed with a full line of bleeding-edge graphics technologies, including the NVIDIA® QUADRO® line, supporting SLI on select D Series configurations, and ATI® FirePro™ graphics;
- With up to a 1060W power supply on the D series, ThinkStation delivers all the juice your key components need to maintain peak performance.

QUIET AN D RELIA BLE
- The ThinkStation’s 24db idle operating noise level makes it nearly undetectable;
- ThinkStation's unique thermal design is engineered for maximum cool air delivery to key components, reducing the risk of hardware failure.

EN VIRONMENTALLY RESPONSI BLE
- Both the S20 and D20 are EPEAT™ GOLD, GREENGUARD® Certified;
- The ThinkStation S20 and D20 contain more than 50% recycled plastics, including 26% post-consumer content;
- All ThinkStation models are RoHS compliant;
- Many ThinkStation models are Energy Star® 5.0 compliant.

EN GINEERE D FOR THE ULTIMATE USER EXPERIENCE
- The ThinkStation’s secure premium cover latch makes the cover easily removable, allowing users to make instant upgrades;
- The ThinkStation’s illuminated front panel and icons make ports easily accessible, especially in studio and office environments;
- The ThinkStation’s ergonomically designed, removable handle makes it easy to carry, move and manage;
- Rack implementation is possible both in the ThinkStation S20 and the ThinkStation D20.

Short summary description Lenovo ThinkStation D20 Intel® Xeon® 5000 Sequence E5620 4 GB DDR3-SDRAM Windows 7 Professional Tower Workstation Black:
This short summary of the Lenovo ThinkStation D20 Intel® Xeon® 5000 Sequence E5620 4 GB DDR3-SDRAM Windows 7 Professional Tower Workstation Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkStation D20, 2.4 GHz, Intel® Xeon® 5000 Sequence, E5620, 4 GB, DVD-RW, Windows 7 Professional

Long summary description Lenovo ThinkStation D20 Intel® Xeon® 5000 Sequence E5620 4 GB DDR3-SDRAM Windows 7 Professional Tower Workstation Black:
This is an auto-generated long summary of Lenovo ThinkStation D20 Intel® Xeon® 5000 Sequence E5620 4 GB DDR3-SDRAM Windows 7 Professional Tower Workstation Black based on the first three specs of the first five spec groups.

Lenovo ThinkStation D20. Processor frequency: 2.4 GHz, Processor family: Intel® Xeon® 5000 Sequence, Processor model: E5620. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Optical drive type: DVD-RW. Operating system installed: Windows 7 Professional. Power supply: 1060 W. Chassis type: Tower. Product type: Workstation. Weight: 24.9 kg. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® 5000 Sequence
Processor model *
E5620
Processor cores
4
Processor threads
8
Processor boost frequency
2.66 GHz
Processor frequency *
2.4 GHz
Processor socket
Socket B (LGA 1366)
Processor cache
12 MB
Processor cache type
Smart Cache
System bus rate
5.86 GT/s
Bus type
QPI
FSB Parity
No
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Xeon 5600 Series
Processor codename
Westmere EP
Thermal Design Power (TDP)
80 W
Tcase
77.6 °C
Number of processors installed
1
Number of QPI links
2
Stepping
B1
CPU multiplier (bus/core ratio)
18
Maximum internal memory supported by processor
288 GB
Memory types supported by processor
DDR3 800/1066
Memory clock speeds supported by processor
800, 1066 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
ECC supported by processor
Yes
Memory
Internal memory *
4 GB
Maximum internal memory *
192 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1066 MHz
Memory channels
Triple-channel
Storage
Optical drive type *
DVD-RW
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
No
RAID support
Yes
RAID levels
0, 1, 5, 10
Ports & interfaces
USB 2.0 ports quantity *
10
VGA (D-Sub) ports quantity
1
PS/2 ports quantity
2
Firewire (IEEE 1394) ports
1
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports
2
Microphone in
Yes
Headphone outputs
1
Serial ports quantity
1
Expansion slots
PCI Express x1 slots
2
PCI Express x4 slots
1
PCI Express x16 slots
2
Design
Chassis type *
Tower
Product colour *
Black
Performance
Audio system
HD 7.1
Product type *
Workstation
Software
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
42.5 X 45 mm
Supported instruction sets
SSE4.2
Processor code
SLBV4
Physical Address Extension (PAE)
40 bit
CPU configuration (max)
2
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
47925
Intel® Turbo Boost Technology
1.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
1060 W
Weight & dimensions
Width *
210 mm
Depth *
602 mm
Height *
434 mm
Weight *
24.9 kg
Packaging content
Display included *
No
Mouse included
Yes
Other features
Power requirements
100-240V; 12/6A
External drive bays
1x 3.5", 3x 5.25"
Internal drive bays
5x 3.5"
Networking features
Gigabit Ethernet (10/100/1000)
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:40:36
Uk has collected 3 expert reviews for Lenovo ThinkStation D20 Intel® Xeon® 5000 Sequence E5620 4 GB DDR3-SDRAM Windows 7 Professional Tower Workstation Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
evogadget.com
Updated:
2013-02-20 06:12:07
Lenovo's ThinkStation D20 has a way of slithering inside you and remaining there until it makes you believe it's irreplaceable. And that you won't be able to go without owning it. This workstation desktop has so much in store for people working for Hollyw...
Bottom line And so we are shown once again that Lenovo is a pro at its job. This ThinkStation D20 is more a specific desktop than one to be used by everybody no matter their field of expertise. The speed will attract you like there's no tomorrow...
0%
jordanitservices.co.uk
Updated:
2011-10-03 22:40:36
John Virata Lenovo's D20 is the company's top of the line ThinkStation workstation. This particular model shipped with dual Intel E5540 2.53GHz Xeon processors (four processor cores), 12GB RAM, and Windows 7 Professional. Graphics was powered by an NV...
0%
pcmag.com
Updated:
2012-04-04 01:17:32
The Lenovo ThinkStation D20 is one of those systems that you know you will need. Are you building components for weapons systems that directly related to national defense? Are you in the editing and mastering stage of a $250 million Hollywood movie? Do yo...
Good Two quad-core processors. Speedy 15,000 rpm hard drive. Lots of expansion room. Workstation-class everything. Has eSATA and FireWire.
Bad It's big. It's pricey. Could use USB 3.0...
Bottom line The Lenovo ThinkStation D20 is a specialized dual-CPU workstation for the engineering, scientific, and Hollywood crowds. It's the big weapon in the arsenal, made for your heavy-hitting users with mission-critical tasks...
80%