Lenovo logo

Lenovo ThinkStation S20 Intel® Xeon® 3000 Sequence W3550 2 GB DDR3-SDRAM Windows 7 Professional Tower Workstation Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18836
Info modified on:
19 Jul 2024, 20:06:56
Short summary description Lenovo ThinkStation S20 Intel® Xeon® 3000 Sequence W3550 2 GB DDR3-SDRAM Windows 7 Professional Tower Workstation Black:

Lenovo ThinkStation S20, 3.06 GHz, Intel® Xeon® 3000 Sequence, W3550, 2 GB, DVD-RW, Windows 7 Professional

Long summary description Lenovo ThinkStation S20 Intel® Xeon® 3000 Sequence W3550 2 GB DDR3-SDRAM Windows 7 Professional Tower Workstation Black:

Lenovo ThinkStation S20. Processor frequency: 3.06 GHz, Processor family: Intel® Xeon® 3000 Sequence, Processor model: W3550. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Optical drive type: DVD-RW. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 625 W. Chassis type: Tower. Product type: Workstation. Weight: 14.5 kg. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.