location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkStation S20 Intel® Xeon® 5000 Sequence X5667 6 GB DDR3-SDRAM Windows 7 Professional Tower Workstation Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkStation
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkStation S20
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SNCF2SE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885600237922 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31868
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkStation S20 Intel® Xeon® 5000 Sequence X5667 6 GB DDR3-SDRAM Windows 7 Professional Tower Workstation Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Workstation Black 625 W
  • - Intel® Xeon® 5000 Sequence X5667 3.06 GHz
  • - 6 GB DDR3-SDRAM 1333 MHz 3 x 2 GB
  • - DVD-RW Card reader integrated
  • - Windows 7 Professional
Warranty: 3 years
Long product name Lenovo ThinkStation S20 Intel® Xeon® 5000 Sequence X5667 6 GB DDR3-SDRAM Windows 7 Professional Tower Workstation Black :
The long product name of Lenovo ThinkStation S20 Intel® Xeon® 5000 Sequence X5667 6 GB DDR3-SDRAM Windows 7 Professional Tower Workstation Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkStation S20 - Intel Xeon X5667 (3.06GHz), 6GB DDR3 RAM, 500GB SATA HDD, DVD-RW, Gigabit Ethernet, 625W, 16330g, Windows 7 Professional
More>>>
Lenovo ThinkStation S20 Intel® Xeon® 5000 Sequence X5667 6 GB DDR3-SDRAM Windows 7 Professional Tower Workstation Black:
The official description of Lenovo ThinkStation S20 Intel® Xeon® 5000 Sequence X5667 6 GB DDR3-SDRAM Windows 7 Professional Tower Workstation Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

From Lenovo’s exceptional engineers comes the next generation of ThinkStation®, designed exclusively for specialized professionals using graphically and computationally intensive applications. Its groundbreaking design ramps up parallel workflows, enabling professional users to quickly bring their ideas to life.

Equipped with the latest technology from Intel®, the ThinkStation delivers performance that is simply unattainable with a standard desktop PC. The ThinkStation S20 and D20's powerful and efficient Intel® Xeon® processors speed through even the toughest workloads. Sporting up to eight powerful processing cores, the new ThinkStation comes fully equipped with an on-chip memory controller and Intel® QuickPath Interconnect, allowing you to innovate faster than ever before.

The Lenovo ThinkStation has an environmentally conscious, usercentric design that ultimately results in increased productivity. In addition, the performance and quality-focused Lenovo ThinkStation supports ThinkVantage® Technologies such as Rescue and Recovery™ and Client Security Solution, providing users with superior data security.

EXTREME PERFORMANCE
- Brand-new Intel® Xeon® CPUs on both S and D series workstations deliver unmatched performance with incredible efficiency;
- ThinkStation workstations come armed with a full line of bleeding-edge graphics technologies, including the NVIDIA® QUADRO® line, supporting SLI on select D Series configurations, and ATI® FirePro™ graphics;
- With up to a 1060W power supply on the D series, ThinkStation delivers all the juice your key components need to maintain peak performance.

QUIET AN D RELIA BLE
- The ThinkStation’s 24db idle operating noise level makes it nearly undetectable;
- ThinkStation's unique thermal design is engineered for maximum cool air delivery to key components, reducing the risk of hardware failure.

EN VIRONMENTALLY RESPONSI BLE
- Both the S20 and D20 are EPEAT™ GOLD, GREENGUARD® Certified;
- The ThinkStation S20 and D20 contain more than 50% recycled plastics, including 26% post-consumer content;
- All ThinkStation models are RoHS compliant;
- Many ThinkStation models are Energy Star® 5.0 compliant.

EN GINEERE D FOR THE ULTIMATE USER EXPERIENCE
- The ThinkStation’s secure premium cover latch makes the cover easily removable, allowing users to make instant upgrades;
- The ThinkStation’s illuminated front panel and icons make ports easily accessible, especially in studio and office environments;
- The ThinkStation’s ergonomically designed, removable handle makes it easy to carry, move and manage;
- Rack implementation is possible both in the ThinkStation S20 and the ThinkStation D20.

Short summary description Lenovo ThinkStation S20 Intel® Xeon® 5000 Sequence X5667 6 GB DDR3-SDRAM Windows 7 Professional Tower Workstation Black:
This short summary of the Lenovo ThinkStation S20 Intel® Xeon® 5000 Sequence X5667 6 GB DDR3-SDRAM Windows 7 Professional Tower Workstation Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkStation S20, 3.06 GHz, Intel® Xeon® 5000 Sequence, X5667, 6 GB, DVD-RW, Windows 7 Professional

Long summary description Lenovo ThinkStation S20 Intel® Xeon® 5000 Sequence X5667 6 GB DDR3-SDRAM Windows 7 Professional Tower Workstation Black:
This is an auto-generated long summary of Lenovo ThinkStation S20 Intel® Xeon® 5000 Sequence X5667 6 GB DDR3-SDRAM Windows 7 Professional Tower Workstation Black based on the first three specs of the first five spec groups.

Lenovo ThinkStation S20. Processor frequency: 3.06 GHz, Processor family: Intel® Xeon® 5000 Sequence, Processor model: X5667. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Card reader integrated, Optical drive type: DVD-RW. Operating system installed: Windows 7 Professional. Power supply: 625 W. Chassis type: Tower. Product type: Workstation. Weight: 16.3 kg. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® 5000 Sequence
Processor model *
X5667
Processor cores
4
Processor threads
8
Processor boost frequency
3.46 GHz
Processor frequency *
3.06 GHz
Processor socket
Socket B (LGA 1366)
Processor cache
12 MB
Processor cache type
Smart Cache
System bus rate
6.4 GT/s
Bus type
QPI
FSB Parity
No
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Xeon 5600 Series
Processor codename
Westmere EP
Thermal Design Power (TDP)
95 W
Tcase
82.9 °C
Number of processors installed
1
Number of QPI links
2
Stepping
B1
CPU multiplier (bus/core ratio)
23
Maximum internal memory supported by processor
288 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
800, 1066, 1333 MHz
Memory bandwidth supported by processor (max)
32 GB/s
ECC supported by processor
Yes
Memory
Internal memory *
6 GB
Maximum internal memory *
12 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
3 x 2 GB
Memory clock speed
1333 MHz
ECC
Yes
Memory channels
Triple-channel
Storage
Optical drive type *
DVD-RW
HDD capacity
500 GB
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
Yes
Ports & interfaces
USB 2.0 ports quantity *
10
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Serial ports quantity
1
Expansion slots
PCI Express x1 slots
1
PCI Express x4 slots
1
PCI slots
1
Design
Chassis type *
Tower
Product colour *
Black
Performance
Audio system
HD 7.1
Product type *
Workstation
Software
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel® Smart Cache
Yes
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
42.5 X 45 mm
Supported instruction sets
SSE4.2
Processor code
SLBVA
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
40 bit
CPU configuration (max)
2
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
47919
Intel® Turbo Boost Technology
1.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
625 W
Weight & dimensions
Width *
175 mm
Depth *
460 mm
Height *
478 mm
Weight *
16.3 kg
Packaging content
Display included *
No
Mouse included
Yes
Other features
Power requirements
100-240V; 50/60Hz
External drive bays
1x 3.5", 2x 5.25"
Internal drive bays
3x 3.5"
Networking features
Gigabit Ethernet (10/100/1000)
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Source Testseek summary Average rating
Reviews
Updated:
2014-06-11 01:32:23
Uk has collected 9 expert reviews for Lenovo ThinkStation S20 Intel® Xeon® 5000 Sequence X5667 6 GB DDR3-SDRAM Windows 7 Professional Tower Workstation Black and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
itreviews.com
Updated:
2014-06-11 01:32:23
With a choice of fast quad-core Xeons, masses of RAM and powerful Nvidia or ATI graphics, the Lenovo ThinkStation S20 is well placed to cope with just about any application youd care to throw at it. High build quality and green credentials also comme...
0%
zdnet.co.uk
Updated:
2014-06-11 01:32:23
This is a well-built workstation with quad-core power to spare, although it could do with more storage options.
Good Choice of 45nm Xeon quadcore processors, Up to 12GB of DDR3 memory, Nvidia or ATI video cards, Supports up to four monitors...
Bad umption benchmark, and find out what issues your business needs to focus on.
Bottom line This is a well-built workstation with quad-core power to spare, although it could do with more storage options...
77%
computeractive.co.uk
Updated:
2014-06-11 01:32:23
The market for high-end workstations to run Cad/Cam and other demanding applications has long been dominated by the likes of Sun, HP and Dell.Lenovo, however, is hoping to get a look in with its new Thinkstation S20 which can be fitted with Intel quad-...
Good Choice of 45nm Xeon quadcore processors; up to 12GB DDR 3 memory; Nvidia or ATI video cards; up to four monitors...
Bad Limited storage options; monitor not included...
Bottom line A well-made workstation with quad-core power to spare, but could do with more storage options...
60%
pcworld.com_techhive.com
Updated:
2014-06-11 01:32:23
Its price ($3784 as of August 23, 2009) puts the Lenovo ThinkStation S20 in the upper-echelon of Power PCs we've tested, and its components are anything but conventional. This workstation-class desktop's 2.93GHz Xeon W3540 CPU is comparable...
Good Strong general performance, Good upgradability...
Bad Poor gaming performance, Storage capacity is very modest...
Bottom line This workstation-class system doesn't measure up well against competing Power PCs...
0%
hothardware.com
Updated:
2014-06-11 01:32:23
IBM has been a name synonymous with computers and technology for nearly 30 years. That point alone leaves little doubt as to why Lenovo moved to acquire IBM’s Personal Computing Division in 2004. When the acquisition was finalized in 2005, Lenovo inst...
Good Great performance, 3-year warranty, Practical, inconspicuous external design, Easy, mostly tool-less internal design, Quiet...
Bad Expensive (but no more so than comparable workstations), Design could be too plain for some people...
Bottom line For the most part, the Lenovo ThinkStation S2 workstation performance matched our expectations. Thanks to its quad-core 2.93GHz, Hyper-Threaded Intel Xeon processor, it offers excellent CPU bandwidth. Add to that the Quadro FX 4800 GPU, and you also g...
0%
pcmag.com
Updated:
2014-06-11 01:32:23
Power users need power. Thats as simple as it gets. The Lenovo ThinkStation S20 ($3,665 direct) has the power to motor through your Digital Content Creation (DCC) tasks like manipulating digital photos and video, plus it also has stability and IT-f...
Good Horsepower to get your work done. EPEAT Gold and other enviro-certifications. ThinkVantage utilities. Easy to service and upgrade. 3 year warranty. McAfee Internet security loaded but not installed.
Bad Its big. Some bloatware. McAfee only has 30-day subscription.
Bottom line The big, black Lenovo ThinkStation S20 is a serious workstation for serious Digital Content Creation (DCC) work. Quad core Xeon (the same one as in the Mac Pro) plus pro-level Quadro graphics means this system means business...
80%
jordanitservices.co.uk
Updated:
2014-06-11 01:32:23
John Virata The Lenovo ThinkStation S20 is the companys mid range workstation that works well in a variety of creative environments, be it video and special effects creation to CAD and animation. Configured with the right graphics card, the unit will...
0%
infoworld.com
Updated:
2014-06-11 01:32:23
Last May, InfoWorld presented a comparative roundup of workstations built on the then-new quad-core processors. In that review, I examined an entry-level machine, two midranges, and a high-end system. While impressed by their muscle, I still felt the...
77%
v3.co.uk
Updated:
2014-06-11 01:32:23
The market for high-end workstations to run Cad/Cam and other demanding applications has long been dominated by the likes of Sun, HP and Dell. Lenovo, however, is hoping to get a look in with its new ThinkStation S20 which can be fitted with Intel quad...
Good Choice of 45nm Xeon quad-core processors; up to 12GB DDR 3 memory; Nvidia or ATI video cards; up to four monitors...
Bad Limited storage options; monitor not included, OVERALL, A well made workstation with quad-core power to spare, but could do with more storage options...
60%