location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Moto C Plus 12.7 cm (5") Dual SIM Android 7.0 4G Micro-USB 1 GB 16 GB 4000 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Moto C Plus
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA800009IT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6947681546202
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14343
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:53:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo Moto C Plus 12.7 cm (5") Dual SIM Android 7.0 4G Micro-USB 1 GB 16 GB 4000 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 12.7 cm (5") 1280 x 720 pixels
  • - MediaTek MT6737 1.3 GHz
  • - 1 GB 16 GB MicroSD (TransFlash) 32 GB
  • - 4G Dual SIM NanoSIM
  • - 802.11b, 802.11g, Wi-Fi 4 (802.11n) Bluetooth 4.2
  • - Single camera 8 MP
  • - Lithium Polymer (LiPo) 4000 mAh
  • - Android 7.0
Long product name Lenovo Moto C Plus 12.7 cm (5") Dual SIM Android 7.0 4G Micro-USB 1 GB 16 GB 4000 mAh Black :
The long product name of Lenovo Moto C Plus 12.7 cm (5") Dual SIM Android 7.0 4G Micro-USB 1 GB 16 GB 4000 mAh Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5" 1280 x 720, MT6737 Quad-core 1.3GHz, 1GB RAM, 16GB, Dual SIM, 5MP/2MP, microSD, Wi-Fi, Bluetooth 4.2, A-GPS, 4000mAh, Android 7.0 Nougat, Starry Black
More>>>
Lenovo Moto C Plus 12.7 cm (5") Dual SIM Android 7.0 4G Micro-USB 1 GB 16 GB 4000 mAh Black:
The official description of Lenovo Moto C Plus 12.7 cm (5") Dual SIM Android 7.0 4G Micro-USB 1 GB 16 GB 4000 mAh Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

heavy-duty quad-core processor
Watch videos, stream music, play games, and more at 4G speed.*

Android™ 7.0
Enjoy an updated version of the world’s most popular operating system.

dual cameras capture it all
From selfies to scenery, get beautifully sharp photos even in low light conditions.

swap SIMs + add storage
Enjoy added flexibility with dual SIM slots‡ and microSD card capability.§

long battery life
Go up to 30 hours without stopping to recharge the power-packed 4000 mAh battery.**

stylish design + 5“ HD screen
Show off with a micro-textured back cover in your favourite colour.†

Short summary description Lenovo Moto C Plus 12.7 cm (5") Dual SIM Android 7.0 4G Micro-USB 1 GB 16 GB 4000 mAh Black:
This short summary of the Lenovo Moto C Plus 12.7 cm (5") Dual SIM Android 7.0 4G Micro-USB 1 GB 16 GB 4000 mAh Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Moto C Plus, 12.7 cm (5"), 1 GB, 16 GB, 8 MP, Android 7.0, Black

Long summary description Lenovo Moto C Plus 12.7 cm (5") Dual SIM Android 7.0 4G Micro-USB 1 GB 16 GB 4000 mAh Black:
This is an auto-generated long summary of Lenovo Moto C Plus 12.7 cm (5") Dual SIM Android 7.0 4G Micro-USB 1 GB 16 GB 4000 mAh Black based on the first three specs of the first five spec groups.

Lenovo Moto C Plus. Display diagonal: 12.7 cm (5"), Display resolution: 1280 x 720 pixels. Processor frequency: 1.3 GHz, Processor family: MediaTek, Processor model: MT6737. RAM capacity: 1 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 7.0. Battery capacity: 4000 mAh. Product colour: Black. Weight: 162 g

Display
Display diagonal *
12.7 cm (5")
Screen shape
Flat
Panel type
IPS
Display resolution *
1280 x 720 pixels
Native aspect ratio
16:9
Touch technology
Multi-touch
Touchscreen type
Capacitive
Second display
No
Processor
Processor family *
MediaTek
Processor model *
MT6737
Processor cores
4
Processor frequency *
1.3 GHz
64-bit computing
Yes
Processor operating modes
64-bit
Storage
RAM capacity *
1 GB
Internal storage capacity *
16 GB
Compatible memory cards *
MicroSD (TransFlash)
Maximum memory card size
32 GB
USB mass storage
Yes
Camera
Rear camera resolution (numeric) *
8 MP
Rear camera aperture number
2.2
Front camera type *
Single camera
Front camera resolution (numeric) *
2 MP
Front camera aperture number
2.8
Rear camera flash *
Yes
Flash type
LED
Video capture resolution (max)
1280 x 720 pixels
Maximum frame rate
30 fps
Resolution at capture speed
1280×720@30fps
Video recording modes
720p
Rear camera type *
Single camera
Auto focus
Yes
Zoom capability
Yes
Video recording
Yes
Network
SIM card capability *
Dual SIM
Mobile network generation *
4G
SIM card type *
NanoSIM
2G standards
GSM
3G standards *
WCDMA
4G standard *
LTE
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth *
Yes
Bluetooth version
4.2
2G bands (primary SIM)
850, 900, 1800, 1900 MHz
3G bands supported
850, 900, 1900, 2100 MHz
Near Field Communication (NFC)
No
Subscription
Subscription type *
No subscription
Ports & interfaces
USB port *
Yes
USB connector type
Micro-USB
USB version
2.0
Headphone connectivity
3.5 mm
Messaging
Short Message Service (SMS)
Yes
Multimedia Messaging Service (MMS)
Yes
Instant messaging (IM)
Yes
Chat
Yes
E-mail
Yes
Design
Form factor *
Bar
Product colour *
Black
Colour name
Starry Black
Performance
Video call
Yes
Personal info management (PIM)
Alarm clock, Calculator, Calendar, Notes, Recorder
Speakerphone
Yes
Flight mode
Yes
Personalization
Ringtones, Shortcuts, Wallpaper
Support for contact groups
Yes
Microphone mute
Yes
Themes
Wallpapers
Vibrating alert
Yes
Navigation
Assisted GPS (A-GPS)
Yes
GPS (satellite)
Yes
Position location *
Yes
Wi-Fi positioning
Yes
Multimedia
FM radio
Yes
Call management
Call waiting
Yes
Call divert
Yes
Call hold
Yes
Auto-redialing
Yes
Call blocking
Yes
Caller ID
Yes
Conference call
Yes
Speed dialling
Yes
Call timer
Yes
Software
Platform *
Android
Operating system installed *
Android 7.0
App distribution platform
Google Play
Battery
Battery technology
Lithium Polymer (LiPo)
Removable battery
Yes
Battery capacity *
4000 mAh
Sensors
Accelerometer
Yes
Orientation sensor
Yes
Weight & dimensions
Width
72.3 mm
Depth
10 mm
Height
144 mm
Weight *
162 g
Certificates
Certification
CE
Packaging content
Quick start guide
Yes
Other features
ROM capacity
16384 MB
Touchscreen
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-01-21 02:32:59
Uk has collected 53 expert reviews for Lenovo Moto C Plus 12.7 cm (5") Dual SIM Android 7.0 4G Micro-USB 1 GB 16 GB 4000 mAh Black and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
teknogadyet.com
Updated:
2018-01-21 02:32:50
Motorola Moto C Plus Review; Big Battery with Character Motorola has been very active this year with a myriad of phone releases. The Moto Z2 Play is their cream of the crop. The Moto C Plus, on the other hand, is their ode to the masses. I have been us...
0%
techpatrl.com
Updated:
2018-01-21 02:32:55
The Moto C Plus is the new affordable smartphone from Motorola and aims for the people who want excellent battery life, stock Android version, and faster 4G LTE connectivity. Does the phone meet our expectation? Kindly head over to the article below to fi...
Good Stock Android, Dual-SIM connectivity, Dedicated microSD slot, 4G LTE support, Speaker, Above average battery life...
Bad Rear camera could be better, Sometimes, it gets laggy when using many applications...
Bottom line We, therefore, conclude that, with the new Motorola Moto C Plus, the consumer opts for a nice smartphone that we can recommend in its price bracket. The device is pretty acceptable to hold despite being a quite weighty. The 720p screen is acceptable but s...
86%
notebookcheck.net
Updated:
2018-01-21 02:32:52
The better Moto C! The Chinese manufacturer Lenovo is trying to stir up the low-budget segment of the smartphone market with its new C series. Our review shows that the Moto C Plus has some paramount improvements compared to its 5-inch counterpart without...
Good bright IPS panel, Dual-SIM, SD card expansion, display calibration, battery runtime, temperature...
Bad 1 GB RAM, weak SoC, slow eMMC memory...
80%
91mobiles.com
Updated:
2018-01-21 02:32:55
This year, Moto has reworked the design language of its smartphones, starting with the Moto G5 Plus ( review ). That has resulted in different aesthetics for its offerings, and the Moto C Plus doesn't really have many similarities with its siblings in ter...
Good Decent hardware, Latest and pure iteration of Android, Beefy battery...
Bad Misses out on the ambient sensor, Average camera performance, Takes a long time to charge, Photos by Raj Rout...
Bottom line I still remember Moto's statement(s) when it introduced the Moto G in November 2013, and then the Moto E in May 2014. It said it aimed to offer quality hardware without any compromises at budget-friendly prices, so even first-time smartphone buyers could...
70%