location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Moto E 4 Plus 14 cm (5.5") Android 7.1.1 4G Micro-USB 3 GB 16 GB 5000 mAh Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Moto E
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4 Plus
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA700075IT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6947681547070
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20090
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:36:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo Moto E 4 Plus 14 cm (5.5") Android 7.1.1 4G Micro-USB 3 GB 16 GB 5000 mAh Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 14 cm (5.5") 1280 x 720 pixels
  • - MediaTek MT6737 1.3 GHz
  • - 3 GB 16 GB MicroSD (TransFlash) 128 GB
  • - 4G
  • - 802.11b, 802.11g, Wi-Fi 4 (802.11n) Bluetooth 4.2 Near Field Communication (NFC)
  • - Single camera 13 MP
  • - 5000 mAh
  • - Android 7.1.1
More>>>
Short summary description Lenovo Moto E 4 Plus 14 cm (5.5") Android 7.1.1 4G Micro-USB 3 GB 16 GB 5000 mAh Grey:
This short summary of the Lenovo Moto E 4 Plus 14 cm (5.5") Android 7.1.1 4G Micro-USB 3 GB 16 GB 5000 mAh Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Moto E 4 Plus, 14 cm (5.5"), 3 GB, 16 GB, 13 MP, Android 7.1.1, Grey

Long summary description Lenovo Moto E 4 Plus 14 cm (5.5") Android 7.1.1 4G Micro-USB 3 GB 16 GB 5000 mAh Grey:
This is an auto-generated long summary of Lenovo Moto E 4 Plus 14 cm (5.5") Android 7.1.1 4G Micro-USB 3 GB 16 GB 5000 mAh Grey based on the first three specs of the first five spec groups.

Lenovo Moto E 4 Plus. Display diagonal: 14 cm (5.5"), Display resolution: 1280 x 720 pixels. Processor frequency: 1.3 GHz, Processor family: MediaTek, Processor model: MT6737. RAM capacity: 3 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. Operating system installed: Android 7.1.1. Battery capacity: 5000 mAh. Product colour: Grey. Weight: 198 g

Display
Display diagonal *
14 cm (5.5")
Screen shape
Flat
Display resolution *
1280 x 720 pixels
Display number of colours
16 million colours
Touch technology
Multi-touch
Touchscreen type
Capacitive
Pixel density
267 ppi
Second display
No
Processor
Processor family *
MediaTek
Processor model *
MT6737
Processor cores
4
Processor frequency *
1.3 GHz
Storage
RAM capacity *
3 GB
Internal storage capacity *
16 GB
Compatible memory cards *
MicroSD (TransFlash)
Maximum memory card size
128 GB
USB mass storage
Yes
Camera
Rear camera resolution (numeric) *
13 MP
Rear camera aperture number
2
Front camera type *
Single camera
Front camera resolution (numeric) *
5 MP
Front camera aperture number
2.2
Rear camera flash *
Yes
Flash type
LED
Maximum frame rate
30 fps
Resolution at capture speed
1280×720@30fps
Video recording modes
720p
Rear camera type *
Single camera
Auto focus
Yes
Zoom capability
Yes
Video recording
Yes
Geotagging
Yes
Network
Mobile network generation *
4G
2G standards
GSM
3G standards *
WCDMA
4G standard *
LTE
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth *
Yes
Bluetooth version
4.2
Bluetooth Low Energy (BLE)
Yes
2G bands (primary SIM)
850, 900, 1800, 1900 MHz
3G bands supported
850, 900, 1700, 1900, 2100 MHz
Tethering (modem-mode)
Yes
Near Field Communication (NFC)
Yes
Subscription
Subscription type *
No subscription
Ports & interfaces
USB port *
Yes
USB connector type
Micro-USB
USB version
2.0
Headphone connectivity
3.5 mm
Messaging
Short Message Service (SMS)
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Instant messaging (IM)
Yes
Chat
Yes
E-mail
Yes
Design
Form factor *
Bar
Product colour *
Grey
Colour name
Iron Gray
Performance
Video call
Yes
Graphics card
Mali T720 MP1
Personal info management (PIM)
Alarm clock, Calculator, Calendar, Events reminder, Notes, To-do list
Speakerphone
Yes
Flight mode
Yes
Personalization
Icons, Menu, Shortcuts
Support for contact groups
Yes
Microphone mute
Yes
Themes
Wallpapers
Vibrating alert
Yes
Navigation
Assisted GPS (A-GPS)
Yes
GPS (satellite)
Yes
GLONASS
Yes
Position location *
Yes
Wi-Fi positioning
Yes
Multimedia
FM radio
Yes
Call management
Call waiting
Yes
Call divert
Yes
Call hold
Yes
Auto-redialing
Yes
Call blocking
Yes
Caller ID
Yes
Conference call
Yes
Speed dialling
Yes
Call timer
Yes
Software
Platform *
Android
Operating system installed *
Android 7.1.1
App distribution platform
Google Play
Google applications
Google Maps, Google Play, YouTube
Battery
Battery capacity *
5000 mAh
Sensors
Proximity sensor
Yes
Accelerometer
Yes
Ambient light sensor
Yes
Orientation sensor
Yes
Weight & dimensions
Width
77.5 mm
Depth
9.55 mm
Height
155 mm
Weight *
198 g
Certificates
Certification
CE
Packaging content
Quick start guide
Yes
Other features
Touchscreen
Yes
Source Testseek summary Average rating
Reviews
Updated:
2020-05-01 09:15:18
Uk has collected 112 expert reviews for Lenovo Moto E 4 Plus 14 cm (5.5") Android 7.1.1 4G Micro-USB 3 GB 16 GB 5000 mAh Grey and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
uk.hardware.info
Updated:
2020-05-01 09:14:56
Mobile networks are constantly being improved. We see faster and faster versions of 4G, while 5G is already being developed. Yet there are plenty of scenarios in which you have to rely on that other wireless connection - wifi. It is time we compared wirel...
Bottom line We note that there are certainly significant differences between individual devices and also between routers and relevant chipsets on the 5 GHz frequencies. At both frequencies and in combination with both the R7800 and the R8000, the differences between...
0%
T3.com
Updated:
2020-05-01 09:14:57
The Moto E4 Plus takes the largely successful and exceptionally cheap Moto E4 and straps a bigger battery to it. If you're prone to roaming far from a power socket, that extremely long battery life makes the E4 Plus very tempting. If you don't, though, yo...
Good Huge battery, Premium feel...
Bad Crap camera, Not the fastest...
Bottom line Life is nasty, brutish and short, but the battery here isn't: two days from a charge is exceptional on any phone, let alone a budget one. The compromise is in the screen, which isn't brilliant, and the processor, which isn't a screamer, and shoving such a...
60%
fhm.com.ph
Updated:
2020-05-01 09:14:57
This scenario is guaranteed to make a bad day even worse: your “old” smartphone 's battery life is now at a single digit (with the bar icon in bright red), you don't have your charger with you, and you left your trusty power bank at home. Imagine the horr...
0%
pinoymetrogeek.com
Updated:
2020-05-01 09:15:02
ads-post] We all love smartphones with longer battery life. But the fact that we also want faster p rocessor s, great camera sensor s, awesome selfie experience in our handsets makes it even more difficult to cherry-pick the features we need for our id...
Bottom line The Motorola Moto E4 Plus is definitely a great contender in the sub Php9K segment. Spending some time with the handset made me drool over the assurance of a long-lasting battery. The fast Android Nougat gives the phone the ability to do most of its task...
0%
pinoymetrogeek.com
Updated:
2020-05-01 09:15:05
The Motorola Moto E4 Plus is the latest entry of the Lenovo-owned company to the feature-centric mid-tier smartphone segment. Specifically, the handset is gunned for users who wanted to squeeze more juice in their devices in lesser price standpoint. In a...
0%
Digitaltrends.com
Updated:
2020-05-01 09:15:06
How do you stand out among a sea of devices all priced roughly the same, with similar spec sheets and features? It's a question many budget phone makers have a difficult time answering – though we found Motorola did a pretty good job of it with the recent...
Good Affordable, Incredibly long-lasting battery, Smooth performance, Excellent Android 7.1.1 experience, Metal build...
Bad Dull, bulky design, Low-resolution display...
Bottom line Yes. The Moto E4 Plus is one of the best devices at its price point, offering unparalleled battery life and performance that defies its modest hardware. While the G5 Plus is certainly worthy of consideration, the E4 Plus is more budget-friendly...
80%
filipinotechaddict.net
Updated:
2020-05-01 09:15:06
Motorola, now a Lenovo company, now targets the sub 10k segment with the launch of the Moto C and Moto E4 Plus. We now have the Moto E4 Plus for review and it targets smartphone buyers on a tight budget but wants more out of their money. Let's get started...
Bottom line The Moto E4 Plus is a pretty exciting phone to review.We are very impressed with the build and overall smoothness of the device. There are still more to explore for our full review but as far as first impressions are concerned, we think you should put the...
0%
techradar.com
Updated:
2020-05-01 09:15:07
Motorola's E4 Plus is the latest phone from the company, packing a huge battery and trying to up the spec despite a low-end price.Battery life is a big concern of almost everyone who wants to buy a new phone, so Motorola has packed this phone with a massi...
Good Huge battery, Curved metal design...
Bad Low screen resolution, Limited power...
Bottom line The Moto E4 Plus totes a large battery that should equal over a full day of use without having to recharge and there's some other impressive spec here considering the low price point...
90%
3g.co.uk
Updated:
2020-05-01 09:15:08
There aren't many phones with big batteries or that you can go beyond a day without charging, but the Moto E4 Plus aims to succeed where almost all other handsets fail, by including a massive battery and keeping you wire-free for longer.That would be reas...
Good Brilliant battery life, Premium build, Low price...
Bad Only just enough power, 720p screen, Not a huge amount of built-in storage...
Bottom line “The Moto E4 Plus is a remarkable entry-level phone. It's cheap, has almost unmatched battery life, a decent build and all the specs and features you need from a smartphone.”Best Motorola Moto E4 Plus dealsTop DealMotorola Moto E4 Plus First 6 months half...
90%
hungrygeeks.ph
Updated:
2020-05-01 09:15:14
Recently launched in the Philippines, the Motorola E4 Plus can now be purchased from Lazada and your favorite retail stores at a price of PhP 8,999.Despite its budget price, the Moto E4 packs a 5.5-inch 720p display and a massive 5000mAh battery. Here are...
0%
mobilephones.com
Updated:
2020-05-01 09:15:15
Build QualityPhone Set UpFeaturesCamera & VideoBattery LifeWith out Motorola Moto E4 Plus review, there really is only one story and that is one of the massive battery held within. You simply will not get a bigger battery for your buck, with a budget pri...
83%
techaeris.com
Updated:
2020-05-01 09:15:00
Motorola isn't exactly one of the top Android smartphone makers anymore but that doesn't mean they don't still make a good product. The Moto e4 Plus is a budget-minded Android device with typical Moto looks and decent budget specs. You can pick up a Moto...
Good Huge 5,000mAh battery gets you through the day and then some, Decent display, Good software experience if you can deal with Amazon extras, Great price for what you get...
Bad Design is a bit bland, same Moto aesthetic, Camera could be better...
Bottom line If you're looking for a decent performing budget phone with massive battery life then the Moto e4 Plus is an excellent choice. If camera performance is more important then look elsewhere. If you're just looking for a basic, decent performing smartphone  i...
88%
tomsguide.com
Updated:
2020-05-01 09:15:00
Motorola’s E lineup targets people who want a dependable smartphone for a low price. While this year’s new edition, the Moto E4, had some appeal as a budget phone, I couldn’t get past its poor battery life.The Moto E4 Plus, another low-priced sibling to...
Good Epic battery lif, Solid rear camer, Attractive pric, Decent display...
Bad No USB-, Heftier than other Moto model, 16GB base capacity is too small...
Bottom line If you need a phone that rarely sleeps, the Moto E4 Plus’s incredible battery life is hard to pass up, especially for less than $200. The device’s display, camera and performance aren’t the best you can get, not even in a budget phone, but they’re good en...
70%
theverge.com
Updated:
2020-05-01 09:15:00
It's sturdy. That's the best way to describe the Moto E4 Plus, the latest budget smartphone from Lenovo's subdivision. The E4 Plus is one of the best phones under $200 — but it won't excite you in the least. It just gets the job done. It's a utilitarian w...
Good Battery life, Nearly stock Android, Great price...
Bad Poor camera, Bad display, No plans for Android Oreo update...
65%
notebookcheck.net
Updated:
2020-05-01 09:15:02
Simple addition. More battery, more RAM, more display - Motorola really means the "Plus" in its Moto E4 Plus. Find out whether these positive aspects outweigh the rather low system performance in our review...
Good good battery runtime, pure Android, good handling, quick-charge function, color-accurate display, very stable case, hardly any heat development...
Bad heavy, occasional juddering and lags, rather low performance, microphone records ambient noise...
79%
phonedog.com
Updated:
2020-05-01 09:15:05
General consensus of ads appearing on smartphones is this: It's unacceptable - when they occur without disclosing that there will be ads, anyway. However, there is one retailer on the market that sells smartphones at a discount price: Amazon. The catch? Y...
0%
phonescoop.com
Updated:
2020-05-01 09:15:06
The Moto E4 Plus from Motorola takes everything that's great about the Moto E4 and amps it up to 11. It isn't a high-end smartphone, but this affordable, big-screened device may be the best option for those who prioritize battery life over everything else...
Bottom line As long as you don't mind the larger and heavier footprint, the Moto E4 Plus delivers huge gains in battery life and camera quality. These make it a better option than the E4 in my eyes, despite the cost and size differences.Motorola didn't do anything to...
80%
androidpolice.com
Updated:
2020-05-01 09:15:06
If you've read our Moto E4 review, you already know what to expect from Moto's budget lineup: reasonable specifications, bloat-free Android, and four-carrier compatibility in the US. All in all, it's a formula that we've found consistently puts Moto at t...
Good 5000mAh. Need I say more? Two full days of fairly intensive use was doable with the E4 Plus, and I could never kill it in a single day alone, While not the best at offangles, this is a reasonably good, if slightly lowres (720p) LCD panel with solid color...
Bad There's no way around it. Performance is serviceable for something costing $180, but the E4 Plus is not a fast phone it's easy to get it to choke up when you start multitasking. It's generally respectable, though, I get why Moto does it (most people still...
Bottom line The Moto E4 gets dangerously close to being the perfect combination of budget phone give and take. Sure, it's slow, but the battery lasts forever. Yes, the display resolution isn't great, but it's a big screen, and I think most people tend to prefer that...
0%
slashgear.com
Updated:
2020-05-01 09:15:07
The Moto E4 Plus Review we've got on deck today rolls through the basics of its hardware and software and offers judgement on its overall value. While the hardware is decent – especially for this price – it's within the long-lasting battery that this devi...
Good High quality software build, Reliability in steadfast brand, Well designed hardware, Aesthetically pleasing, Price is more than reasonable...
Bad Display is 720p, Unlikely there'll be 3rd-party cases, No NFC...
Bottom line Now that the Moto E4 Plus is ready to roll in the United States, we've got an interesting price/value proposition on our hands. Straight from Motorola online this device is available for $179, no strings attached. As such, this device is quite easily one...
80%
pcmag.com
Updated:
2020-05-01 09:15:07
If you hate it when your phone runs out of battery, we have an inexpensive option for you. The unlocked Motorola Moto E4 Plus ($179.99 as tested) has a massive 5,000mAh battery that will carry you through two days of moderate use, or up to a week of stand...
Good Long battery life, Sturdy build, Compatible with all US carriers, Recent Android software...
Bad Occasionally slow performance, Low-light images could be better, Screen resolution isn't the sharpest...
Bottom line The Motorola Moto E4 Plus is an affordable, well-built phone with a big battery that will last for well over a day of use...
0%
phonearena.com
Updated:
2020-05-01 09:15:15
In the world of smartphones, the true rock stars are often the top-tier heavy-hitters — your Samsung Galaxy S-es, your iPhones and Premium Xperias. These are devices that are filled to the brim with the latest and greatest in commercially available hardw...
Good Long battery life, Mostly stock Android experience, Pleasant design, sturdy build, Quick and accurate fingerprint scanner...
Bad Gets slow at times, Poor camera, Low display resolution...
Bottom line It's a tough job to criticize a $180 handset. The Moto E4 Plus' display is certainly not perfect, its camera leaves a lot to be desired, its performance is only good for basic smartphone tasks. But one can justifiably argue that for this price, the Moto E...
70%