Lenovo logo

Lenovo ThinkPad X200, 160GB, 2GB (2x1GB), 12.1 in WXGA TFT, Intel WiFi Link 5300 AGN, Bluetooth, Fingerprint, Camera, 6 Cell Cyl Intel® Core™2 Duo P8600 30,7 cm (12.1") Windows Vista Business

Data-sheet quality:
created by Lenovo
Product views:
10920
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkPad X200, 160GB, 2GB (2x1GB), 12.1 in WXGA TFT, Intel WiFi Link 5300 AGN, Bluetooth, Fingerprint, Camera, 6 Cell Cyl Intel® Core™2 Duo P8600 30,7 cm (12.1") Windows Vista Business:

Lenovo ThinkPad X200, 160GB, 2GB (2x1GB), 12.1 in WXGA TFT, Intel WiFi Link 5300 AGN, Bluetooth, Fingerprint, Camera, 6 Cell Cyl, Intel® Core™2 Duo, 2,4 GHz, 30,7 cm (12.1"), 1280 x 800 пиксели, 2 GB, Windows Vista Business

Long summary description Lenovo ThinkPad X200, 160GB, 2GB (2x1GB), 12.1 in WXGA TFT, Intel WiFi Link 5300 AGN, Bluetooth, Fingerprint, Camera, 6 Cell Cyl Intel® Core™2 Duo P8600 30,7 cm (12.1") Windows Vista Business:

Lenovo ThinkPad X200, 160GB, 2GB (2x1GB), 12.1 in WXGA TFT, Intel WiFi Link 5300 AGN, Bluetooth, Fingerprint, Camera, 6 Cell Cyl. Семејство на процесорот: Intel® Core™2 Duo, Модел на процесорот: P8600, Фреквенција на процесор: 2,4 GHz. Дијагонала на екран: 30,7 cm (12.1"), Резолуција на екран: 1280 x 800 пиксели. Внатрешна меморија: 2 GB. Инсталиран оперативен систем: Windows Vista Business. Тежина: 1,54 kg

Specs
Options
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.