Lenovo logo

Lenovo ThinkPad T400 Intel® Core™2 Duo T9600 35,8 cm (14.1") 2 GB Windows Vista Business

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created by Lenovo
Product views:
12326
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkPad T400 Intel® Core™2 Duo T9600 35,8 cm (14.1") 2 GB Windows Vista Business:

Lenovo ThinkPad T400, Intel® Core™2 Duo, 2,8 GHz, 35,8 cm (14.1"), 1440 x 900 pixels, 2 GB, Windows Vista Business

Long summary description Lenovo ThinkPad T400 Intel® Core™2 Duo T9600 35,8 cm (14.1") 2 GB Windows Vista Business:

Lenovo ThinkPad T400. Processor family: Intel® Core™2 Duo, Processor model: T9600, Processor frequency: 2,8 GHz. Display diagonal: 35,8 cm (14.1"), Display resolution: 1440 x 900 pixels. Internal memory: 2 GB. Operating system installed: Windows Vista Business. Weight: 2,31 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.