Lenovo logo

Lenovo ThinkPad T400 Intel® Core™2 Duo P8800 35.8 cm (14.1") 2 GB DDR3-SDRAM 160 GB AMD Mobility Radeon HD 3470 Windows 7 Professional

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36901
Info modified on:
22 Jan 2025, 05:27:12
Short summary description Lenovo ThinkPad T400 Intel® Core™2 Duo P8800 35.8 cm (14.1") 2 GB DDR3-SDRAM 160 GB AMD Mobility Radeon HD 3470 Windows 7 Professional:

Lenovo ThinkPad T400, Intel® Core™2 Duo, 2.66 GHz, 35.8 cm (14.1"), 2 GB, 160 GB, Windows 7 Professional

Long summary description Lenovo ThinkPad T400 Intel® Core™2 Duo P8800 35.8 cm (14.1") 2 GB DDR3-SDRAM 160 GB AMD Mobility Radeon HD 3470 Windows 7 Professional:

Lenovo ThinkPad T400. Processor family: Intel® Core™2 Duo, Processor model: P8800, Processor frequency: 2.66 GHz. Display diagonal: 35.8 cm (14.1"). Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD-ROM. Discrete graphics card model: AMD Mobility Radeon HD 3470. Operating system installed: Windows 7 Professional. Weight: 2.14 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.