Lenovo ThinkPad T500 (2082BSG) + 3 Years On-site Repair, Next Business Day, Intel® Core™2 Duo, 2.8 GHz, 39.1 cm (15.4"), 1680 x 1050 pixels, 4 GB, 320 GB
Lenovo ThinkPad T500 (2082BSG) + 3 Years On-site Repair, Next Business Day. Processor family: Intel® Core™2 Duo, Processor model: T9600, Processor frequency: 2.8 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1680 x 1050 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: AMD Mobility Radeon HD 3650. Operating system installed: Windows 7 Professional. Weight: 2.63 kg