location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Essential B560 39.6 cm (15.6") 2 GB DDR3-SDRAM 250 GB Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Essential
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
B
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B560
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M489CUK
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9071
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo Essential B560 39.6 cm (15.6") 2 GB DDR3-SDRAM 250 GB Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - 2.13 GHz
  • - 39.6 cm (15.6") 1366 x 768 pixels LED backlight 16:9
  • - 2 GB DDR3-SDRAM 1066 MHz
  • - 250 GB DVD-RW
  • - Ethernet LAN
  • - Windows 7 Professional 64-bit
Long product name Lenovo Essential B560 39.6 cm (15.6") 2 GB DDR3-SDRAM 250 GB Windows 7 Professional Black :
The long product name of Lenovo Essential B560 39.6 cm (15.6") 2 GB DDR3-SDRAM 250 GB Windows 7 Professional Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

B560 - Dual-Core P6200 (2.13GHz), 2GB DDR3 RAM, 250GB SATA HDD, 15.6" LCD(1366x768), Gigabit Ethernet, 802.11b/g/n, DVD-RW, Windows 7 Professional
More>>>
Lenovo Essential B560 39.6 cm (15.6") 2 GB DDR3-SDRAM 250 GB Windows 7 Professional Black:
The official description of Lenovo Essential B560 39.6 cm (15.6") 2 GB DDR3-SDRAM 250 GB Windows 7 Professional Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Rest easy.
Worrying about your PC is no fun. The affordable, user-friendly Lenovo B Series takes the anxiety out of laptop ownership and helps you get your work done faster.

Security made simple.
Safeguard your data with the easy-to-use Lenovo Security Suite1Lenovo Security Suite.
- Protect against unauthorized computer access with simple password setup and fingerprint authentication;
- Log in fast with the integrated fingerprint reader;
- Store important files in a hidden virtual disk that encrypts your files;
- Plus, prevent unauthorized data copying with the USB port locker.

Priceless peace of mind. The easy-to-use Lenovo OneKey Rescue System helps detect and remove viruses and—in the event of a system crash—helps restore your operating system and create recovery discs. No IT training required!

Simplify work and life.
Ergonomic keyboard.
Our keyboards are legendary. Optimally spaced keys, laser-shaped keycaps and a rubberized feel offer the ultimate in typing comfort and help reduce typos.

Wireless that works.
Get great wireless connectivity options and an easy way to manage them. Use ReadyComm software’s simple interface to create, manage and share Internet connections. Set up direct peer-to-peer connections to quickly transfer files between two computers. Connect multiple computers to the Internet with a wireless device from anywhere. And much more!

Convenient features.
Do more with your laptop. Select B Series models include a DVD drive, integrated Web cam, stereo speakers and plenty of ports and slots for your favorite electronic devices.

Latest technology to help you do more.
Breeze through your workday. With the latest Intel processors, advanced NVIDIA switchable graphics and DDR3 memory, you’ll be amazed at how your Lenovo B Series laptop helps you get more done, much faster.

Everything’s better in HD.
Enjoy cutting-edge NVIDIA GeForce HD graphics and enhanced video playback for sharper image quality, increased clarity and customizable color controls with Intel Clear Video Technology4Intel Clear Video Technology.Watch it all on the high-def, LED-backlit widescreen for crisp images with minimal energy consumption. And the 16:9 aspect ratio eliminates those annoying horizontal black bars.

Save energy.
Advanced power- and battery-management software lets you choose from five power schemes, including Super Energy Saver, which can increase battery life by as much as 20%! Reduce power usage by about 40% with our smart thermal solution, featuring a quieter fan that’s less noticeable when it turns on and off.

Short summary description Lenovo Essential B560 39.6 cm (15.6") 2 GB DDR3-SDRAM 250 GB Windows 7 Professional Black:
This short summary of the Lenovo Essential B560 39.6 cm (15.6") 2 GB DDR3-SDRAM 250 GB Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Essential B560, 2.13 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 250 GB, Windows 7 Professional

Long summary description Lenovo Essential B560 39.6 cm (15.6") 2 GB DDR3-SDRAM 250 GB Windows 7 Professional Black:
This is an auto-generated long summary of Lenovo Essential B560 39.6 cm (15.6") 2 GB DDR3-SDRAM 250 GB Windows 7 Professional Black based on the first three specs of the first five spec groups.

Lenovo Essential B560. Processor frequency: 2.13 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD-RW. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 2.2 kg

Design
Product colour *
Black
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
220 cd/m²
Processor
Processor frequency *
2.13 GHz
System bus rate
2.5 GT/s
Processor cache
3 MB
Processor cache type
L3
Memory
Internal memory *
2 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1066 MHz
Maximum internal memory *
8 GB
Storage
Total storage capacity *
250 GB
Number of HDDs installed
1
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD-RW
Card reader integrated
Yes
Audio
Number of built-in speakers
2
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Ethernet LAN
Yes
Bluetooth
No
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Performance
Motherboard chipset
Intel® HM55 Express
Keyboard
Pointing device
Touchpad
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Professional
Security
Cable lock slot
No
Fingerprint reader
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight *
2.2 kg
Other features
AC adapter included
Yes
Infrared data port
No
Type
PC
Display
LCD
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 16:53:11
Uk has collected 5 expert reviews for Lenovo Essential B560 39.6 cm (15.6") 2 GB DDR3-SDRAM 250 GB Windows 7 Professional Black and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
techradar.com
Updated:
2017-01-15 02:59:55
While Lenovo's ThinkPad range usually appeals to business users, its cut-price ThinkPad B560 is a well-built machine that should suit anyone after a cheap portable. It'll suit regular travellers and commuters too, despite a less-than-impressive battery...
Good Good performance, Build quality, Portability...
Bad Battery life, Graphics power...
80%
pcadvisor.co.uk
Updated:
2017-01-15 02:59:55
Priced under £600, the Lenovo IdeaPad G570 has an impressively strong set of specifications. Matching a Sandy Bridge Intel Core i5-2410M processor with 6GB of RAM and an AMD Radeon HD 6370M graphics card has certainly paid off in performance. The Lenov...
Bottom line Lenovo isn’t all about work-focused laptops as it proves with the Lenovo IdeaPad G570, an excellent all-rounder for a very competitive price. The performance is strong in all areas and we were especially impressed by the stylish finish and sturdy build...
90%
notebookcheck.net
Updated:
2011-08-17 16:53:11
The Essential B range serves everyone who wants to buy a loyal office companion for little money , and which doesn't have to be a jack of all trades by any means. So, is it actually a dull, antiquated technology with outdated features? Not quite, since Le...
Good Office performance, Quiet & cool, Low power consumption, Feasible battery life, Resistant case, Fingerprint reader & eSATA, Number pad, Good key drop and pressure point, Good touchpad haptics...
Bad TFT not AR treated, Low contrasts, Narrow viewing angles, Touchpad keys, Fan pulsates slightly, Number pad's layout, Coiling key bed...
Bottom line Lenovo B560 (M488TGE) FreeDOS system with good performance for value ratioThe Lenovo B560 (M488TGE) bids up to date hardware and office qualities with only minor drawbacks for little money. We have reviewed the FreeDOS alternative for 399 euros (4GB RAM)...
81%
Country Distributor
United Kingdom 1 distributor(s)