location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaCentre AIO 3 24ARE05 AMD Ryzen™ 3 4300U 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaCentre
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AIO 3 24ARE05
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F0EW0046GE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195042550467 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2095
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 00:36:00
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo IdeaCentre AIO 3 24ARE05 AMD Ryzen™ 3 4300U 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business All-in-One PC Black 90 W
  • - AMD Ryzen™ 3 4300U 2.7 GHz
  • - 60.5 cm (23.8") Full HD 1920 x 1080 IPS
  • - 8 GB DDR4-SDRAM 3200 MHz 2 x 4 GB
  • - 256 GB SSD Card reader integrated
  • - AMD Radeon Graphics
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 100,1000 Mbit/s Bluetooth 5.0
  • - Windows 10 Home 64-bit
Warranty: 2-year, Depot
Long product name Lenovo IdeaCentre AIO 3 24ARE05 AMD Ryzen™ 3 4300U 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Black :
The long product name of Lenovo IdeaCentre AIO 3 24ARE05 AMD Ryzen™ 3 4300U 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

23.8" FHD (1920x1080) IPS, AMD Ryzen 3 4300U (4C, 4T, 2.7GHz, 4MB), 8GB SO-DIMM DDR4-3200, 256GB SSD M.2, 11ac, 2x2 + BT5.0
More>>>
Lenovo IdeaCentre AIO 3 24ARE05 AMD Ryzen™ 3 4300U 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Black:
The official description of Lenovo IdeaCentre AIO 3 24ARE05 AMD Ryzen™ 3 4300U 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

As slick as it is sleek
Whether it's for entertainment, video calls, or work, the stunning IdeaCentre AIO 3 will look great in any room. And with its elegant base and stand, this 23.8" all-in-one takes up less desk space than you think.

Makes light work of everything
The IdeaCentre AIO 3 runs like a dream—even with heavy workloads. With its AMD Ryzen 3 processer and solid-state drive, it performs smoothly and quickly. It also has the option of 256GB of disk space.

See the difference
The IdeaCentre AIO 3 delivers an exceptional viewing experience. The near-borderless 23.8" FHD display can also be viewed from wide angles, perfect for sharing or watching something with your family.

Feel the difference
By opting for a touchscreen, you can click or drag files directly on the IdeaCentre AIO 3's screen. You'll also enjoy opening apps, looking at photos, and navigating your way around more intuitively.

Short summary description Lenovo IdeaCentre AIO 3 24ARE05 AMD Ryzen™ 3 4300U 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Black:
This short summary of the Lenovo IdeaCentre AIO 3 24ARE05 AMD Ryzen™ 3 4300U 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaCentre AIO 3 24ARE05, 60.5 cm (23.8"), Full HD, AMD Ryzen™ 3, 8 GB, 256 GB, Windows 10 Home

Long summary description Lenovo IdeaCentre AIO 3 24ARE05 AMD Ryzen™ 3 4300U 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Black:
This is an auto-generated long summary of Lenovo IdeaCentre AIO 3 24ARE05 AMD Ryzen™ 3 4300U 60.5 cm (23.8") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Black based on the first three specs of the first five spec groups.

Lenovo IdeaCentre AIO 3 24ARE05. Product type: All-in-One PC. Display diagonal: 60.5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Panel type: IPS. Processor family: AMD Ryzen™ 3, Processor frequency: 2.7 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Built-in camera. Operating system installed: Windows 10 Home. Product colour: Black

Display
Display diagonal *
60.5 cm (23.8")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type *
Full HD
Native aspect ratio
16:9
Panel type
IPS
Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 3
Processor model *
4300U
Processor cores
4
Processor boost frequency
3.7 GHz
Processor frequency *
2.7 GHz
Processor cache
4 MB
Processor cache type
L2 & L3
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Maximum internal memory *
16 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
3200 MHz
Memory layout (slots x size)
2 x 4 GB
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Number of storage drives installed
1
Number of storage drives supported
2
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
M.2, PCI Express
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
On-board GPU manufacturer
AMD
On-board graphics card family
AMD Radeon Graphics
On-board graphics card model *
AMD Radeon Graphics
Audio
Built-in speaker(s) *
Yes
Number of speakers
2
RMS rated power
3 W
Built-in microphone
Yes
Audio system
HD
Camera
Built-in camera *
Yes
Camera HD type
HD
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Antenna type
2x2
Ethernet LAN *
Yes
Ethernet LAN data rates
100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth version
5.0
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
HDMI version
1.4
Combo headphone/mic port
Yes
DC-in jack
Yes
Design
Product colour *
Black
On/off button
Yes
Performance
Product type *
All-in-One PC
Market positioning
Business
Motherboard chipset
AMD SoC
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Operating system language
German
Power
AC adapter power
90 W
Weight & dimensions
Width (with stand)
541 mm
Depth (with stand)
185 mm
Height (with stand)
446.2 mm
Weight (with stand)
6 kg
Certificates
Compliance certificates
RoHS
Certification
• EPEAT™ Silver (on some models) • ENERGY STAR® 8.0 • ErP Lot 3 and Lot 7 • RoHS compliant
Sustainability
Sustainability certificates
ENERGY STAR, EPEAT Silver, ErP
Packaging content
Mouse included
Yes
Keyboard included
Yes
Keyboard layout
QWERTY
Numeric keypad
Yes
Keyboard language
German
Country Distributor
Deutschland 1 distributor(s)
Österreich 1 distributor(s)