location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Battery Li-Ion 6-Cell f ThinkPad X30

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Battery Li-Ion 6-Cell f ThinkPad X30
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
92P1097 show
Show alternative article codes used in the online market place
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28032
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:16:33
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One year Customer Replaceable Unit.
Long product name Lenovo Battery Li-Ion 6-Cell f ThinkPad X30 :
The long product name of Lenovo Battery Li-Ion 6-Cell f ThinkPad X30. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Battery Li-Ion 6-Cell f ThinkPad X30
More>>>
Lenovo Battery Li-Ion 6-Cell f ThinkPad X30:
The official description of Lenovo Battery Li-Ion 6-Cell f ThinkPad X30 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The X30 Series system battery provides up to 4.0 hours battery life on a ThinkPad X32 notebook and up to 5.0 hours on select ThinkPad X30 and X31 models. Replace your original system battery or carry an extra to stay unplugged longer. The ThinkPad X30 Series 6-Cell Li-Ion Battery is designed to allow your ThinkPad to be docked in the optional ThinkPad X3 UltraBase with the battery in place. The X3 UltraBase also supports the optional ThinkPad Ultrabay 2000 Li-Ion Battery fitted as a second battery in its Ultrabay 2000 modular bay, which further increases your unplugged operation time.

Features & Benefits:

• The ThinkPad X30 Series 6-Cell Li-Ion Battery is identical to the original system battery used with newer systems (now with 4.8Ah capacity)
• Up to five hours battery life (without recharge) on select ThinkPad X30 and X31 models
• Recharges in approximately three to six hours, depending on the ThinkPad system usage
• Over-discharge protection
• Backed by renowned IBM Service and Support.

Short summary description Lenovo Battery Li-Ion 6-Cell f ThinkPad X30:
This short summary of the Lenovo Battery Li-Ion 6-Cell f ThinkPad X30 data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Battery Li-Ion 6-Cell f ThinkPad X30, Battery, Lenovo

Long summary description Lenovo Battery Li-Ion 6-Cell f ThinkPad X30:
This is an auto-generated long summary of Lenovo Battery Li-Ion 6-Cell f ThinkPad X30 based on the first three specs of the first five spec groups.

Lenovo Battery Li-Ion 6-Cell f ThinkPad X30. Type: Battery, Brand compatibility: Lenovo

Features
Type *
Battery
Brand compatibility *
Lenovo
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery voltage
10.8 V
Number of battery cells
6
Battery
Battery life (max)
5 h
Weight & dimensions
Weight
320 g
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
8 - 95%
Brand Image Product code Product Stock Price from
Whitenergy

Whitenergy 4400mAh Lenovo ThinkPad X30 Battery
(show image)
03922 4400mAh Lenovo ThinkPad X30 0.00
(excl. VAT)
0 (incl. VAT)