Lenovo logo

Lenovo IdeaCentre Gaming 5 Gen 6 AMD Ryzen™ 7 5700G 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Tower PC Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12522
Info modified on:
11 Nov 2024, 16:51:21
Short summary description Lenovo IdeaCentre Gaming 5 Gen 6 AMD Ryzen™ 7 5700G 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Tower PC Black:

Lenovo IdeaCentre Gaming 5 Gen 6, 3,8 GHz, AMD Ryzen™ 7, 5700G, 16 GB, DDR4-SDRAM, 512 GB

Long summary description Lenovo IdeaCentre Gaming 5 Gen 6 AMD Ryzen™ 7 5700G 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Tower PC Black:

Lenovo IdeaCentre Gaming 5 Gen 6. Processor frequency: 3,8 GHz, Processor family: AMD Ryzen™ 7, Processor model: 5700G. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 512 GB, Storage media: SSD, Card reader integrated. On-board graphics card model: AMD Radeon Graphics, Discrete graphics card model: NVIDIA GeForce RTX 3060. Power supply: 380 W. Chassis type: Tower. Product type: PC. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.