Lenovo logo

Lenovo Legion T5 AMD Ryzen™ 7 3700X 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3070 Windows 10 Home Tower PC Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87100
Info modified on:
21 May 2025, 16:48:38
Short summary description Lenovo Legion T5 AMD Ryzen™ 7 3700X 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3070 Windows 10 Home Tower PC Black:

Lenovo Legion T5, 3.6 GHz, AMD Ryzen™ 7, 3700X, 16 GB, 512 GB, Windows 10 Home

Long summary description Lenovo Legion T5 AMD Ryzen™ 7 3700X 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3070 Windows 10 Home Tower PC Black:

Lenovo Legion T5. Processor frequency: 3.6 GHz, Processor family: AMD Ryzen™ 7, Processor model: 3700X. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 512 GB, Storage media: SSD. Discrete graphics card model: NVIDIA GeForce RTX 3070. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 550 W. Chassis type: Tower. Product type: PC. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.