location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaCentre 5 Intel® Core™ i3 i3-10100 8 GB DDR4-SDRAM 256 GB SSD Tower PC Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
500
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NA0029KR
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195235192245 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3870
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo IdeaCentre 5 Intel® Core™ i3 i3-10100 8 GB DDR4-SDRAM 256 GB SSD Tower PC Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - No OS
  • - Intel Core i3-10100 (6MB Cache, 3.6GHz)
  • - 8GB (2933MHz) DDR4-SDRAM & 256GB SSD
Long product name Lenovo IdeaCentre 5 Intel® Core™ i3 i3-10100 8 GB DDR4-SDRAM 256 GB SSD Tower PC Grey :
The long product name of Lenovo IdeaCentre 5 Intel® Core™ i3 i3-10100 8 GB DDR4-SDRAM 256 GB SSD Tower PC Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i3-10100 (6MB Cache, 3.6GHz), 8GB DDR4-SDRAM, 256GB SSD, DVD±RW, Intel UHD Graphics 630, LAN, WLAN, Bluetooth, No OS
More>>>
Lenovo IdeaCentre 5 Intel® Core™ i3 i3-10100 8 GB DDR4-SDRAM 256 GB SSD Tower PC Grey:
The official description of Lenovo IdeaCentre 5 Intel® Core™ i3 i3-10100 8 GB DDR4-SDRAM 256 GB SSD Tower PC Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Work or fun—do it all
The IdeaCentre 5i tower desktop was designed to provide higher performance, no matter what you use it for. It is powered by up to 10th Gen Intel® Core™ i processors, and up to 16GB DDR4 memory. Enjoy powerful performance that brings you superfast, smooth, and hassle-free multitasking.

Store all your favorites
No need to worry about storage space with dual drives, featuring both HDD and NVMe M.2 SSD storage. Select from 1TB or 2TB HDD, plus 256GB or 512GB SSD to store thousands of videos, photos, and files. With responsive SSD storage, you can experience shorter boot-up times and faster data transfer speeds.

All about the extras
Connect all the peripherals you need—you have a USB-C port and two USB 3.2 ports to choose from on the front of the tower, within easy reach. The IdeaCentre 5i also comes with four USB 2.0 ports, a 3-in-1 card reader, and an HDMI port, for all of your connections. The front panel has a slider door to protect the ports from dust; simply slide it to the right to do so and to access the optical disc drive.

Easy addition to the home
The sleekly designed IdeaCentre 5i blends perfectly into your home with its sophisticated Mineral Grey chassis. Whether you park it on a counter or tuck it away under a desk, it’s sure to look great. But don’t be fooled by the pretty face—this home PC has the power you need to boost your performance no matter what you do with it.

Short summary description Lenovo IdeaCentre 5 Intel® Core™ i3 i3-10100 8 GB DDR4-SDRAM 256 GB SSD Tower PC Grey:
This short summary of the Lenovo IdeaCentre 5 Intel® Core™ i3 i3-10100 8 GB DDR4-SDRAM 256 GB SSD Tower PC Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaCentre 5, 3.6 GHz, Intel® Core™ i3, i3-10100, 8 GB, 256 GB, DVD±RW

Long summary description Lenovo IdeaCentre 5 Intel® Core™ i3 i3-10100 8 GB DDR4-SDRAM 256 GB SSD Tower PC Grey:
This is an auto-generated long summary of Lenovo IdeaCentre 5 Intel® Core™ i3 i3-10100 8 GB DDR4-SDRAM 256 GB SSD Tower PC Grey based on the first three specs of the first five spec groups.

Lenovo IdeaCentre 5. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i3, Processor model: i3-10100. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2933 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® UHD Graphics 630. Power supply: 380 W. Chassis type: Tower. Product type: PC. Weight: 5.4 kg. Product colour: Grey

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
10th gen Intel® Core™ i3
Processor model *
i3-10100
Processor cores
4
Processor boost frequency
4.3 GHz
Processor frequency *
3.6 GHz
Processor cache
6 MB
Number of processors installed
1
Memory
Internal memory *
8 GB
Maximum internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory slots
2x DIMM
Memory clock speed
2933 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Optical drive type *
DVD±RW
Number of storage drives installed
1
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
NVMe, PCI Express
NVMe
Yes
SSD form factor
M.2
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card model *
Intel® UHD Graphics 630
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
5.0
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
VGA (D-Sub) ports quantity
1
HDMI ports quantity *
1
HDMI version
1.4b
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Headphone outputs
1
Line-out
Yes
Combo headphone/mic port
Yes
Design
Chassis type *
Tower
Colour name
Mineral Grey
Volume
13.6 L
Placement supported
Vertical
Product colour *
Grey
Housing material
Metal
Performance
Motherboard chipset
Intel B460
Audio chip
Realtek ALC222-CG
Audio system
High Definition Audio
Password protection
Yes
Password protection type
HDD, Power on, Supervisor
Product type *
PC
Software
Operating system installed *
No
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Power
Power supply *
380 W
Certificates
Certification
ErP Lot 3
Weight & dimensions
Width *
145 mm
Depth *
284.6 mm
Height *
340 mm
Weight *
5.4 kg
Packaging content
Mouse included
Yes
Keyboard included
Yes