location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Legion 5 Intel® Core™ i9 i9-14900HX Laptop 40.6 cm (16") WQXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Legion
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
83DG00FDMH
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198154023140 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 423
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 00:26:51
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo Legion 5 Intel® Core™ i9 i9-14900HX Laptop 40.6 cm (16") WQXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 11 Home
  • - Intel Core i9-14900HX (36MB Cache)
  • - 40.6 cm (16") WQXGA 2560 x 1600 IPS, NVIDIA GeForce RTX 4070 (8GB GDDR6)
  • - 32GB (5600MHz) DDR5-SDRAM (2 x 16) & 1000GB SSD
Warranty: 2-year, Courier or Carry-in
Long product name Lenovo Legion 5 Intel® Core™ i9 i9-14900HX Laptop 40.6 cm (16") WQXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Grey :
The long product name of Lenovo Legion 5 Intel® Core™ i9 i9-14900HX Laptop 40.6 cm (16") WQXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i9-14900HX (36MB Cache), 32GB DDR5-SDRAM, 1000GB SSD, 40.6 cm (16") WQXGA 2560 x 1600 IPS, Intel UHD Graphics, NVIDIA GeForce RTX 4070 (8GB GDDR6), LAN, WLAN, Webcam, Windows 11 Home
More>>>
Lenovo Legion 5 Intel® Core™ i9 i9-14900HX Laptop 40.6 cm (16") WQXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Grey:
The official description of Lenovo Legion 5 Intel® Core™ i9 i9-14900HX Laptop 40.6 cm (16") WQXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Game without compromise. Go beyond performance with Intel® Core™ processors.
Intel® Core™ processors feature newly optimized hybrid architecture and industry-leading technology that enables you to go beyond gaming and creation. With Intel, you can do it all. From progressing in game to advancing in real life, Intel empowers you to be your best self.

Beyond fast
NVIDIA® GeForce RTX™ 40 Series Laptop GPUs power the world’s fastest laptops for gamers and creators. Built for the era of AI, they deliver a quantum leap in performance with AI-powered DLSS 3 and enable lifelike virtual worlds with full ray tracing. Plus, the Max-Q suite of technologies optimizes system performance, power, battery life, and acoustics for peak efficiency.

Enjoy 3 months of Xbox Game Pass Ultimate on Lenovo Legion Devices
Play Forza Horizon 5, Battlefield V, and hundreds of other PC games on the Lenovo Legion 5i with 3 months of Game Pass, including EA Play. Enjoy iconic franchises like Halo, and many more. Plus, you get free perks, including in-game content, consumables, and more, as well as member discounts of up to 20% off select games in the Game Pass library, and up to 10% off related game add-ons. With games added all the time, there’s always something new to play.*

*Game Pass Ultimate: Subscription continues automatically at regular monthly prices unless cancelled. Subject to xbox.com/subscriptionterms.

Heat off, game on
Legion ColdFront Hyper revolutionizes gaming PC thermal design with two fans spinning in opposite directions and a dedicated hyperchamber that guides cool air, traveling inside the chamber and expelling hot air through rear vents to maintain optimal temperatures. This innovative design delivers up to 25W more power in Extreme Mode, reduces skin temperature by 2°C, and cuts noise by 2dB. Maximize your gaming experience with the unmatched thermal prowess of the Legion ColdFront Hyper.

Game smarter, not harder
Reimagine your gaming journey on the Legion 5i with Lenovo AI Engine+ driven by the LA1 AI chip. Made for gamers who want a hassle-free experience, it simplifies complexity. Flip the Balance Mode switch, and let AI handle intricate configurations and find optimal settings. No more headaches over fine tuning CPU and GPU performance. Lenovo’s AI Engine+ effortlessly unleashes your untapped gaming potential.

Pixel perfect in every frame
Ready to experience true immersion? Unleash your full potential on the Legion 5i’s 16″ large-aspect-ratio PureSight Gaming display. Whether you’re gaming or working on projects, this laptop’s WQXGA (2560 x 1600) resolution paints every detail vividly. Ultra-fast refresh rates, coupled with NVIDIA® G-SYNC®, ensure ultra-smooth gameplay sessions. Enjoy lifelike colour accuracy and 500 nits of brightness complemented by VESA DisplayHDR™ 400 certification. Plus, X-Rite’s colour calibration guarantees precision across a broad spectrum, so you don’t miss a single detail in your content creation or STEM projects.

Precision at your fingertips
Dive into the gaming battlefield armed with the Lenovo Legion TrueStrike keyboard. Feel the rush as you strike with pinpoint precision, thanks to the snappy response and ultra-precise 1.5mm key travel. And for you STEM geniuses, long coding sessions are a breeze with a keyboard designed for comfort. Add a splash of your personality with customizable RGB lighting. Get set for victory, because the Lenovo Legion TrueStrike keyboard isn't just a tool, it's your ultimate gaming and coding ally.

Style from the arena to the lab
Meet the Legion 5i, your ultimate gaming and STEM partner. With its sleek Luna Grey exterior and portable build, it's ready for anything. Four fan modes, signaled by a coloured light indicator, deliver optimum performance. Capture every moment in crystal clear 1080p with the integrated camera, and stay in control with the e-privacy shutter. Plus, with USB-A and USB-C ports, a 3-in-1 MicroSD card reader, and HDMI 2.1, you're always connected. The Legion 5i isn’t just powerful, it’s your reliable wingman in the pursuit of victory and innovation.

Charge in a flash, game to the max
Supercharge your gaming and coding sessions with the Legion 5i, featuring an extensive 80Whr battery. With Super Rapid Charge you can avoid the dorm and get swift recharging, reaching up to 30% of battery life in just 10 minutes, and a substantial 70% in 30 minutes. Perfect for students and gamers on the move, the 140W USB-C charging keeps you ready for dorm game nights without battery concerns. Whether you’re diving into gaming, powering through school projects, or binge-watching your favorite shows, the Legion 5i has the power to keep up with you.

Speed & space unleashed
With memory up to a whopping 32GB and two SO-DIMM slots for future expansion, you can experience unparalleled multitasking and swift performance. Whether you’re gaming, streaming, or tackling tasks, the Legion 5i is here for you. There’s plenty of storage to save your projects, and with high-speed DDR5 memory, your favorite apps will launch in a breeze. This future-proof laptop with room for upgrades is built to last.

Gear up, game on
Legion gives you the freedom to choose your gear, ensuring you’re always ready to elevate your game. Build your ultimate setup with accessories like the Legion Y27h-30 monitor, Legion M300 RGB Gaming Mouse, Legion H200 Gaming Headset, Legion K300 RGB Gaming Keyboard, and the Legion Gaming Mouse Pad. Stay connected, stay in control, and stay ahead with Legion accessories.

Nahimic® Audio by SteelSeries for gamers
Experience gaming on a new level with Nahimic® by SteelSeries on the Legion 5i. Designed specifically for gamers, it delivers immersive 3D audio that enhances your in-game journey. Communicate with your teammates in crystal-clear quality, or mix and share audio streams like a professional. Nahimic® doesn’t just enhance your gaming, it immerses you in it.

Embrace the Lenovo Vantage
Lenovo Vantage allows you to optimize settings elevating your gaming experience. You can adjust, customize, and maximize your laptop’s capabilities through our all-in-one suite of tools. With our real-time performance dashboard, overclocking controls, and Custom Mode with fan control, nothing stands in the way of your success.

Legion Arena, the ultimate gaming hub
Your games all in one place. Legion Arena’s centralized gaming hub easily syncs with popular stores and gaming platforms to give you complete control over how you play, browse, and manage your game library. You can access all your games in one place, no more switching between apps to find your favorite games.

Specifications may vary depending upon region / model.

Short summary description Lenovo Legion 5 Intel® Core™ i9 i9-14900HX Laptop 40.6 cm (16") WQXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Grey:
This short summary of the Lenovo Legion 5 Intel® Core™ i9 i9-14900HX Laptop 40.6 cm (16") WQXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Legion 5, Intel® Core™ i9, 40.6 cm (16"), 2560 x 1600 pixels, 32 GB, 1 TB, Windows 11 Home

Long summary description Lenovo Legion 5 Intel® Core™ i9 i9-14900HX Laptop 40.6 cm (16") WQXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Grey:
This is an auto-generated long summary of Lenovo Legion 5 Intel® Core™ i9 i9-14900HX Laptop 40.6 cm (16") WQXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Grey based on the first three specs of the first five spec groups.

Lenovo Legion 5. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-14900HX. Display diagonal: 40.6 cm (16"), HD type: WQXGA, Display resolution: 2560 x 1600 pixels. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA GeForce RTX 4070. Operating system installed: Windows 11 Home. Product colour: Grey

Design
Colour name
Luna Grey
Product type *
Laptop
Product colour *
Grey
Form factor *
Clamshell
Housing material
Polycarbonate (PC), Acrylonitrile butadiene styrene (ABS), Aluminium
Display
Display diagonal *
40.6 cm (16")
Display resolution *
2560 x 1600 pixels
Touchscreen *
No
HD type
WQXGA
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:10
Anti-glare screen
Yes
Display brightness
500 cd/m²
RGB colour space
sRGB
Colour gamut
100%
Maximum refresh rate
240 Hz
Contrast ratio (typical)
1200:1
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
DisplayHDR 400, Dolby Vision
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i9
Processor generation
Intel® Core™ i9 (14th gen)
Processor model *
i9-14900HX
Processor cores
24
Processor boost frequency
5.8 GHz
Performance cores
8
Efficient cores
16
Performance-core Max Turbo Frequency
5.8 GHz
Efficient-core Max Turbo Frequency
4.1 GHz
Performance-core base frequency
2.2 GHz
Efficient-core base frequency
1.6 GHz
Processor cache
36 MB
Processor cache type
Smart Cache
Processor base power
55 W
Maximum turbo power
157 W
Memory
Internal memory *
32 GB
Internal memory type
DDR5-SDRAM
Memory clock speed
5600 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 16 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
64 GB
Memory channels
Dual-channel
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA GeForce RTX 4070
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
Yes
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics
NVIDIA G-SYNC
Yes
Audio
Audio chip
Realtek ALC3287
Audio system
Nahimic Audio
Number of built-in speakers
2
Speaker power
2 W
Audio
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution
1920 x 1080 pixels
Front camera HD type
Full HD
Privacy camera
Yes
Network
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Mobile network connection *
No
Antenna type
2x2
Ethernet LAN
Yes
Ethernet LAN data rates
100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
5.2
WWAN
Not installed
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.1
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
Motherboard chipset
Intel HM770
Keyboard
Pointing device
Touchpad
Keyboard language
English
Numeric keypad *
Yes
Keyboard backlit
Yes
Keyboard backlit colour
White
Software
Operating system language
Dutch, French, English, German
Operating system installed *
Windows 11 Home
Bundled software
Office Trial
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
80 Wh
Battery life (max)
5.7 h
Continuous video playback time
6.5 h
Fast charging
Yes
Fast charging time (50%)
30 min
Power
AC adapter power
230 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
Security
Fingerprint reader
No
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Password protection
Yes
Password protection type
HDD, Power on, Supervisor
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Maximum shipping altitude
3048 m
Certificates
Compliance certificates
RoHS
Certification
ErP Lot 6 ErP Lot 26 TÜV Rheinland Low Blue Light (Hardware Solution)
Sustainability
Sustainability compliance
Yes
Sustainability certificates
RoHS
Weight & dimensions
Width
359.7 mm
Depth
262.3 mm
Height (front)
1.97 cm
Height (rear)
2.52 cm
Weight *
2.36 kg