location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Legion 5 Pro Intel® Core™ i5 i5-12500H Laptop 40.6 cm (16") WQXGA 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6E (802.11ax) Windows 11 Pro Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Legion
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lenovo Legion 5 Pro
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
82RF009HGE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196379960981 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8343
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 19:28:34
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Lenovo 82RF009HGE user manual (2.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
datasheet (5.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo Legion 5 Pro Intel® Core™ i5 i5-12500H Laptop 40.6 cm (16") WQXGA 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6E (802.11ax) Windows 11 Pro Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 12th Gen Intel® Core™ processors
  • - NVIDIA® GeForce RTX™ 30 Series graphics for high-resolution gaming with the Legion AI Engine
  • - World’s first 16" WQHD+ gaming display with up to 240hz refresh rates
  • - 3D Nahimic drastically improves your gaming enjoyment from the get-go
  • - Play over 100 high-quality PC games with your new Legion PC and 3 free months of Xbox Game Pass
Long product name Lenovo Legion 5 Pro Intel® Core™ i5 i5-12500H Laptop 40.6 cm (16") WQXGA 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6E (802.11ax) Windows 11 Pro Grey :
The long product name of Lenovo Legion 5 Pro Intel® Core™ i5 i5-12500H Laptop 40.6 cm (16") WQXGA 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6E (802.11ax) Windows 11 Pro Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

16" WQXGA (2560x1600) IPS 500nits Anti-glare, 165Hz, 100% sRGB, Dolby Vision, HDR 400, G-Sync, DC dimmer, Intel Core i5-12500H ( P-core 2.5 / 4.5GHz, E-core 1.8 / 3.3GHz), NVIDIA GeForce RTX 3060 6GB GDDR6, 16Gb DDR5, 1TB SSD, Ethernet Gigabith, Wi-Fi 6E 11ax, 2x2 + BT5.1, Windows 11 Pro 64
More>>>
Lenovo Legion 5 Pro Intel® Core™ i5 i5-12500H Laptop 40.6 cm (16") WQXGA 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6E (802.11ax) Windows 11 Pro Grey:
The official description of Lenovo Legion 5 Pro Intel® Core™ i5 i5-12500H Laptop 40.6 cm (16") WQXGA 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6E (802.11ax) Windows 11 Pro Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Desktop-caliber gaming happens with Intel®

With revolutionary performance and efficiency cores, 12th Gen Intel® Core™ processors enable seamless streaming, editing, gaming, and recording, delivering responsiveness where you need it most. Intel® Thread Director and up to Intel® WiFi 6E support keep everything lag-free. At the same time, Intel® Turbo Boost Technology boosts framerate in peak loads, so nothing slows you down.

Ultimate performance for gamers and creators


Experience ultimate performance with the latest NVIDIA® GeForce RTX™ 30 Series Laptop GPUs for gamers and creators with maximum graphical power. Supercharged with Ray Tracing Cores, Tensor Cores, and streaming multiprocessors, as well as AI-Tuned DLSS, the GPU’s thin, light design delivers the most realistic ray-traced graphics, cutting-edge new features, and the power of AI.

Play over 100 high-quality games with three free months of Xbox Game Pass

Play over 100 high-quality games with your new Lenovo Legion PC and three months of Xbox Game Pass-including EA Play. With new games added all the time, there's always something new to play. Download and play in full fidelity or play console games from the cloud with connected controller.

Rise fast, rise first

Never miss a thing with the world's first 16" WQHD+ gaming display with up to 240hz refresh rates, 100% sRGB color accuracy, and Overdrive Technology. VESA DisplayHDR™-certified, the display clocks incredible 3ms response times and comes with Dolby Vision™ support, TÜV Rheinland certification for low blue light, and NVIDIA® G-Sync. Your rivals never stood a chance.

Maximize your frames, revolutionize your gaming

The Lenovo Legion AI Engine cultivates innovation, intelligence, and high performance. It dynamically channels any unused power from the CPU to the GPU or vice versa, based on where it’s needed most. It’s not magic, it’s just machine learning. As well as custom-tuned profiles, enjoy maximum frame rates on many of the most popular AAA PC game titles and new releases in Auto-Detect mode.

Unleash your inner beast with DDR5


At last, DDR5 is here. Push your gaming past what's possible with 2x the bandwidth of DDR4 and tremendous increases in framerate reliability and system power efficiency. Tap into superior resource allocation and improved battery life. And, with up to 32GB of DDR5 memory, the Legion 5i Pro (16" Intel) lets you fully embrace the latest in advanced gaming technologies.

Defeat the heat, and all that’s in your way

With its expansive five-heat pipe layout, the Legion 5i Pro Gen 7 (16" Intel) also has a 140% more powerful fan system with 40% thinner fan blades than its predecessor. The Legion Coldfront 4.0 thermal system gives you three ways to control CPU and GPU temperatures and reduce overall fan noise. And with a dedicated CPU copper heat transfer block, it’s one quick, cool, and quiet beast

Send your nemeses packing, in style

The Legion logo graces an aluminum and magnesium chassis on an aggressively engineered and I/O optimized machine. Competitive at all costs, dialed in to win, and designed for victory. Just remember to design your winning trophy to match.

Strike with speed, play with precision


Thanks to innovative soft-landing switches, the Legion TrueStrike keyboard delivers deep 1.5mm strokes with equal force and 100% anti-ghosting. Strike with extreme precision at hair-trigger speed every time. Or take things to the max with the illuminated 4-Zone RGB backlit Legion Spectrum keyboard with a full-size number pad and larger arrow keys.

Truly immersive, game-changing audio

With its immersive 3D audio and vibrant, rich, and engaging features, Nahimic Audio drastically improves your gaming enjoyment from the get-go. It also enables you to communicate crystal-clearly with teammates for the perfect in-game experience. What’s more, it lets you mix and share audio-streaming journeys like a professional, with ease.

Embrace the Lenovo Vantage


Lenovo Vantage helps you optimize settings to elevate your gaming experience. You can adjust, customize, and maximize your laptop’s capabilities through our all-in-one suite of tools. With our real-time performance dashboard, overclocking controls, and AI-performance tuning with intelligent fan controls, nothing stands in the way of your success.

Enter the Legion Arena, enter the big time

Legion Arena lets you access all your games in one place, no matter where you purchased them from. See what other gamers are playing. Earn playing rewards and gaming achievements. Don’t waste time switching between different apps to see what to play. Just go ahead and play your games from their new home, the Legion Arena.

Short summary description Lenovo Legion 5 Pro Intel® Core™ i5 i5-12500H Laptop 40.6 cm (16") WQXGA 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6E (802.11ax) Windows 11 Pro Grey:
This short summary of the Lenovo Legion 5 Pro Intel® Core™ i5 i5-12500H Laptop 40.6 cm (16") WQXGA 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6E (802.11ax) Windows 11 Pro Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Legion 5 Pro, Intel® Core™ i5, 40.6 cm (16"), 2560 x 1600 pixels, 16 GB, 1 TB, Windows 11 Pro

Long summary description Lenovo Legion 5 Pro Intel® Core™ i5 i5-12500H Laptop 40.6 cm (16") WQXGA 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6E (802.11ax) Windows 11 Pro Grey:
This is an auto-generated long summary of Lenovo Legion 5 Pro Intel® Core™ i5 i5-12500H Laptop 40.6 cm (16") WQXGA 16 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6E (802.11ax) Windows 11 Pro Grey based on the first three specs of the first five spec groups.

Lenovo Legion 5 Pro. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-12500H. Display diagonal: 40.6 cm (16"), HD type: WQXGA, Display resolution: 2560 x 1600 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA GeForce RTX 3060. Operating system installed: Windows 11 Pro. Product colour: Grey

Design
Colour name
Storm Grey
Product type *
Laptop
Product colour *
Grey
Form factor *
Clamshell
Housing material
Aluminium
Market positioning
Gaming
Introduction year
2022
Display
Foldable display
No
Display diagonal *
40.6 cm (16")
Display resolution *
2560 x 1600 pixels
Touchscreen *
No
HD type
WQXGA
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:10
Anti-glare screen
Yes
Display brightness
500 cd/m²
RGB colour space
sRGB
Colour gamut
100%
True Tone technology
Yes
Maximum refresh rate
165 Hz
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
DisplayHDR 400, Dolby Vision
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
12th gen Intel® Core™ i5
Processor model *
i5-12500H
Processor cores
12
Processor boost frequency
4.5 GHz
Processor cache
18 MB
Processor cache type
Smart Cache
Configurable TDP-down
35 W
Memory
Internal memory *
16 GB
Internal memory type
DDR5-SDRAM
Memory clock speed
4800 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 8 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Memory channels
Dual-channel
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
NVMe, PCI Express
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA GeForce RTX 3060
Discrete graphics card memory
6 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
Yes
On-board graphics card family
Intel Iris Xe Graphics
On-board graphics card model *
Intel Iris Xe Graphics
NVIDIA G-SYNC
Yes
Audio
Audio chip
Realtek ALC3287
Audio system
Nahimic Audio
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Front camera HD type
HD
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Mobile network connection *
No
Antenna type
2x2
Ethernet LAN
Yes
Network
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
5.1
WWAN
Not installed
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.1
Thunderbolt 4 ports quantity
1
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
Charging port type
DC-in jack
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Number of USB ports with PowerShare support
2
Performance
Motherboard chipset
Intel SoC
Keyboard
Pointing device
Touchpad
Keyboard layout
QWERTY
Keyboard language
German
Numeric keypad *
Yes
Keyboard backlit
Yes
Keyboard backlit colour
RGB
Keyboard backlit zone
4-zone RGB
Touch Bar
Yes
Software
Operating system architecture
64-bit
Trial software
Office
Operating system installed *
Windows 11 Pro
Processor special features
Intel Flex Memory Access
Yes
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Execute Disable Bit
Yes
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
80 Wh
Battery life (max)
6.55 h
Fast charging
Yes
Power
AC adapter power
300 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
Security
Fingerprint reader
No
Face recognition
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Password protection
Yes
Password protection type
HDD, Power on, Supervisor
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Maximum shipping altitude
3048 m
Certificates
Compliance certificates
RoHS
Certification
TÜV Rheinland High Gaming Performance TÜV Rheinland Low Blue Light (Hardware Solution)
Sustainability
Sustainability certificates
ErP
Weight & dimensions
Width
359.9 mm
Depth
264.4 mm
Height
19.9 mm
Weight *
2.49 kg