location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad Gaming 3 Intel® Core™ i5 i5-10300H Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 6 (802.11ax) FreeDOS Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Gaming 3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
81Y400JJPB
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13727
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 00:22:45
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo IdeaPad Gaming 3 Intel® Core™ i5 i5-10300H Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 6 (802.11ax) FreeDOS Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - FreeDOS
  • - Intel Core i5-10300H (8MB Cache, 2.5GHz)
  • - 39.6 cm (15.6") Full HD 1920 x 1080 IPS, NVIDIA GeForce GTX 1650 Ti (4GB GDDR6)
  • - 8 GB (2933MHz) DDR4-SDRAM (1 x 8) & 512GB SSD
Long product name Lenovo IdeaPad Gaming 3 Intel® Core™ i5 i5-10300H Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 6 (802.11ax) FreeDOS Black :
The long product name of Lenovo IdeaPad Gaming 3 Intel® Core™ i5 i5-10300H Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 6 (802.11ax) FreeDOS Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-10300H (8MB Cache, 2.5GHz), 8 GB DDR4-SDRAM, 512GB SSD, 39.6 cm (15.6") Full HD 1920 x 1080 IPS, Intel UHD Graphics, NVIDIA GeForce GTX 1650 Ti (4GB GDDR6), LAN, WLAN, Webcam, FreeDOS
More>>>
Lenovo IdeaPad Gaming 3 Intel® Core™ i5 i5-10300H Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 6 (802.11ax) FreeDOS Black:
The official description of Lenovo IdeaPad Gaming 3 Intel® Core™ i5 i5-10300H Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 6 (802.11ax) FreeDOS Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Level the playing field
Elevate your game and esports experience with a PC that’ll stand tall in your gaming circle. Engineered with up to a cutting-edge 10th Gen Intel® Core™ i7 processor, discrete NVIDIA® graphics, up to a 120Hz FHD display, and an advanced gaming keyboard, the IdeaPad Gaming 3i laptop projects quiet, intimidating confidence. Enjoy clear visuals and tear-free gameplay on your path to domination.

Big-time gaming in remarkably eye-catching designs
Experience gaming like never before on the IdeaPad Gaming 3i powered by 10th Gen Intel® Core™ H-Series processors. Play and stream the latest AAA titles at peak performance on the IdeaPad Gaming 3i with up to 5.0GHz clock speeds, 6 cores, 12 MB of Intel® Smart Cache, Intel® Thermal Velocity Boost, Intel® Dynamic Tuning and optional Intel® Wi-Fi 6.

Discover your next favorite game
Gain unlimited access to over 100 high-quality PC games on Windows 10 with Xbox Game Pass for PC (Beta)1. Join for a low monthly price during the Beta period2. Download and play new games on day one like Gears 5—plus recent blockbusters like Age of Empires II and critically-acclaimed indie games. With games added all the time, you’ll always have something new to play. 1 Active subscription required; continues until cancelled; game catalog varies over time. Requires Windows 10 and an app to play PC games; see details at xbox.com/pcgamesplan. See xbox.com/gamepass.2 Price subject to availability.

The new supercharger
GeForce® GTX 1650 gaming laptops are built with the breakthrough graphics performance of the award-winning NVIDIA Turing™ architecture. With up to 2x the performance of the GeForce GTX 950M and up to 70% faster than the GTX 1050, it is a supercharger for today’s most popular games, and even faster with modern titles. Step up to better gaming with GeForce GTX.

Game better
Powerful hardware means nothing without a thermal system that can stand the literal heat, and the IdeaPad Gaming 3i laptop was engineered to bring a gaming experience that is quieter and cooler than ever before. Featuring 5th generation thermal engineering, the IdeaPad Gaming 3i features a more robust dual fan and vent system than previous generations, as well as enhanced heat sinks with more support for higher CPU and GPU temperatures. Finally, this gaming laptop offers Q Control, allowing users to adjust the fan speed from Quiet to Balance to Performance Mode for a truly customized thermal experience whether you need battery life, daily usage, or raw power.

Elevate your visuals
Slingshot your gaming visuals light-years forward with a pristine FHD (1920 x 1080) IPS display that reduces stutter, offers smoother frames, and delivers an overall improved gameplay experience. The IdeaPad Gaming 3i laptop lets you game with full confidence in an up-to-120 Hz display for tear-free gaming that looks terrific from any angle.

Going the distance
The right keyboard ergonomics can make all the difference during your marathon gaming sessions. The IdeaPad Gaming 3i hits that need with a spacious layout featuring dedicated media keys, a full-size number pad, large arrow keys, and a 30% larger one-piece trackpad with Windows Precision Drivers. The 1.5mm full key travel—on the full-size blue-backlit keyboard—keeps you gaming for in optimal comfort and immersion.

Designed for sport
The aesthetics of IdeaPad Gaming 3i are designed to thrill any enthusiast, with its eye-catching Chameleon Blue iridescent body that refracts light from every angle (also available in matte Onyx Black) and 15.6" narrow-bezel display that features a top-placed webcam with privacy shutter. From its slim under-24.5mm profile to its elegant curves and lines, every angle and contour is crafted to evoke the feel and exhilaration of competitive gaming: sporty, fine-tuned and just a little bit in your face.

Lenovo Vantage
Enjoy battle-ready performance, immersive experiences, and seamless gameplay with Lenovo Vantage for Gaming. Choose performance mode for apps and games to calibrate automatically. Overclock CPUs and GPUs and use memory release to push frame rates to the limit. Downshift to Quiet Mode to save battery life or choose Balance Mode for normal use. Control it all in one place!

Short summary description Lenovo IdeaPad Gaming 3 Intel® Core™ i5 i5-10300H Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 6 (802.11ax) FreeDOS Black:
This short summary of the Lenovo IdeaPad Gaming 3 Intel® Core™ i5 i5-10300H Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 6 (802.11ax) FreeDOS Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaPad Gaming 3, Intel® Core™ i5, 2.5 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description Lenovo IdeaPad Gaming 3 Intel® Core™ i5 i5-10300H Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 6 (802.11ax) FreeDOS Black:
This is an auto-generated long summary of Lenovo IdeaPad Gaming 3 Intel® Core™ i5 i5-10300H Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 6 (802.11ax) FreeDOS Black based on the first three specs of the first five spec groups.

Lenovo IdeaPad Gaming 3. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-10300H, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: FreeDOS. Product colour: Black

Design
Colour name
Onyx black
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Housing material
Acrylonitrile butadiene styrene (ABS), Polycarbonate (PC)
Market positioning
Gaming
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
250 cd/m²
Colour gamut
45%
Maximum refresh rate
60 Hz
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
10th gen Intel® Core™ i5
Processor model *
i5-10300H
Processor cores
4
Processor boost frequency
4.5 GHz
Processor frequency *
2.5 GHz
Processor cache
8 MB
Processor cache type
Smart Cache
Configurable TDP-down
35 W
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2933 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 8 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
ECC
No
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
NVMe, PCI Express 3.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GTX 1650 Ti
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card model *
Intel® UHD Graphics
Audio
Audio system
Dolby Audio
Number of built-in speakers
2
Speaker power
1.5 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution (numeric)
1 MP
Front camera HD type
HD
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Network
Antenna type
2x2
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
5.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.0
Combo headphone/mic port
Yes
Charging port type
DC-in jack
Performance
Motherboard chipset
Intel HM470
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Keyboard backlit colour
Blue
Software
Operating system installed *
FreeDOS
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Intel Flex Memory Access
Yes
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
45 Wh
Battery life (max)
9.7 h
Fast charging
Yes
Power
AC adapter power
135 W
Security
Fingerprint reader
No
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
HDD, Power on, Supervisor
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Certificates
Compliance certificates
RoHS
Certification
ErP lot3
Sustainability
Sustainability certificates
ENERGY STAR, GREENGUARD
Weight & dimensions
Width
359 mm
Depth
249.6 mm
Height
24.9 mm
Weight *
2.2 kg