Lenovo logo

Lenovo IdeaPad 3 17IIL05 Intel® Core™ i5 i5-1035G1 Laptop 43.9 cm (17.3") Full HD 12 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey, Platinum

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36739
Info modified on:
23 Apr 2025, 19:06:43
Short summary description Lenovo IdeaPad 3 17IIL05 Intel® Core™ i5 i5-1035G1 Laptop 43.9 cm (17.3") Full HD 12 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey, Platinum:

Lenovo IdeaPad 3 17IIL05, Intel® Core™ i5, 1 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 12 GB, 512 GB

Long summary description Lenovo IdeaPad 3 17IIL05 Intel® Core™ i5 i5-1035G1 Laptop 43.9 cm (17.3") Full HD 12 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Grey, Platinum:

Lenovo IdeaPad 3 17IIL05. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-1035G1, Processor frequency: 1 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product colour: Grey, Platinum

Reasons to buy
Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.