location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad L340 Gaming Intel® Core™ i5 i5-9300HF Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
L
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L340 Gaming
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
81LK015LUS
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4300
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jun 2024 23:16:54
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (4.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo IdeaPad L340 Gaming Intel® Core™ i5 i5-9300HF Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Home 64-bit
  • - Intel Core i5-9300HF (8MB Cache, 2.4GHz)
  • - 39.6 cm (15.6") Full HD 1920 x 1080 IPS, NVIDIA GeForce GTX 1050 (3GB GDDR5)
  • - 8GB (2400MHz) DDR4-SDRAM & 512GB SSD
Long product name Lenovo IdeaPad L340 Gaming Intel® Core™ i5 i5-9300HF Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Home Black :
The long product name of Lenovo IdeaPad L340 Gaming Intel® Core™ i5 i5-9300HF Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Home Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-9300HF (8MB Cache, 2.4GHz), 8GB DDR4-SDRAM, 512GB SSD, 39.6 cm (15.6") Full HD 1920 x 1080 IPS, NVIDIA GeForce GTX 1050 (3GB GDDR5), LAN, WLAN, Webcam, Windows 10 Home 64-bit
More>>>
Lenovo IdeaPad L340 Gaming Intel® Core™ i5 i5-9300HF Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Home Black:
The official description of Lenovo IdeaPad L340 Gaming Intel® Core™ i5 i5-9300HF Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Home Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

It's game ready. Are you?
Gaming is all about making the right choices. With the IdeaPad L340 Gaming (15), you've made a great call from the very start. Equipped with the latest Intel Core i7 processing, next-gen NVIDIA® GeForce® graphics, and jaw-dropping Dolby Audio™, you’ll experience real power and seamless performance firsthand. You’ll also be more than ready for anyone, anything, anytime.

One serious gaming laptop
All the power and performance you need to test your wits against the very best. A full-sized keyboard with ambient backlighting. And a slick, stylish design. The IdeaPad L340 Gaming (15) is a real gamer's laptop, from the inside out.

Brings out the gamer in you
With up to 9th Gen Intel® Core™ i7 processing, the IdeaPad L340 Gaming has all the power you need to outshoot, outrun, and outsmart anyone.

The new supercharger
GeForce® GTX 1650 gaming laptops are built with the breakthrough graphics performance of the award-winning NVIDIA Turing™ architecture to supercharge your favorite games.

Lose yourself in the game
Hardwired into every IdeaPad L340 is Dolby Audio™. This advanced sound technology is there to take your mobile gaming experience to new levels— and ensure that you have a real blast along the way.

Call all the shots
The IdeaPad L340 has two distinct modes: ‘Quick’ for gaming and ‘Quiet’ for working. Each mode looks, feels, and acts differently. Simply flick between the two based on what you need to do.

Because your privacy counts
Livestream with ease on the IdeaPad L340—and keep your private things private. With a physical shutter on the webcam, you can shut off your camera from the outside world at any time.

Put eye fatigue to bed
Too many hours gaming can affect your eyes. But with Lenovo Vantage’s Eye Care Mode, you can reduce blue light emission and adjust your display’s color tone, countering the risk of eye strain and fatigue.

Why waste valuable gaming time?
With up to 9.5 hours' battery life, the IdeaPad L340 lets you battle it out all day. Even better, the battery recharges rapidly to 80% within 60 minutes and to 100% within 120 minutes.

Short summary description Lenovo IdeaPad L340 Gaming Intel® Core™ i5 i5-9300HF Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Home Black:
This short summary of the Lenovo IdeaPad L340 Gaming Intel® Core™ i5 i5-9300HF Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo IdeaPad L340 Gaming, Intel® Core™ i5, 2.4 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description Lenovo IdeaPad L340 Gaming Intel® Core™ i5 i5-9300HF Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Home Black:
This is an auto-generated long summary of Lenovo IdeaPad L340 Gaming Intel® Core™ i5 i5-9300HF Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Home Black based on the first three specs of the first five spec groups.

Lenovo IdeaPad L340 Gaming. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-9300HF, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Discrete graphics card model: NVIDIA® GeForce® GTX 1050. Operating system installed: Windows 10 Home. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Market positioning
Gaming
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
250 cd/m²
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
9th gen Intel® Core™ i5
Processor model *
i5-9300HF
Processor cores
4
Processor threads
8
Processor boost frequency
4.1 GHz
Processor frequency *
2.4 GHz
System bus rate
8 GT/s
Processor cache
8 MB
Processor socket
BGA 1440
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Coffee Lake
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2400 MHz
Memory slots
1x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card model *
NVIDIA® GeForce® GTX 1050
Discrete graphics card memory
3 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
No
Discrete graphics card *
Yes
On-board graphics card model *
Not available
Audio
Audio system
Dolby Audio
Number of built-in speakers
2
Speaker power
1.5 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution (numeric)
1 MP
Front camera HD type
HD
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Mobile network connection *
No
Antenna type
2x2
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.2
WWAN
Not installed
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.0
Combo headphone/mic port
Yes
Charging port type
DC-in jack
Performance
Motherboard chipset
Intel® HM370
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
191080
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
45 Wh
Battery life (max)
9 h
Fast charging
Yes
Power
AC adapter power
135 W
Security
Cable lock slot
Yes
Fingerprint reader
No
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
HDD, Power on, Supervisor
Certificates
Compliance certificates
RoHS
Certification
ErP lot3
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
363 mm
Depth
254.6 mm
Height
23.9 mm
Weight *
2.19 kg
Source Testseek summary Average rating
Reviews
Updated:
2020-06-07 07:26:38
Uk has collected 42 expert reviews for Lenovo IdeaPad L340 Gaming Intel® Core™ i5 i5-9300HF Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1050 Wi-Fi 5 (802.11ac) Windows 10 Home Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
gadgetsmagazine.com.ph
Updated:
2020-06-07 07:26:38
The market for heavy-hitting budget gaming laptops has risen these past few years. The recent release of Nvidia's mobile GTX 1600s series GPUs makes sure that these types of laptops can run some of the latest games with ease. The Lenovo Ideapad L340 Gamin...
Bottom line This laptop is perfect for students who want gaming power yet is versatile enough for other tasks...
80%
goodhousekeeping.co.uk
Updated:
2020-06-07 07:26:38
We earn a commission for products purchased through some links in this article.After a laptop that's powerful and can even cope with some gaming too? The Lenovo IdeaPad L340 15 IRH Gaming is an ideal choice. It makes light work of every from web brows...
Good The battery recharges rapidly to 80% within 60 minutes and to 100% within 120 minutes, The 15.6in screen is clear and sharp, There's a privacy shutter on the webcam if you're concerned about anyone hacking into it, The eye care mode reduces the amount of...
Bad There's no card reader, It lacks extras such as a touchscreen and fingerprint sensor...
Bottom line This is an ideal laptop if you want power for both work and casual gaming from one machine. Simple to use, it looks stylish but won't blow you away with battery life. And you do compromise on extra features such as a touchscreen and card reader to keep th...
80%
hungrygeeks.ph
Updated:
2020-06-07 07:26:38
While Lenovo is more known for their ThinkPad lineup of notebooks, the brand is slowly expanding their range of gaming laptops. Lenovo has even launched the Legion gaming brand back in 2017 to directly compete with established gaming brand such as ASUS RO...
Bottom line The Lenovo IdeaPad L340 Gaming walks the line between a gaming laptop and powerful work notebook. While its design closely resembles a professional notebook, its performance is of an entry-level gaming notebook.While its screen is not as impressive or fas...
0%
yugatech.com
Updated:
2020-06-07 07:26:38
Lenovo launched its newest laptop that features a GTX 1650 graphics, the Lenovo L340 Gaming, in the Philippines. We had our initial impressions a few days ago and so far the laptop is looking pretty solid. Ever since then, I took my sweet time in taking...
Bottom line Overall, the Lenovo Ideapad L340 Gaming is a good laptop for daily usage and even gaming. It's relatively light and very much viable as a traveling companion given its compact size. The design is too simplistic to a point where you won't stand out in fron...
0%
notebookcheck.net
Updated:
2020-06-07 07:26:38
The low price is the biggest plus. Lenovo has polished the chassis of the V155 a bit and put cheap, but also game-ready hardware into the 15-inch case. The result is the IdeaPad L340 Gaming, which has a price of less than 800 Euros (~$872). Of course, the...
Good matte IPS panel, decent gaming performance, bright display with good contrast, good keyboard, good battery life...
Bad no memory card reader, Wi-Fi speed below average, bad ClickPad...
Bottom line Only minor shortcomingsThe Lenovo IdeaPad L340-15IRH Gaming shows in our review that even budget laptops with slightly less graphics performance are suitable for games. However, buyers have to accept minor trade-offs such as the missing memory card rea...
77%
laptopmedia.com
Updated:
2020-06-07 07:26:38
However, let's set the similarities aside for a second, and focus on what makes them different. Starting with the obvious – the outer shell. This laptop now looks super sleek and has thin bezels to cope with the trends of this year. By the way, it is very...
Good Sleek design for a gaming laptop, Sufficient cooling, Backlit keyboard with large keycaps, Adequate price...
Bad Budget build quality, TN panel should be avoided, Overshadowed by its competitors...
Bottom line If you are looking out for a gaming laptop that won't break your budget, the Ideapad L340 Gaming (15″) might seem like a pretty tempting choice. In fact, at first sight, the laptop looks very good and if it wasn't for the sticker Gaming on the base of the...
0%
laptopmedia.com
Updated:
2020-06-07 07:26:38
It comes in two major configurations – one with AMD processors and one with Intel CPUs. Let's disclose that we have tested the Intel-equipped version, so you might see a difference in some of the results if you own an AMD model. Nevertheless, in terms of...
Good Stylish design, Great cooling capacity, Energy efficient, DVD-RW drive on board...
Bad Uncomfortable keyboard, All-plastic build, Conservative approach towards performance, No IPS panel options...
Bottom line Ideapad L340 (15″) is basically the successor to Ideapad 330 – a budget laptop that leaves some mixed impressions on whether it is worth it, or it is just the next cheapo. However, in 2019, Lenovo did something interesting to the Ideapad 330. It took it...
0%
proclockers.com
Updated:
2020-06-24 19:18:59
Searching for a laptop under $800 in 2020 can be a tedious task, considering you must check all the Amazon listings and compare the features while also staying within your budget range. It sounds like you'll take forever until you decide which laptop best...
0%